Synthetic Fiber Metalworking Fluid Filters

2 Results
Filter Elements
from Bosch Rexroth Corporation

For all fields of applications. Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber. Achievable oil purity up to ISO 12/8/3 (ISO 4406). Filtration quotient ß x = 1000. Cleanable filter material. Superior contamination retention due to two-layer glass fiber technology [See More]

  • Filter Medium Material: Paper; Polyester; Synthetic Fiber
  • Filtration Product: HydraulicFluid; Lubricants
PH Pleated Synthetic Filter Cartridge
from Hilliard Corporation (The)

These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]

  • Filter Medium Material: Glass Fiber; Polyester; Synthetic Fiber
  • Filtration Grade: 1.00 to 100.00
  • Flow Rate (Liquids): 400.0
  • Element Size: 3-8" OD, 10-39" L