Medical Metalworking Fluid Filters

4 Results
Filter Plate & Frame
from Klinkau America, Inc.

Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
  • Filtration Product: Oil; Clay/ Sugar/ Mash
  • Maximum Pressure: 73 to 102
  • Filter Medium Material: Polypropylene
Balston Microfibre® Filter -- 9922-05-AQ
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Application / Industry: Food or Beverage Processing; Medical; HVAC
  • Filtration Grade: 0.01 to 0.90
  • Maximum Pressure: 125
  • Maximum Temperature: 275
FS Series 1/4"-1" Filter Silencers -- FS-05-025
from SOLBERG Manufacturing, Inc.

Industrial, compact silencer [See More]

  • Application / Industry: Industrial Engine; Medical; Waste Water; Construction
  • Maximum Temperature: 220
  • Filtration Grade: ? to 5.00
  • Element Size: 2.75" x 2.5"
Miniature General Purpose Disposable Filter Unit -- 9933-03-BU
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Application / Industry: Food or Beverage Processing; Medical; HVAC
  • Filtration Grade: 0.01 to 2.00
  • Maximum Pressure: 125
  • Maximum Temperature: 230