Aluminum Metalworking Fluid Filters

6 Results
Heating Oil Filters -- 3137048
from RS Components, Ltd.

Aluminium oil filter bowl,1/4in BSPP F-F [See More]

  • Housing Material: Aluminum
  • Filtration Product: Oil
  • Port Description: 1/4 in bspp
Heating Oil Filters -- 3137060
from RS Components, Ltd.

Aluminium oil filter bowl,3/8in BSPP F-F [See More]

  • Housing Material: Aluminum
  • Filtration Product: Oil
  • Port Description: 3/8 in bspp
Heating Oil Filters -- 3137098
from RS Components, Ltd.

Aluminium oil filter bowl,1/2in BSPP F-F [See More]

  • Housing Material: Aluminum
  • Filtration Product: Oil
  • Port Description: 1/2 in bspp
Hydraulic Filters -- 1258415 [GMF2110QIVPKG164 from Parker Hannifin Filtration and Separation Div. / Balston Products]
from RS Components, Ltd.

Parker GMF2110QIVPKG164 Hydraulic Filter [See More]

  • Housing Material: Aluminum
  • Filtration Grade: 10.00
  • Maximum Pressure: 1015
  • Port Description: G 1
High Pressure Filter
from Bijur Delimon International

Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]

  • Housing Material: Aluminum
  • Maximum Pressure: 300
  • Type: WireMesh
  • Filtration Grade: 3.00 to 25.00
In-Line Pressure Filter
from Bijur Delimon International

Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]

  • Housing Material: Aluminum
  • Maximum Pressure: 500
  • Type: WireMesh
  • Filtration Grade: 10.00 to 125.00