Electronics Metalworking Fluid Filters

20 Results
Hilsorb™ Dryer Filter Cartridges
from Hilliard Corporation (The)

Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]

  • Application / Industry: Electronics; Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Filtration Grade: 1.00 to 44.00
  • Type: cartridge
  • Element Size: 3-7" OD, 10-18" L
ASME Code Multi-Cartridge Filter Housing -- USB Series
from Shelco Filters - Division of Tinny Corp.

Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
World Pressure Filters WPF Series -- WPF4
from Western Integrated Technologies

WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]

  • Application / Industry: Aerospace / Defense; Electronics; Industrial Engine; Hydrocarbon; Power Generation; Primary Metals
  • Maximum Pressure: 7000
  • Type: WireMesh
  • Maximum Temperature: 250
12 and 22 Multi-Cartridge Filter Housings - 12FOS and 22FOS Series
from ISC Sales, Inc.

Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 168.0 to 616.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Bag Filter Housing -- BF Series (Single Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
36 and 52 Multi-Cartridge Filter Housings - 36FOS and 52FOS Series
from ISC Sales, Inc.

Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 540.0 to 1040.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Bag Filter Housing -- BFS Series (Multi-Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
4 and 5 Multi-Cartridge Filter Housings - 4FOS and 5FOS Series
from ISC Sales, Inc.

We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 28.0 to 112.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
High Flow Filter Housing -- 1HF & 1UHF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination, Sea Water ( 134W or 135 coating required), Pre RO Systems
  • Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
7 Universal Multi-Cartridge Filter Housings - 7FOS Series
from ISC Sales, Inc.

Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 49.0 to 196.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Industrial Filter Cartridge -- High Flow Eco Cartridge Filters
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Waste Water; Desalination, RO Systems, Sea Water
  • Filtration Grade: 0.50 to 70.00
  • Type: cartridge
  • Maximum Temperature: 140
High Flow Single Cartridge Filter Housings with Ring Nut Closure - FLD Series
from ISC Sales, Inc.

ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended cartridges, but... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Waste Water
  • Flow Rate (Liquids): 25.0 to 125.0
  • Maximum Pressure: 150
  • Maximum Temperature: 200
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: cartridge
  • Filtration Product: Oil
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Waste Water; Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: cartridge
  • Maximum Temperature: 140
Jumbo Cartridge Housing -- SJCH
from Shelco Filters - Division of Tinny Corp.

Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
Single Bag Housings | BF Series
from ISC Sales, Inc.

ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
  • Flow Rate (Liquids): 30.0 to 180.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
MicroVantage™ High Purity & Sanitary Housing -- HPI Series
from Shelco Filters - Division of Tinny Corp.

High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
  • Filtration Product: Coolant
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Single Cartridge Filter Housings with Bolt & Nut Closure for Air & Gases - FAS, FAC Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
  • Maximum Temperature: 200 to 275
  • Maximum Pressure: 125 to 250
  • Port Description: 1/2", 3/4", or 1" FNPT, 1/4" and 3/8" only available for FAC Series
Multi-Cartridge Filter Housing -- 12FOS & 22FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
Single Jumbo Cartridge Filter Housings - SJCH Series
from ISC Sales, Inc.

Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing; Residential, Commercial, and Industrial
  • Flow Rate (Liquids): 150.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300