Glass Fiber Metalworking Fluid Filters
from Kaydon Filtration Corporation
Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow conditions-delivering... [See More]
- Filter Medium Material: Glass Fiber; Metal Fiber
- Filtration Product: HydraulicFluid; Lubricants
- Type: cartridge; WireMesh
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.20 to 30.00
- Type: cartridge
- Maximum Temperature: 176
from Lydall Filtration/Separation, Inc.
Lypore ® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of... [See More]
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon; Refrigerants, Compressed Air, Automotive CCV
- Filtration Product: Coolant; HydraulicFluid; Refrigerants
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.01 to 2.00
- Maximum Pressure: 125
- Maximum Temperature: 230
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Filter Medium Material: Glass Fiber
- Maximum Pressure: 7000
- Type: WireMesh
- Maximum Temperature: 250
from Rosedale Products, Inc.
All purpose elements have high dirt-holding capacity [See More]
- Filter Medium Material: Glass Fiber
- Element Size: 2.5" Dia x 9.75" Long
- Filtration Grade: 200.00
- Filtration Product: Lubricants
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Filter Medium Material: Glass Fiber; Conductive Fiber
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from ISC Sales, Inc.
The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]
- Filter Medium Material: Glass Fiber; Phenolic Resin Bonded Glass Fiber
- Filtration Grade: 0.50 to 125.00
- Type: cartridge
- Maximum Temperature: 150 to 300
from Lydall Filtration/Separation, Inc.
LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Product: Coolant; Oil
- Filtration Grade: 10.00
- Application / Industry: Hydrocarbon; Heavy Duty Lube, Coolants, Fuels
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.01 to 2.00
- Maximum Pressure: 125
- Maximum Temperature: 230
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Filter Medium Material: Glass Fiber; Ion Exchange
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Filter Medium Material: Glass Fiber
- Flow Rate (Liquids): 9.0
- Maximum Pressure: 3000
- Filtration Grade: 2.00
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Filter Medium Material: Cellulose; Glass Fiber
- Flow Rate (Liquids): 3.0 to 20.0
- Type: cartridge (optional feature)
- Filtration Grade: 1.00 to 5.00
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Filter Medium Material: Glass Fiber; Nylon
- Filtration Product: HydraulicFluid; Lubricants; Oil
- Type: cartridge
- Application / Industry: Hydrocarbon
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Filter Medium Material: Glass Fiber; Polyester; Synthetic Fiber
- Filtration Grade: 1.00 to 100.00
- Flow Rate (Liquids): 400.0
- Element Size: 3-8" OD, 10-39" L