Steel Metalworking Fluid Filters

6 Results
Fabricated Basket Strainer -- BSF
from Thermon, Inc

The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives, solvents, paints and... [See More]

  • Housing Material: Steel
  • Maximum Temperature: -20 to 200
  • Maximum Pressure: ? to 150
  • Filtration Product: Coolant
Duplex Inline High Pressure Filter -- 250_450 LD/LDN
from EPE Process Filters & Accumulators Pvt., Ltd.

Application. Filtration of liquids and lubricants. Filtration of liquids and gases. Installation in pipelines to protect subsequent system components from contamination. Continuous operation due to duplex filter design. Design. Filter head with inlet, outlet and filter element spigots. Filter bowl... [See More]

  • Housing Material: Steel
  • Flow Rate (Liquids): 382.8
  • Maximum Pressure: 3626 to 6527
  • Maximum Temperature: 14 to 212
Bag Filter Housing -- BF Series (Single Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]

  • Housing Material: Steel; Steel - Stainless
  • Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
  • Maximum Pressure: 150
  • Filtration Product: Coolant; Oil
Portable Coolant Filter Cart
from Rosedale Products, Inc.

Rugged and versatile, two wheel hand truck system [See More]

  • Housing Material: Steel
  • Maximum Pressure: 125
  • Type: Bag
  • Flow Rate (Liquids): 38.0
Multi Bag Filter Housing -- BF
from Thermon, Inc

The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]

  • Housing Material: Steel
  • Filtration Grade: 1.00 to ?
  • Maximum Pressure: ? to 150
  • Maximum Temperature: -20 to 150
Duplex Inline Low Pressure Filter -- 40_160 LD/LDN
from EPE Process Filters & Accumulators Pvt., Ltd.

Description. The 40/160-LD/LDN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Duplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to outlet)... [See More]

  • Housing Material: Steel
  • Flow Rate (Liquids): 118.8
  • Maximum Pressure: 580 to 2321
  • Maximum Temperature: -4 to 212