Full Flow Metalworking Fluid Filters
from Hilliard Corporation (The)
HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]
- Configuration: Full Flow
- Filtration Product: Oil
- Type: cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
from Lube USA, Inc.
In-line oil filters help eliminate clogged flow units and MO-valves [See More]
- Configuration: Full Flow
- Filtration Grade: 5.00 to 125.00
- Maximum Pressure: 421
- Filtration Product: Oil
from KOBOLD Instruments, Inc.
KOBOLD MFR Series magnetic filters are used extensively in cooling and lubricating circuits. This magnetic filter provides protection from ferritic particles that have either precipitated out of solution or, in the case of machining applications, have been carried away from the milling operation. [See More]
- Configuration: Full Flow
- Flow Rate (Liquids): 10.0 to 160.0
- Maximum Pressure: 230
- Maximum Temperature: 425
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Configuration: Full Flow
- Maximum Pressure: 7000
- Type: WireMesh
- Maximum Temperature: 250
from Superlok - Mako Products
Features. ■ Remove system particulate contaminants. ■ Inline filters are for use where space is limited. ■ Replaceable filter element. ■ Maximum operating pressure : 3000 psi @ 70 (21 ). ■ Operating temperature range : -20 to 900 (-28 to 482 ) with SS316 body. ■... [See More]
- Configuration: Full Flow
- Maximum Pressure: 1360 to 3000
- Type: cartridge
- Maximum Temperature: -20 to 900
from Bijur Delimon International
Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]
- Configuration: Full Flow
- Maximum Pressure: 300
- Type: WireMesh
- Filtration Grade: 3.00 to 25.00
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Configuration: Full Flow
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Superlok - Mako Products
Features. ■ Remove system particulate contaminants. ■ The filter element can be replaced without removing the body in the system. ■ Replaceable sintered filter element. ■ Maximum operating pressure: 6000 psi (414bar) @ 70 °F (21 °C). ■ Operating temperature... [See More]
- Configuration: Full Flow
- Maximum Pressure: 1470 to 6000
- Type: cartridge
- Maximum Temperature: -40 to 250
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Configuration: Full Flow
- Maximum Pressure: 500
- Type: WireMesh
- Filtration Grade: 10.00 to 125.00
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Configuration: Full Flow
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Configuration: Full Flow
- Maximum Pressure: 6000
- Type: WireMesh
- Flow Rate (Liquids): 5.0
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Configuration: Full Flow
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Configuration: Full Flow
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300