Chemical / Materials Processing Zirconium Oxide and Zirconia Ceramics

7 Results
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Bond & Processing: Sintered / Fired
  • Density: 3.2 to 6
High Surface Area (HAS) Catalyst Carrier -- SZ Series Zirconia
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Applications: Chemical or material processing; Customer Specified
  • Width / OD: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature)
  • Density: 0.8149 to 1.6
Ceramabond -- 685N
from Aremco Products, Inc.

Dielectric, high strength, heaters, sensors [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
  • CTE: 8.10E6
  • Max Use Temperature: 1371
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
  • Density: 5.95 to 6
Machinable & Dense Ceramics -- 502-0600
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ™ ceramics include compositions based on aluminum nitride,... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Foundry / Metal Processing
  • Performance Features: Machinable ceramic
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
  • Shape / Form: Tube
Ceramic Washer
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are components designed specifically for applications requiring electrical insulation, corrosion resistance, and high-temperature resistance. They are classified as flat washers, shoulder washers, hat washers, etc. and generally have a central hole. Their shape can be square, round,... [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired