Granular Fill / Bed Media Zirconium Oxide and Zirconia Ceramics

2 Results
3M™ Zirconium Diboride
from 3M Advanced Materials Division

Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]

  • Shape / Form: Powder, Grain or Grog; Grannular Fill
  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
High Surface Area (HAS) Catalyst Carrier -- SZ Series Zirconia
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature)
  • Density: 0.8149 to 1.6
  • Width / OD: 0.1181 to 19.69
  • Applications: Chemical or material processing; Customer Specified