Tube Stock Zirconium Oxide and Zirconia Ceramics
2 Results
Ceramic Tubes &Rods
from CoorsTek
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]
- Shape / Form: Rod; Tube
- MOR / Flexural Strength: 20015 to 130533
- Thermal Conductivity: 2.2 to 30
- Compressive Strength: 79770 to 377096
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]
- Shape / Form: Tube
- Bond & Processing: Sintered / Fired
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling