Corrosion Protection Zirconium Oxide and Zirconia Ceramics

11 Results
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Bond & Processing: Sintered / Fired
  • Density: 3.2 to 6
Ceramabond -- 685N
from Aremco Products, Inc.

Dielectric, high strength, heaters, sensors [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
  • CTE: 8.10E6
  • Max Use Temperature: 1371
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
  • Density: 5.95 to 6
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
Ceramic Ring for Pad Printer Ink Cup
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The ceramic ink cup ring developed by Unipretec has properties of smooth appearance, sharp cutting edge, good concentricity, good wear resistance, resistance to various ink solvents, and durability. It has passed the strict testing of many domestic and foreign customers. [See More]

  • Applications: Corrosion resistant
  • Bond & Processing: Sintered / Fired
  • Density: 5.95 to 6
Ceramic Roller for Three Roll Mill
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform. [See More]

  • Applications: BuildingConstruction; Corrosion resistant
  • Bond & Processing: Sintered / Fired
  • Shape / Form: Roller / Roll
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
  • Shape / Form: Tube
Ceramic Washer
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are components designed specifically for applications requiring electrical insulation, corrosion resistance, and high-temperature resistance. They are classified as flat washers, shoulder washers, hat washers, etc. and generally have a central hole. Their shape can be square, round,... [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
Ceramic Washers
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are made of ceramic materials like alumina or zirconia. These washers are manufactured using a variety of techniques, including pressing or slip casting, and then high-precision machining, to satisfy specific requirements. They typically have electrical insulation, thermal... [See More]

  • Applications: Refractory or High Temperature Insulation; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Bond & Processing: Sintered / Fired
Ceramic Wire Drawing Tool
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic wire drawing tools are manufactured from high-quality ceramic materials that have exceptional wear resistance and can withstand high pressures and temperatures during the wire drawing process without wear out or degradation. [See More]

  • Applications: Refractory or High Temperature Insulation; Corrosion resistant; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
Zirconia Ceramic Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia ball, also known as zirconium oxide ball, is a kind of ceramic ball made of zirconium dioxide (ZrO2) material. Zirconia is a material that is incredibly durable and wear-resistant, making it perfect for applications that need great performance and long service life. Zirconia balls are... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
  • Bond & Processing: Sintered / Fired
  • Density: 5.95 to 6