Bar Stock Zirconium Oxide and Zirconia Ceramics
from 3X Ceramic Parts Company Limited
Alumina Ceramic Rod / Pin Description. Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used in the area of thermal processes, protecting tubes, insulating tubes, furnace tubes, radiant tubes, support... [See More]
- Shape / Form: Rod; BarStock
- Density: 3.6 to 3.9
from 3X Ceramic Parts Company Limited
Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by dry forming or steel mold pressing. These two pressing methods are widely used in the field of zirconia... [See More]
- Shape / Form: Rod; BarStock; Custom Shape
- Density: 6
- Compressive Strength: 290074
from 3X Ceramic Parts Company Limited
Zirconia Ceramic Substrate Properties: The zirconia ceramic substrate, is a sheet-like material which forms a supporting base for the film circuit component and the externally-applied component on the basis of the electronic ceramic. Zirocnia Ceramic substrates have high temperature resistance, high... [See More]
- Shape / Form: Rod; BarStock
- Density: 6