Porous / Foam Zirconium Oxide and Zirconia Ceramics

2 Results
High Surface Area (HAS) Catalyst Carrier -- SZ Series Zirconia
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Performance Features: Modified (optional feature); Porous material
  • Width / OD: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature)
  • Density: 0.8149 to 1.6
Zirconia Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic material known for its great strength, toughness, wear and corrosion resistance, and can withstand... [See More]

  • Performance Features: Porous material
  • Density: 5.95 to 6
  • Shape / Form: Plate / Board
  • Applications: Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical