Specialty / Other Zirconium Oxide and Zirconia Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera Ceramic Thermally Conductive Interface Pads are designed to provide a preferential heat-transfer path between heat-generating components, heat sinks, and other cooling devices. The pads are used to fill air gaps caused by imperfectly flat or smooth surfaces which should be in thermal... [See More]
- Applications: LED Board Thermal Interface Material
- Performance Features: preferential heat-transfer path
from Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Tweezers: Ideal for Precision Operations. With its unique material properties and functional design, ceramic tweezers have become the new favorite precision tool in laboratory, electronic manufacturing, medical cosmetology and other fields. [See More]
- Applications: Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
- Performance Features: Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
from Xiamen Innovacera Advanced Materials Co., Ltd.
The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately 200°C in about 3 seconds, facilitating quick and clean cutting. The tool is compatible... [See More]
- Applications: Electronics or semiconductors
- Performance Features: Rapid Heating, Compatibility
from Xiamen Innovacera Advanced Materials Co., Ltd.
Magnesia Stabilized Zirconia (MSZ) Ceramic is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good thermal shock resistance. It has a clean melt at temperatures above 1900°C and above and is specially manufactured for melting... [See More]
- Applications: Metal powder industry
- Performance Features: High thermal shock resistance
from Xiamen Innovacera Advanced Materials Co., Ltd.
Cameras rod components is very small and it was made by zirconia ceramic, the zirconia ceramic pin rods manufacturing process request strict quality control and advanced ceramic technology . Each rod is carefully produce to ensure precise dimensions and smooth surfaces. This attention to detail is... [See More]
- Shape / Form: Rod
- Performance Features: Machinable ceramic; good stability
- Applications: Ceramic Pin For Cameras
from Xiamen Innovacera Advanced Materials Co., Ltd.
In the contemporary industrial realm, pad printing technology finds extensive application across diverse surfaces, such as plastic, metal, glass, and ceramics. With the escalating demand for high-quality and durable prints, traditional pad printing rings frequently fail to fulfill the exacting... [See More]
- Shape / Form: Roller / Roll
- Performance Features: High-Temperature Stability Precision Printing Capabilities Outstanding Corrosion Resistance Superior Wear Resistance
- Applications: Consumer Electronics Medical Devices Automotive Industry Luxury Packaging