Wear Parts / Tooling Zirconium Oxide and Zirconia Ceramics

15 Results
Zirconium Oxide Ceramics Material
from Fountyl Technologies Pte. Ltd.

Main Characteristics: High Mechanical Strength Good Wear and Heat Resistance. Main Applications: Wear-resistant, heat-resistant parts, such as sand mill accessories. Zirconia (ZrO2) is the material with the highest mechanical strength and toughness in precision ceramics. And the thermal expansion... [See More]

  • Applications: Wear resistant parts or tooling
  • Thermal Conductivity: 22
  • Shape / Form: Custom Shape
  • CTE: 10
Ceramic Ball Valve Seat
from 3X Ceramic Parts Company Limited

High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat. Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball Seat can be used in different kinds of acids bases and salts gas, liquid,stream... [See More]

  • Applications: Wear resistant parts or tooling
  • MOR / Flexural Strength: 15664 to 166792
  • CTE: 3.2 to 10
  • Compressive Strength: 70778 to 362592
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Powder, Grain or Grog
Yttria Partially Stabilized Zirconia (YTZP) Ceramic Component
from San Jose Delta Associates, Inc.

While the same design features common to alumina ceramics; blind holes, threads etc. are easily produced in Zirconia the grinding time required is about fifty percent more. The post-grinding surface finish is significantly better than a comparable feature in most aluminas. Zirconia is much more... [See More]

  • Applications: Abrasion Resistant; Wear resistant parts or tooling
  • Max Use Temperature: 1500
  • Shape / Form: Custom Shape
  • Thermal Conductivity: 2.2
Ceramic Can Tooling Components
from CoorsTek

The leading manufacturer of ceramic can tooling materials, CoorsTek is internationally recognized as a leader in the development and use of ceramic technology. In fact, CoorsTek and Coors Brewing jointly invented the two-piece aluminum beverage can in 1959. Manufactured in state-of-the-art... [See More]

  • Applications: Wear resistant parts or tooling
  • CTE: 8.3 to 10.3
  • Thermal Conductivity: 2.2 to 27
  • MOR / Flexural Strength: 65267 to 249463
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
  • Density: 5.95 to 6
Ceramic Piston Cylinder
from 3X Ceramic Parts Company Limited

Ceramic Pump / Ceramic Piston Cylinder widely used in below industry : Pharmaceutical dosing machine / medical industry. Food and drink beverage industry. Cosmetic industry. Liquid filling machine. The clearance tolerance we could reach as fine as 0.002um . But it depends on what kind of liquid is... [See More]

  • Applications: Wear resistant parts or tooling
Ceramic Necker Can Tooling
from CoorsTek

CoorsTek Hot Isostatically Pressed (HIPped) zirconia materials are the industry standard for ceramic necking dies and knockouts, outperforming tungsten carbide in several ways. The sub-micron grain size enables an excellent polish for low-friction, voiding wrinkling, puckering, and splitting... [See More]

  • Applications: Wear resistant parts or tooling
  • Shape / Form: Custom Shape
  • Composition: Hot Isostatically Pressed (HIPped)Zirconia
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
Ceramic Pump Shaft
from 3X Ceramic Parts Company Limited

3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3.5mm/4mm/4.5mm/5mm/6mm/8mm/10mm/12mm/14mm/16mm/18mm Ceramic Water Pump Shaft. Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into two categories: 99% alumina ceramic pump shaft and 95% alumina ceramic... [See More]

  • Applications: Wear resistant parts or tooling
  • Density: 3.6 to 3.9
Ceramic Printer Mandrels Can Tooling
from CoorsTek

Developed and patented by CoorsTek, our ceramic printer mandrels are extremely hard and wear resistant, providing service life in excess of a decade. The highly polished, low-friction surface provides faster loading, and the low thermal expansion coefficient offers dimensional stability over wide... [See More]

  • Applications: Wear resistant parts or tooling
  • Thermal Conductivity: 2.2 to 27
  • Shape / Form: Custom Shape
  • CTE: 8.3 to 10.3
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
  • Shape / Form: Tube
Diameter 6mm Zirconia Ceramic Motor Shaft
from 3X Ceramic Parts Company Limited

Diameter 6mm Zirconia Ceramic Motor Shaft. Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity of journal, outer cone, Morse taper hole, etc., and the general tolerance shall be... [See More]

  • Applications: Wear resistant parts or tooling
  • Compressive Strength: 319081
  • Shape / Form: Rod
  • Density: 6
Ceramic Z-Bar Can Tooling
from CoorsTek

Z-Bars generate the correct over-lap of sheet metal at the weld. As an electrical insulator, CoorsTek ceramics stop any current leakage — enabling the weld control system to be more stable. Durable Ceramic Can Tooling Components Designed to Keep Your Line Up and Running. The leading... [See More]

  • Applications: Wear resistant parts or tooling
  • Thermal Conductivity: 2.2 to 27
  • Shape / Form: Custom Shape
  • CTE: 8.3 to 10.3
Ceramic Washer
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are components designed specifically for applications requiring electrical insulation, corrosion resistance, and high-temperature resistance. They are classified as flat washers, shoulder washers, hat washers, etc. and generally have a central hole. Their shape can be square, round,... [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired