Battery / Fuel Cell Zirconium Oxide and Zirconia Ceramics

2 Results
Zirconia Ceramic Support Positioning Block
from 3X Ceramic Parts Company Limited

Zirconia Ceramic Support Positioning Block. The zirconia ceramic support positioning block is used for locating and support parts when producing battery . It is wearable last long working life . [See More]

  • Applications: Battery / Fuel Cell
  • Density: 6.02
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired