Abrasive / Erosive Wear Protection Zirconium Oxide and Zirconia Ceramics
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Bond & Processing: Sintered / Fired
- Density: 5.95 to 6
from 3M Advanced Materials Division
Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]
- Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
- Shape / Form: Powder, Grain or Grog; Grannular Fill
from San Jose Delta Associates, Inc.
While the same design features common to alumina ceramics; blind holes, threads etc. are easily produced in Zirconia the grinding time required is about fifty percent more. The post-grinding surface finish is significantly better than a comparable feature in most aluminas. Zirconia is much more... [See More]
- Applications: Abrasion Resistant; Wear resistant parts or tooling
- Max Use Temperature: 1500
- Shape / Form: Custom Shape
- Thermal Conductivity: 2.2
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Bond & Processing: Sintered / Fired