Fabricated / Custom Shape Zirconium Oxide and Zirconia Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications engineering assistance for... [See More]
- Shape / Form: KilnFurniture; Custom Shape
- Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing
from Fountyl Technologies Pte. Ltd.
Precision ceramic piston is composed of two parts of the piston sleeve and the piston rod. It is formed by imported high purity raw powder by static pressing, sintered by 1700 degrees temperature, and then precision machining. Reasonable control of the piston sleeve and the piston rod with clearance... [See More]
- Shape / Form: Custom Shape
from Fountyl Technologies Pte. Ltd.
Main Characteristics: High Mechanical Strength Good Wear and Heat Resistance. Main Applications: Wear-resistant, heat-resistant parts, such as sand mill accessories. Zirconia (ZrO2) is the material with the highest mechanical strength and toughness in precision ceramics. And the thermal expansion... [See More]
- Shape / Form: Custom Shape
- CTE: 10
- Thermal Conductivity: 22
- Compressive Strength: 435111
from 3X Ceramic Parts Company Limited
Custom Made Wear Resistant 99% Alumina Ceramic Fix. The alumina ceramic fixture is used for locating or fixing products when manufacturing . Its composition is 99% alumina ceramic , we could also custom make according to customer requirements . Because of the alumina ceramic material is wearable ,... [See More]
- Shape / Form: Custom Shape
- Density: 3.85
from Accuratus Corporation
Zirconia is an extremely refractory material. It offers chemical and corrosion inertness to temperatures well above the melting point of alumina. The material has low thermal conductivity. It is electrically conductive above 600 °C and is used in oxygen sensor cells and as the susceptor (heater)... [See More]
- Shape / Form: Custom Shape
from San Jose Delta Associates, Inc.
While the same design features common to alumina ceramics; blind holes, threads etc. are easily produced in Zirconia the grinding time required is about fifty percent more. The post-grinding surface finish is significantly better than a comparable feature in most aluminas. Zirconia is much more... [See More]
- Shape / Form: Custom Shape
- Thermal Conductivity: 2.2
- Max Use Temperature: 1500
- CTE: 10.3
from CoorsTek
CoorsTek provides high-performance, critical-duty ceramic components for Flat Panel Display (FPD) manufacturing from a range of specialized, high-purity engineered ceramics. Large-scale synthetic quartz LCD photomask substrates. Etch processing components. CVD deposition processing. Ultra-flat... [See More]
- Shape / Form: Custom Shape
- Thermal Conductivity: 5 to 31
- Composition: Al₂O₃, ZrO₂, ZrO₃
- CTE: 8 to 10
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature)
- Density: 0.8149 to 1.6
- Width / OD: 0.1181 to 19.69
- Applications: Chemical or material processing; Customer Specified
from 3X Ceramic Parts Company Limited
Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod. Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin. Blue Zirconia Ceramic Rod Principal characteristic: High strength, High fracture toughness, High hardness and High density,Stability,... [See More]
- Shape / Form: Rod; Custom Shape
- MOR / Flexural Strength: 181296
- CTE: 9.6
- Compressive Strength: 797703
from CoorsTek
Diablo rolls are used to hold the shape of the can during welding. Zirconia is used for its high electrical resistivity, so the roll is not heated up by eddy currents induced by the large magnetic field generated by the welding process. Durable Ceramic Can Tooling Components Designed to Keep Your... [See More]
- Shape / Form: Custom Shape
- Applications: Wear resistant parts or tooling
from 3X Ceramic Parts Company Limited
Blue Zirconia Positioning Pin for Spot Welding Machine. Blue Zirconia Pin Machining accuracy: (1) Shaft: roundness 0.002 mm, concentricity 0.002 mm, finish Ra0 1 ;. (2) Hole: the minimum machining hole diameter is 0.2 mm and the depth can reach 6 mm (depending on the material);. (3) Groove:... [See More]
- Shape / Form: Custom Shape
- Density: 6
from CoorsTek
CoorsTek Hot Isostatically Pressed (HIPped) zirconia materials are the industry standard for ceramic necking dies and knockouts, outperforming tungsten carbide in several ways. The sub-micron grain size enables an excellent polish for low-friction, voiding wrinkling, puckering, and splitting... [See More]
- Shape / Form: Custom Shape
- Applications: Wear resistant parts or tooling
- Composition: Hot Isostatically Pressed (HIPped)Zirconia