Rod Stock Zirconium Oxide and Zirconia Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Cameras rod components is very small and it was made by zirconia ceramic, the zirconia ceramic pin rods manufacturing process request strict quality control and advanced ceramic technology . Each rod is carefully produce to ensure precise dimensions and smooth surfaces. This attention to detail is... [See More]
- Shape / Form: Rod
- Performance Features: Machinable ceramic; good stability
- Applications: Ceramic Pin For Cameras
from Shenzhen Great Precision Ceramic CO., LTD.
What are Colored Zirconia Ceramic Rods?. Colored zirconia ceramic rods are not your average ceramic. Crafted from high-purity zirconium oxide (ZrO2) and meticulously infused with vibrant pigments, these rods offer a captivating blend of visual allure and exceptional technical prowess. Their inherent... [See More]
- Shape / Form: Rod
from Shenzhen Great Precision Ceramic CO., LTD.
What are Zirconium Oxide Ceramic Rods?. Our Zirconium Oxide Ceramic Rods, also known as Zirconia Rods, are made of ZrO2 ceramics. These rods are extremely refractory materials, offering excellent chemical inertness and corrosion resistance. Zirconium Oxide Ceramic Rods Performance Description. Our... [See More]
- Shape / Form: Rod
- Applications: HV / Electrical
from Shenzhen Great Precision Ceramic CO., LTD.
Zirconia. ZrO2. Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. It can be used to make cutting blades, scissors and knives. With its excellent surface... [See More]
- Shape / Form: Rod
- CTE: 11
- Thermal Conductivity: 2.5 to 3
- Performance Features: Machinable ceramic
from 3X Ceramic Parts Company Limited
Alumina Ceramic Rod / Pin Description. Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used in the area of thermal processes, protecting tubes, insulating tubes, furnace tubes, radiant tubes, support... [See More]
- Shape / Form: Rod; BarStock
- Density: 3.6 to 3.9
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]
- Shape / Form: Rod; Tube
- MOR / Flexural Strength: 20015 to 130533
- Thermal Conductivity: 2.2 to 30
- Compressive Strength: 79770 to 377096
from 3X Ceramic Parts Company Limited
Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod. Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin. Blue Zirconia Ceramic Rod Principal characteristic: High strength, High fracture toughness, High hardness and High density,Stability,... [See More]
- Shape / Form: Rod; Custom Shape
- MOR / Flexural Strength: 181296
- CTE: 9.6
- Compressive Strength: 797703
from 3X Ceramic Parts Company Limited
Diameter 0.5mm 0.77mm Yttria Stabilized Micro Zirconia Ceramic Tips. We developed and produced this model of micro zirconia tips for customer . It is very small size , with diameter of 0.77mm , the sharpen tips just 0.15mm . We machined this part to get the tolerance and surface finish . As it is... [See More]
- Shape / Form: Rod
- MOR / Flexural Strength: 116029
- Thermal Conductivity: 2.5
- Compressive Strength: 290074