Tube / Sheath - Immersion (Closed End) Zirconium Oxide and Zirconia Ceramics

2 Results
Customized Zirconium Dioxide Zro2 Ceramic Tube
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal... [See More]

  • Shape / Form: Immersion Tube or Sheath
Zirconia Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia rods have superior toughness, high bending strength, excellent wear resistance and thermal insulation properties. Therefore, zirconia round rods are commonly utilized in place of metals in a variety of harsh environments. [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Corrosion resistant; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Bond & Processing: Sintered / Fired