Powder / Aggregate (Grain / Grog) Zirconium Oxide and Zirconia Ceramics
from 3M Advanced Materials Division
Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]
- Shape / Form: Powder, Grain or Grog; Grannular Fill
- Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Thermal Insulation or Fire Proofing Material
- Composition: 94.3 % ZrO2 + HFO2
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
from GFS Chemicals, Inc.
ITEM#:5102. ZrO2. CAS#:1314-23-4. F.W.:123.22. NFPA#: Specific Gravity: DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.99% min. Properties. No properties. [See More]
- Shape / Form: Powder, Grain or Grog
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Thermal Insulation or Fire Proofing Material
- Composition: 21 % CeO2, 77 % ZrO2