Machinable Zirconium Oxide and Zirconia Ceramics

4 Results
Zirconia Ceramic Pin Rods For Cameras
from Xiamen Innovacera Advanced Materials Co., Ltd.

Cameras rod components is very small and it was made by zirconia ceramic, the zirconia ceramic pin rods manufacturing process request strict quality control and advanced ceramic technology . Each rod is carefully produce to ensure precise dimensions and smooth surfaces. This attention to detail is... [See More]

  • Performance Features: Machinable ceramic; good stability
  • Applications: Ceramic Pin For Cameras
  • Shape / Form: Rod
High precision machining of zirconia plunger
from Shenzhen Great Precision Ceramic CO., LTD.

Zirconia. ZrO2. Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. It can be used to make cutting blades, scissors and knives. With its excellent surface... [See More]

  • Performance Features: Machinable ceramic
  • CTE: 11
  • Thermal Conductivity: 2.5 to 3
Yttria Partially Stabilized Zirconia (YTZP) Ceramic Component
from San Jose Delta Associates, Inc.

While the same design features common to alumina ceramics; blind holes, threads etc. are easily produced in Zirconia the grinding time required is about fifty percent more. The post-grinding surface finish is significantly better than a comparable feature in most aluminas. Zirconia is much more... [See More]

  • Performance Features: Machinable ceramic
  • Max Use Temperature: 1500
  • Shape / Form: Custom Shape
  • Thermal Conductivity: 2.2
Machinable & Dense Ceramics -- 502-0600
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ™ ceramics include compositions based on aluminum nitride,... [See More]

  • Performance Features: Machinable ceramic
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Foundry / Metal Processing