Electronics / RF-Microwave Zirconium Oxide and Zirconia Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately 200°C in about 3 seconds, facilitating quick and clean cutting. The tool is compatible... [See More]
- Applications: Electronics or semiconductors
- Performance Features: Rapid Heating, Compatibility
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Bond & Processing: Sintered / Fired
- Density: 5.95 to 6
from 3X Ceramic Parts Company Limited
Machined Zirconia Parts Ceramic Insulator Core. The zirconia ceramic insulator core was machined on CNC engraving for the holes , steps , grooves . We could achieve machining tolerance as tight as ±0.001mm . If the zirconia plate thickness is less than 2mm, we could drill the holes on laser... [See More]
- Applications: Electronics or semiconductors
- Compressive Strength: 290074
- MOR / Flexural Strength: 116029
- Density: 6
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
- Shape / Form: Powder, Grain or Grog
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Bond & Processing: Sintered / Fired