Event Triggered pH Instruments

12 Results
Analyzer AMI Codes-II -- A-23.421.001.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method... [See More]

  • pH range: 2 to 12
  • Process Temp: -22 to 212
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • Number of Control Relays: 2
Analyzer AMI Codes-II CC -- A-23.421.700.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2;... [See More]

  • pH range: 2 to 12
  • Process Temp: -22 to 212
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • Number of Control Relays: 2
Analyzer AMI Codes-II TC -- A-23.421.500.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : total... [See More]

  • pH range: 2 to 12
  • Process Temp: -22 to 212
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • Number of Control Relays: 2
Analyzer AMI Soditrace -- A-24.611.000
from SWAN Analytical USA, INC.

Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features. Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available detection limit for sodium ion concentrations of 0.001 ppb. Programmable... [See More]

  • pH range: 7 to 14
  • Process Temp: 41 to 113
  • pH Measurement Features: pH Reference Electrode Input
  • Number of Control Relays: 2
Analyzer AMI Sodium A -- A-24.451.100
from SWAN Analytical USA, INC.

Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). Active alkalization reagent addition system for diisopropylamine with continuous pH monitoring. Simple two-point... [See More]

  • pH range: 0.0 to 2
  • Process Temp: 41 to 113
  • pH Measurement Features: pH Reference Electrode Input
  • Number of Control Relays: 2
Analyzer AMI Sodium P -- A-24.411.100
from SWAN Analytical USA, INC.

Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For samples with pH ≥7. Reliable alkalization reagent addition system for diisopropylamine or ammonia with continuous pH monitoring. Simple two-point calibration with storage of calibration... [See More]

  • pH range: 7 to 14
  • Process Temp: 41 to 113
  • pH Measurement Features: pH Reference Electrode Input
  • Number of Control Relays: 2
Monitor AMI Deltacon Power -- A-23.461.100
from SWAN Analytical USA, INC.

Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH value and alkalizing reagent concentration based on differential conductivity... [See More]

  • pH range: 7.5 to 11.5
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: -1 to 1
  • Process Temp: -22 to 266
Monitor AMI Hydrazine -- A-26.541.000
from SWAN Analytical USA, INC.

Complete monitor for hydrazine or carbohydrazide on stainless steel mounting panel. Features. Amperometric three-electrode system with extremely stable zero point. Sample conditioning with highly effective diisopropylamine. Factory tested and calibrated on wet bench. [See More]

  • pH range: 7 to 14
  • Process Temp: -22 to 140
  • pH Measurement Features: pH Reference Electrode Input
  • Number of Control Relays: 2
Monitor AMI pH-Redox - M Flow -- A-21, 221.010
from SWAN Analytical USA, INC.

Monitor for continuous measurement of pH or redox (ORP) in potable water and effluents. Complete system mounted on PVC panel: Features. Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP 66). Combined or separated sensors with reference electrodes for various sample conditions available. [See More]

  • pH range: 1 to 13
  • Process Temp: -22 to 266
  • pH Measurement Features: pH Reference Electrode Input
  • Number of Control Relays: 2
Monitor AMI pH-Redox - QV Flow -- A-21, 211.010
from SWAN Analytical USA, INC.

Monitor for continuous measurement of pH or redox (ORP) in high purity water, steam and condensate. Complete system mounted on stainless steel panel: Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP 66). Measuring range: 1 to 13 pH respectively -500 to +1'500mV depending on installed... [See More]

  • pH range: 1 to 13
  • Process Temp: -13 to 149
  • pH Measurement Features: pH Reference Electrode Input
  • Number of Control Relays: 2
Monitor AMI Trides -- A-26.111.000
from SWAN Analytical USA, INC.

Microprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming pools. Features. Amperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone, bromine, iodine. Optional pH measurement for the... [See More]

  • pH range: 2 to 12
  • Process Temp: -22 to 212
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • Number of Control Relays: 2
Monitor AMI Trides; compact -- A–26.111.100
from SWAN Analytical USA, INC.

DescriptionMicroprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming poolsAmperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone, bromine, iodine.Optional pH measurement for the... [See More]

  • pH range: 2 to 12
  • Process Temp: -22 to 212
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • Number of Control Relays: 2