ORP Reference Electrode Input pH Instruments

9 Results
Analyzers for Dissolved Oxygen -- AX468
from ABB Measurement & Analytics

AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]

  • pH range: -2 to 16
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes (optional feature)
Digital Dialysate Meter -- D-6
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
Pool/Spa AHL Bluetooth® Water Quality Meter & kit -- POOLPRO™ PS9TKB-BD
from Myron L Company

bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
pH/ORP Sensor -- WDS-MV
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input
  • ORP Range: -2000 to 2000
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.1000
  • Measures ORP: Yes
Multi-Parameter Analyzer -- Model 1057
from Emerson Automation Solutions – Rosemount

MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: 0.0100
  • Measures ORP: Yes
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input
  • ORP Range: -500 to 1500
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
AMU pH/Redox/Temperature -- A-11.431.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input
  • ORP Range: -500 to 1500