Panel pH Instruments

14 Results
2-wire conductivity, pH/ORP pION transmitter -- AWT210
from ABB Measurement & Analytics

Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]

  • Form Factor: Panel
  • Measures ORP: Yes
  • pH range: 0.0 to 14
  • ORP Range: -1500 to 1500
720 Series II Analog pH Monitor -- 721II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]

  • Form Factor: Lab / Benchtop; Panel
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Display Type: Analog
Universal 4-wire, dual-input transmitter -- AWT420
from ABB Measurement & Analytics

The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]

  • Form Factor: Panel
  • Display Type: Video
  • Measures ORP: Yes
  • User Controls: Digital Front Panel
C200 Series Electrochemical Converter -- C210
from optek-Danulat, Inc.

The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]

  • Form Factor: Panel
  • Number of Control Relays: 3
  • pH Measurement Features: Temperature Measurement
  • Display Type: Video
Amperometric Chlorine Analyzer -- 9184 sc
from Hach

Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer systems, wastewater, or cooling water processes due to its 0 to 20 ppm range. [See More]

  • Form Factor: Panel; Wall Mount
  • Process Temp: 2 to 45
  • pH range: 4 to 8
  • Display Type: Digital
On-Line THC/Oil In Water Analyzer
from TOC Systems, Inc.

Star Instruments, Inc. uniquely offers all methods of hydrocarbon and oil in water analyses. Traditional methods include UV (Ultra-Violet) Absorbance, NDIR (Non-Dispersive Infrared) Absorbance and Oxidation/NDIR CO2 Detection. Recently, the addition of ASTM Method D7066-04, using... [See More]

  • Form Factor: Panel
  • Display Type: Video
  • pH Measurement Features: Temperature Measurement
  • User Controls: Computer Interface
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • Form Factor: Panel
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes
AMI Deltacon Power -- A-13.441.100
from SWAN Analytical USA, INC.

Two channel electronic transmitter & controller for wall mounting. Features. For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055 µS/cm to 30 mS. Calculation of pH value and... [See More]

  • Form Factor: Panel
  • Accuracy: -0.0100 to 0.0100
  • pH range: 7.5 to 11.5
  • pH Measurement Features: pH Reference Electrode Input
Intelligent Four-Wire Analyzer -- Model 1056
from Emerson Automation Solutions – Rosemount

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]

  • Form Factor: Panel
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • Form Factor: Panel
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Measures ORP: Yes
Multi-Parameter Analyzer -- Model 1057
from Emerson Automation Solutions – Rosemount

MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]

  • Form Factor: Panel
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
AMU pH/Redox/Temperature -- A-11.431.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]

  • Form Factor: Panel
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Measures ORP: Yes
Water Quality Panels -- Model WQS
from Emerson Automation Solutions – Rosemount

Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia and Fluoride. • REAGENT... [See More]

  • Form Factor: Panel
  • User Controls: Digital Front Panel
  • Display Type: Digital
  • Maximum Input Channels: 1
Analyzer AMI Codes-II -- A-23.421.001.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method... [See More]

  • Form Factor: Panel
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • pH range: 2 to 12
  • Process Temp: -22 to 212