Lab / Benchtop pH Instruments

30 Results
Fluoride analyzer -- Aztec AFM631
from ABB Measurement & Analytics

The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]

  • Form Factor: Lab / Benchtop
  • User Controls: Digital Front Panel
  • Display Type: Digital
  • Communication Network/Bus Compatibility: PROFIBUS (optional feature)
720 Series II Analog pH Monitor -- 721II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]

  • Form Factor: Lab / Benchtop; Panel
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Display Type: Analog
AGRI-METERS™ pDS pH/Conductivity Meter -- AG6/PH
from Myron L Company

AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 2 to 12
  • Display Type: Analog
pDS pH/Conductivity Meter -- EP11/PH
from Myron L Company

Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 2 to 12
  • Display Type: Analog
pDS pH/Conductivity/TDS Meter -- M6/PH
from Myron L Company

Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]

  • Form Factor: Portable; Lab / Benchtop
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: 0.2000
  • Display Type: Analog
pDS pH/TDS Meter -- T6/PHH
from Myron L Company

Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]

  • Form Factor: Lab / Benchtop; In-situ / Field
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 2 to 12
  • Display Type: Analog
Powerful, Flexible Multi-Parameter Monitor / Controller -- 900M-1C
from Myron L Company

Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Professional pH Meter -- PP-020
from Sartorius Lab Instruments GmbH & Co. KG

Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0020
  • pH range: -2 to 20
  • Display Type: Digital
Hach HQ440D Benchtop Meter Package with PHC281 pH Ultra Electrode -- GO-59004-22
from Cole-Parmer

bull; IntelliCAL <tm > smart probes have ''plug-and-play'' technology for maximum flexibility. • IntelliCAL <tm > probes are precalibrated for maximum accuracy. • Super-bright LCD and large font for easy-to-read results. • Option to select from 13 languages in setup mode. [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-3
  • pH range: -2 to 19.99
  • Display Type: Video
Multi-Parameter Discrete Analyzer -- SmartChem®200
from KPM Analytics

SmartChem ® 200 is a fully automated wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 200 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate sample preparation modules. It is equipped with 5 universal... [See More]

  • Form Factor: Lab / Benchtop
  • Interface Options: Web
  • User Controls: Computer Interface
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • Form Factor: Portable; Lab / Benchtop
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Sodium Analyzers - Analyzer 2300Na Sodium Full Door
from Mettler-Toledo Technologies GmbH

Early Detection of Trace Sodium.The 2300Na Sodium Analyzer provides early detection of trace sodium contamination in a water system with minimal operator intervention. It is an ideal solution for in-line sodium monitoring in ultrapure water or steam cycle chemistry. Accurate, Reliable Sodium... [See More]

  • Form Factor: Lab / Benchtop
  • Electrical Output: Analog Frequency
Lonestar Portable Gas Analyzer
from Owlstone Inc.

Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]

  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Display Type: Video
  • pH Measurement Features: Temperature Measurement (optional feature)
  • User Controls: Computer Interface
Hach ISFET Benchtop pH/mV/Ion Meter Only -- GO-59545-00
from Cole-Parmer

bull; Advanced models employ Bluetooth <reg > wireless remote control and data transfer. • Good Laboratory Practices (GLP) compliant with time-date stamp datalogging, password security, and recalibration alarm. • Graph and collect data on your PC. • Expanded pH range. •... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100 to 0.1000
  • pH range: 0.0 to 14
  • Display Type: Video
Multi-Parameter Discrete Analyzer -- SmartChem®450
from KPM Analytics

High Capacity Benchtop Automated Wet Chemistry Platform. SmartChem ® 450 is a fully automated, wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 450 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate... [See More]

  • Form Factor: Lab / Benchtop
  • Interface Options: Web
  • User Controls: Computer Interface
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Sodium Analyzers - Analyzer 2300Na Sodium Short Door
from Mettler-Toledo Technologies GmbH

Early Detection of Trace Sodium.The 2300Na Sodium Analyzer provides early detection of trace sodium contamination in a water system with minimal operator intervention. It is an ideal solution for in-line sodium monitoring in ultrapure water or steam cycle chemistry. Accurate, Reliable Sodium... [See More]

  • Form Factor: Lab / Benchtop
  • Electrical Output: Analog Frequency
inoLab 7110 basic pH/mV/T benchtop meter -- GO-58890-60
from Cole-Parmer

bull; Providing accurate measurements, compliant documentation, and secure traceability. • Auto-recognition of USA/NIST and DIN buffers. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-3 to 0.1000
  • pH range: -2 to 20
  • Display Type: Video
Multi-Parameter Discrete Analyzer -- SmartChem®600
from KPM Analytics

High Capacity Floor Model Automated Wet Chemistry Platform. The SmartChem ® 600 is a high productivity, wet chemistry, discrete read, automated analyzer. It is designed for demanding laboratories seeking to enhance their performance and boasts up to 600 tests per hour and a capacity of up to 200... [See More]

  • Form Factor: Lab / Benchtop
  • User Controls: Digital Front Panel
  • Display Type: Video
  • Interface Options: Web
Economical pH or pH/mV Meter -- PHH222
from OMEGA Engineering, Inc.

The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
inoLab 7310 advanced pH/mV/T benchtop meter -- GO-58890-62
from Cole-Parmer

bull; Providing accurate measurements, compliant documentation, and secure traceability. • Auto-recognition of USA/NIST and DIN buffers. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or... [See More]

  • Form Factor: Lab / Benchtop
Handheld pH/mV Meter -- PHH-37
from OMEGA Engineering, Inc.

The PHH-37 is a portable pH/mV and temperature meter with an easy-to-read digital display. Its temperature compensation feature enables it to read solutions at various temperatures. Temperature compensation can be adjusted manually, or it may occur automatically when the temperature sensor is... [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 0.0300
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
inoLab 7310 advanced pH/mV/T benchtop meter with printer -- GO-58890-64
from Cole-Parmer

bull; Providing accurate measurements, compliant documentation, and secure traceability. • Auto-recognition of USA/NIST and DIN buffers. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-3 to 0.1000
  • pH range: -2 to 20
  • Display Type: Video
OMEGAETTE(tm) pH and Conductivity Tester -- PHH-7000
from OMEGA Engineering, Inc.

bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 0.0100
  • pH range: -2 to 16
  • pH Measurement Features: Temperature Measurement
Oakton Ion 700 Benchtop Meter w/ All-In-One pH Electrode and NIST Cal -- GO-35419-27
from Cole-Parmer

bull; Designed for today's crowded laboratory benchtops!. • Compact footprint is over 40% smaller than other benchtop meters. • Large display permits easier readout viewing. • Datalogging allows you to store and recall up to 100 data sets. Oakton benchtop 700-series meters are... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100 to 0.1000
  • pH range: -2 to 16
  • Display Type: Video
pH Benchtop Meter -- PHB-600R
from OMEGA Engineering, Inc.

With its built-in microprocessor, the PHB-600R precisely measures pH and mV in water solutions. This makes it suitable for laboratory, industrial, and manufacturing applications. [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Oakton pH 2700 Benchtop Meter with electrode arm -- GO-35420-22
from Cole-Parmer

bull; Affordable meters that meet GLP requirements!. • Oversize, informative display with bright backlight. • High 0.001 pH resolution with ±0.002 pH accuracy. • Store and recall up to 500 sets of data â € ”send data to a PC or printer. <div... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-3 to 0.1000
  • pH range: -2 to 20
  • Display Type: Video
pH/Conductivity Pocket Pal® Meter -- PHH60 / PHH80
from OMEGA Engineering, Inc.

For versatility in the field or the laboratory, the PHH-60BMS/TDS and PHH80BMS/TDS feature the ability to make pH, conductivity and total dissolved solids measurements in one handheld instrument. The PHH-60B measures pH from 0 to 14 and conductivity from 0 to 19,990 ìmhos or ppm, and the... [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • Measures ORP: Yes (optional feature)
Oakton pH 700 Benchtop Meter with "all-in-one" pH electrode -- GO-35419-03
from Cole-Parmer

bull; Designed for today's crowded laboratory benchtops!. • Compact footprint is over 40% smaller than other benchtop meters. • Large display permits easier readout viewing. • Datalogging allows you to store and recall up to 100 data sets. The easy-to-use, microprocessor-based pH 700... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100 to 0.1000
  • pH range: -2 to 16
  • Display Type: Video
pH/mV Bench Meter -- PHB-209
from OMEGA Engineering, Inc.

A new look, rugged ABS casing with sturdy knobs, and a reference chart for pH and temperature on the front panel make PHB-209 an ideal meter for all users. The keypad has membrane keys for changing the mode and knobs for slope and offset calibration. The pH offset and slope are manually adjustable... [See More]

  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes