pH Reference Electrode Input pH Instruments
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- pH range: -2 to 16
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes (optional feature)
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]
- pH range: 0.0 to 14
- Form Factor: Lab / Benchtop; Panel
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from Myron L Company
AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]
- pH range: 2 to 12
- Form Factor: Lab / Benchtop; In-situ / Field
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from Myron L Company
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0200
- Process Temp: 32 to 160
from Myron L Company
Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- pH range: 2 to 12
- Form Factor: Lab / Benchtop; In-situ / Field
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Accuracy: 0.2000
- Form Factor: Portable; Lab / Benchtop
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- pH Measurement Features: pH Reference Electrode Input
- ORP Range: -2000 to 2000
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input
- Accuracy: 0.0100
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Two channel electronic transmitter & controller for wall mounting. Features. For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055 µS/cm to 30 mS. Calculation of pH value and... [See More]
- pH range: 7.5 to 11.5
- pH Measurement Features: pH Reference Electrode Input
- Accuracy: -0.0100 to 0.0100
- Process Temp: -22 to 482
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- pH Measurement Features: pH Reference Electrode Input
- ORP Range: -500 to 1500
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- pH Measurement Features: pH Reference Electrode Input
- ORP Range: -500 to 1500
from OMEGA Engineering, Inc.
The OMEGA ® PHH-SD1 is innovative and easy to operate. What sets the PHH-SD1 apart from other pH/ORP meters is that it incorporates a real-time SD card data logger. The PHH-SD1 measures pH or mV (ORP) using standard electrodes with BNC connectors. Download data from the SD card directly into an... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input
- Accuracy: 0.0200
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features. Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available detection limit for sodium ion concentrations of 0.001 ppb. Programmable... [See More]
- pH range: 7 to 14
- Process Temp: 41 to 113
- pH Measurement Features: pH Reference Electrode Input
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The PHH-257-KIT is designed for field and laboratory measurement of pH. Supplied as a complete kit, the PHH-257-KIT is perfect for transporting to remote locations, keeping the equipment organized and ready for future measurements. Standard features include automatic buffer recognition and... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0200
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). Active alkalization reagent addition system for diisopropylamine with continuous pH monitoring. Simple two-point... [See More]
- pH range: 0.0 to 2
- Process Temp: 41 to 113
- pH Measurement Features: pH Reference Electrode Input
- Number of Control Relays: 2
from SWAN Analytical USA, INC.
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For samples with pH ≥7. Reliable alkalization reagent addition system for diisopropylamine or ammonia with continuous pH monitoring. Simple two-point calibration with storage of calibration... [See More]
- pH range: 7 to 14
- Process Temp: 41 to 113
- pH Measurement Features: pH Reference Electrode Input
- Number of Control Relays: 2