Temperature Compensation pH Instruments
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- pH range: -2 to 16
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes (optional feature)
from Myron L Company
BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]
- pH range: 0.0 to 14
- Form Factor: Lab / Benchtop; Panel
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from PCE Instruments / PCE Americas Inc.
The advanced pH meter represents precision, user-friendliness, and GLP compliance. With a high-resolution LCD display, the pH meter provides a clear and concise presentation of measurement values. GLP compliance is ensured through automatic data recording and traceable documentation. It allows... [See More]
- pH range: -2 to 20
- ORP Range: -2000 to 2000
- Accuracy: 0.0020
- Accuracy: 2
from ABB Measurement & Analytics
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX564 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]
- pH range: 0.0 to 14
- ORP Range: 0 to 2000
- Measures ORP: Yes
- Form Factor: Hand Held
from Myron L Company
AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]
- pH range: 2 to 12
- Form Factor: Lab / Benchtop; In-situ / Field
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from PCE Instruments / PCE Americas Inc.
PCE-228 Water Analysis Meter. Measures pH, redox and temperature /. SD memory card (1 ... 16 GB), measured values are stored in an Excel file /. Large display / RS-232 interface and optional PC software The PCE-228 water analysis meter is an easy-to-use handheld device for measuring pH, mV and... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes (optional feature)
- pH Measurement Features: Temperature Measurement (optional feature)
- ORP Range: -1999 to 1999
from ABB Measurement & Analytics
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]
- pH range: 0.0 to 14
- ORP Range: 0 to 2000
- Measures ORP: Yes
- Form Factor: Hand Held
from Myron L Company
The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0100
- Process Temp: 32 to 160
from PCE Instruments / PCE Americas Inc.
PCE-228-R Water Analysis Meter. Portable Redox Meter, for both pH and temperature values. with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox Meter, values can be directly... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- pH Measurement Features: Temperature Measurement (optional feature)
- ORP Range: -1999 to 1999
from ABB Measurement & Analytics
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TB(X)5 series pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process... [See More]
- pH range: 0.0 to 14
- ORP Range: 0 to 2000
- Measures ORP: Yes
- Form Factor: Hand Held
from Myron L Company
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0200
- Process Temp: 32 to 160
from PCE Instruments / PCE Americas Inc.
Water Analysis Meter-PH 22. pH Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneous with this pH Meter. Its durable... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
The TB(X)5 series pH / redox (insertion, submersion, flow-through and hot-tap sensors) are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step ™... [See More]
- pH range: 0.0 to 14
- ORP Range: 0 to 2000
- Measures ORP: Yes
- Form Factor: Hand Held
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- pH range: 2 to 12
- Form Factor: Lab / Benchtop; In-situ / Field
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX561 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]
- pH range: 0.0 to 14
- ORP Range: 0 to 2000
- Measures ORP: Yes
- Form Factor: Hand Held
from Myron L Company
Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]
- Accuracy: 0.2000
- Form Factor: Portable; Lab / Benchtop
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from ABB Measurement & Analytics
The Endura pH / Redox (ORP) Sensor TBX587 is the latest addition to our comprehensive industrial pH sensor product line. This new pH sensor uses the familiar solid state Next Step Reference design offered in our TB5 and TBX5 product lines. The sensor targets smaller 1 in. process connections found... [See More]
- Measures ORP: Yes
- Display Type: None
- Form Factor: Hand Held
- User Controls: None
from Myron L Company
Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]
- pH range: 2 to 12
- Form Factor: Lab / Benchtop; In-situ / Field
- pH Measurement Features: pH Reference Electrode Input
- Display Type: Analog
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- pH Measurement Features: Temperature Measurement
- Form Factor: Panel
- Number of Control Relays: 3
- Display Type: Video
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot ” measurements are needed in the field. Solid performance at an attractive price. Waterproof. Automatic buffer recognition. Automatic electrode test is run during calibration. Automatic temperature compensation. [See More]
- pH range: -2 to 16
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.1000
- Form Factor: Hand Held
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Measures ORP: Yes
from Burkert Fluid Control Systems
The Type 8202 is a compact measuring device designed for the measurement of the pH value or redox potential (ORP): - pH value: in clean or contaminated liquids or liquids containing solids, sulphides or proteins. - the redox potential: in clean or contaminated liquids or liquids containing solids,... [See More]
- Measures ORP: Yes
- Process Temp: 32 to 122
- ORP Range: -2 to 16
- Display Type: None
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- Accuracy: 0.0100
- ORP Range: -1500 to 1500
from SWAN Analytical USA, INC.
Two channel electronic transmitter & controller for wall mounting. Features. For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055 µS/cm to 30 mS. Calculation of pH value and... [See More]
- pH range: 7.5 to 11.5
- pH Measurement Features: pH Reference Electrode Input
- Accuracy: -0.0100 to 0.0100
- Process Temp: -22 to 482
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from Lovibond® Tintometer®
SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.2000
- Measures ORP: Yes
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- Accuracy: 0.0100
- ORP Range: -1500 to 1500
from SWAN Analytical USA, INC.
Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- pH Measurement Features: pH Reference Electrode Input
- ORP Range: -500 to 1500
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input
- Accuracy: 0.0100
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- pH Measurement Features: pH Reference Electrode Input
- ORP Range: -500 to 1500
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- Accuracy: 0.0100
- ORP Range: -1400 to 1400
from SWAN Analytical USA, INC.
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2;... [See More]
- pH range: 2 to 12
- Process Temp: -22 to 212
- pH Measurement Features: pH Reference Electrode Input (optional feature)
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Portable; Lab / Benchtop
from Emerson Automation Solutions – Rosemount
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]
- pH range: 0.0 to 14
- ORP Range: -1400 to 1400
- Measures ORP: Yes
- Accuracy: 1
from SWAN Analytical USA, INC.
Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features. Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available detection limit for sodium ion concentrations of 0.001 ppb. Programmable... [See More]
- pH range: 7 to 14
- Process Temp: 41 to 113
- pH Measurement Features: pH Reference Electrode Input
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Measures ORP: Yes
from SWAN Analytical USA, INC.
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). Active alkalization reagent addition system for diisopropylamine with continuous pH monitoring. Simple two-point... [See More]
- pH range: 0.0 to 2
- Process Temp: 41 to 113
- pH Measurement Features: pH Reference Electrode Input
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]
- pH Measurement Features: Temperature Measurement
- Form Factor: Hand Held ; Portable; In-situ / Field
- Measures ORP: Yes (optional feature)
- Display Type: Digital
from SWAN Analytical USA, INC.
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For samples with pH ≥7. Reliable alkalization reagent addition system for diisopropylamine or ammonia with continuous pH monitoring. Simple two-point calibration with storage of calibration... [See More]
- pH range: 7 to 14
- Process Temp: 41 to 113
- pH Measurement Features: pH Reference Electrode Input
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Measures ORP: Yes