Controller Functionality pH Instruments

6 Results
Analyzers for Dissolved Oxygen -- AX468
from ABB Measurement & Analytics

AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]

  • pH range: -2 to 16
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes (optional feature)
Powerful, Flexible Multi-Parameter Monitor / Controller -- 900M-1C
from Myron L Company

Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
Lonestar Portable Gas Analyzer
from Owlstone Inc.

Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]

  • pH Measurement Features: Temperature Measurement (optional feature)
  • Display Type: Video
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • User Controls: Computer Interface
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • Accuracy: 0.0100
  • ORP Range: -1500 to 1500
C200 Series Electrochemical Converter -- C210
from optek-Danulat, Inc.

The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]

  • pH Measurement Features: Temperature Measurement
  • Form Factor: Panel
  • Number of Control Relays: 3
  • Display Type: Video
Amperometric Chlorine Analyzer -- 9184 sc
from Hach

Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer systems, wastewater, or cooling water processes due to its 0 to 20 ppm range. [See More]

  • pH range: 4 to 8
  • Form Factor: Panel; Wall Mount
  • Process Temp: 2 to 45
  • Display Type: Digital