Battery Powered pH Instruments

79 Results
pH Meters -- 100041 [RE300 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech RE300 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
AGRI-METERS™ pDS pH/Conductivity Meter -- AG6/PH
from Myron L Company

AG6/PH FEATURES. Checks soil pH and salinity. Checks water pH and salinity. Checks correct fertilizer concentration. Checks boiler water conductivity. Automatic temperature compensation means no thermometers or adjustments. Only small amount of soil needed for tests. AG-5 FEATURES. For testing... [See More]

  • pH range: 2 to 12
  • Form Factor: Lab / Benchtop; In-situ / Field
  • pH Measurement Features: pH Reference Electrode Input
  • Display Type: Analog
Aquarium pH Meter -- PCE-PH20
from PCE Instruments / PCE Americas Inc.

PCE-PH20 easy-to-use pH meter for pH determination / External pH electrode / Recalibratable / Waterproof (IP 67). The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and accurate measurement of pH. [See More]

  • pH range: 0.0 to 14
  • Operating Temperature: 32 to 140
  • Features and Functionality: Battery Powered
pH Meters -- 1950936 [P01710010 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01710010 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
Bluetooth Enabled pH and Temperature Meter -- ULTRAPENx2™ PTBT2™
from Myron L Company

The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0100
  • Process Temp: 32 to 160
Cosmetics pH Meter -- PCE-PH20P
from PCE Instruments / PCE Americas Inc.

The main purpose of cosmetics production is not only to make good-smelling products with good-sounding names and lists of beneficial ingredients, but to make them efficient so that these products really improve the condition of the skin or hair and in no way damage them. The pH measurement in... [See More]

  • pH range: 0.0 to 14
  • Operating Temperature: 32 to 140
  • Features and Functionality: Battery Powered
pH Meters -- 1950938 [P01710015 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01710015 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
Conductivity, TDS, pH and Temperature Measurement -- TechPro II™ TPH1
from Myron L Company

Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0200
  • Process Temp: 32 to 160
Multi-Parameter pH Meter -- PCE-CP 20
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH... [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.1100
  • Display Type: Digital
pH Meters -- 214855
from RS Components, Ltd.

Hanna Instruments HI-98103 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
Digital Dialysate Meter -- D-6
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
Multi-parameterpH meter -- PCE-CP 04
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.0100
  • Display Type: Digital
pH Meters -- 218970
from RS Components, Ltd.

Hanna Instruments HI-98107 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
pDS pH/Conductivity Meter -- EP11/PH
from Myron L Company

Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]

  • pH range: 2 to 12
  • Form Factor: Lab / Benchtop; In-situ / Field
  • pH Measurement Features: pH Reference Electrode Input
  • Display Type: Analog
Multifunction pH Meter -- PCE-PHD 1-PH
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PHD 1-PH is for checking the water quality. The portable pH meter is very well suited for controlling the water parameter pH. [See More]

  • pH range: 0.0 to 14
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.0200
  • Display Type: Digital
pH Meters -- 2566135
from RS Components, Ltd.

Multi parameter, Liquiline Mobile [See More]

  • Process Temp: 140
  • Features and Functionality: Battery Powered
  • Form Factor: Hand Held 
pDS pH/Conductivity/TDS Meter -- M6/PH
from Myron L Company

Readings You Can Count On. No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life. Myron L ® Company has... [See More]

  • Accuracy: 0.2000
  • Form Factor: Portable; Lab / Benchtop
  • pH Measurement Features: pH Reference Electrode Input
  • Display Type: Analog
Multifunction pH Meter -- PCE-PHD-1-KIT1
from PCE Instruments / PCE Americas Inc.

pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC. The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water... [See More]

  • pH range: 4 to 10
  • Interface Options: Serial
  • Display Type: Digital
  • Features and Functionality: Battery Powered
pH Meters -- 2873847 [TB400 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech TB400 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
pDS pH/TDS Meter -- T6/PHH
from Myron L Company

Features. • Handheld meters measure TDS and/or pH. • Monitor measures TDS. • All instruments are easy to operate and calibrate. • High degree of accuracy. • Immediate results. • Kit comes with solutions required to calibrate. • Temperature Compensated Readings. TDS... [See More]

  • pH range: 2 to 12
  • Form Factor: Lab / Benchtop; In-situ / Field
  • pH Measurement Features: pH Reference Electrode Input
  • Display Type: Analog
pH Meter -- PCE-CP 10
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH Meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH Meter. With this multi-parameter pH Meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.1100
  • Display Type: Digital
pH Meters -- 2882298 [CL200 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech CL200 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
pH & Temperature Pen -- ULTRAPEN™ PT2
from Myron L Company

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true one-handed instrument,... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: 0.0100
  • Process Temp: 32 to 160
PH Meter -- PCE-CP 21
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.1100
  • Display Type: Digital
pH Meters -- 3666186
from RS Components, Ltd.

Hanna Instruments HI98509 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
Pool/Spa AHL Bluetooth® Water Quality Meter & kit -- POOLPRO™ PS9TKB-BD
from Myron L Company

bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
PH Meter -- PCE-CP 22
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.1100
  • Display Type: Digital
pH Meters -- 4100902
from RS Components, Ltd.

Hanna Instruments HI-98127 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
Ultrameter™ III AHL Titration Kit -- 9PTKB
from Myron L Company

NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • ORP Range: -999 to 999
PH Meter -- PCE-PH 228
from PCE Instruments / PCE Americas Inc.

The advanced pH meter represents precision, user-friendliness, and GLP compliance. With a high-resolution LCD display, the pH meter provides a clear and concise presentation of measurement values. GLP compliance is ensured through automatic data recording and traceable documentation. It allows... [See More]

  • pH range: -2 to 20
  • ORP Range: -2000 to 2000
  • Accuracy: 0.0020
  • Accuracy: 2
pH Meters -- 4100918
from RS Components, Ltd.

Hanna Instruments HI-98128 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
Water Quality Measurement -- ULTRAMETER II™ 6PFCE
from Myron L Company

NEW! FCE FAC Function. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • Accuracy: 0.0100
  • ORP Range: -999 to 999
PH Meter -- PCE-PH 23
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PH 23 is used for rapid fluid analysis. The pH meter offers the possibility of determining the temperature and the pH value. The operation of the pH meter PCE-PH 23 is carried out via the four front-mounted buttons. [See More]

  • pH range: 0.0 to 14
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.1000
  • Display Type: Digital
pH Meters -- 4100930
from RS Components, Ltd.

Hanna Instruments HI-991301 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
PH Meter -- PCE-PH 25
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PH 25 offers the user comprehensive measuring applications. In addition to determining the pH value, the meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The filtrate dry residue meter is a measuring instrument for mobile... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.0100
  • Display Type: Digital
pH Meters -- 4342358
from RS Components, Ltd.

Hanna Instruments HI-98129 pH Meter [See More]

  • Form Factor: Hand Held 
  • Features and Functionality: Battery Powered
PH Meter -- PCE-PH 26F
from PCE Instruments / PCE Americas Inc.

The pH meter is used to measure the pH of viscous media. Thanks to the flat pH electrode, the pH meter is particularly well suited for the measurement of the pH value of sludges or viscous media such as oils and creams. The measuring range of the pH meter ranges from -1 … 15 pH, and it has an... [See More]

  • pH range: -1 to 15
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.0100
  • Display Type: Digital
Portable pH Meter -- PT-15
from Sartorius Lab Instruments GmbH & Co. KG

Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot ” measurements are needed in the field. Solid performance at an attractive price. Waterproof. Automatic buffer recognition. Automatic electrode test is run during calibration. Automatic temperature compensation. [See More]

  • pH range: -2 to 16
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.1000
  • Form Factor: Hand Held 
pH HydroTester -- PH-80
from HM Digital, Inc.

NEW! The PH-80 is an economically priced, reliable pH meter that is ideal for testing applications such as hydroponics & gardening, pools & spas, aquariums & reef tanks, water ionizers, drinking water and more. FEATURES. Measures pH and Temperature. One-touch automatic digital... [See More]

  • pH range: 0.0 to 14
  • Operating Temperature: 34 to 176
  • Features and Functionality: Battery Powered; Built-in or Self Calibration
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods -- iCinac
from KPM Analytics

Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]

  • pH Measurement Features: Temperature Measurement
  • Form Factor: Portable
  • Measures ORP: Yes
  • Display Type: Video
Scuba
from Lovibond® Tintometer®

Highlights. Watertight housing. Digital display. Rapid-dissolving tablets. Weight only approx. 100 g. For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of the water in the pool (the so-called hygiene parameters). So the quality of the water... [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Accuracy: 0.2000
  • Display Type: Digital
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.1000
  • Measures ORP: Yes
Digital pH Pen -- 8688
from REED-Direct

Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration for up to 3 points. Calibration values are adjustable. Data hold. Electrode status indication. Replaceable pH electrode module. Waterproof housing (IP65). Low battery indicator. Auto... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.2000
  • Form Factor: Hand Held 
Cole-Parmer Economy Field pH / mV Meter, Analog -- GO-05996-70
from Cole-Parmer

bull; Designed for field use. • Display is ideal for quick checks at a glance. • High accuracy at an exceptional price. Field Meters are perfect indoors or outdoors <emdash >durable plastic case protects meters and accessories from the elements. Field meters include an epoxy-body... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100 to 0.1000
  • Display Type: Analog
Chematest 20S -- A-70.065.021.D
from SWAN Analytical USA, INC.

Hand-held instrument for the determination of disinfectants, dissolved iron, dissolved aluminium and pH-value. Features. Photometer with state of the art microelectronics and clearly arranged display. Well-devised analytical set in portable case. Photometric determination of pH-value with phenolred. [See More]

  • pH range: 6.5 to 8
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: -0.1000 to 0.1000
  • Form Factor: Hand Held ; Portable
Water Quality Meters
from Amprobe Test Tools

Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes (optional feature)
  • Accuracy: 0.0100
  • ORP Range: -1999 to 1999
Waterproof pH Meter -- PH-200
from HM Digital, Inc.

Ideal for all pH testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment, wine, coffee, agriculture and more. FEATURES. Measures pH and... [See More]

  • pH range: 0.0 to 14
  • Operating Temperature: 32 to 176
  • Features and Functionality: Battery Powered; Built-in or Self Calibration
SensoDirect 110 -- pH110
from Lovibond® Tintometer®

SensoDirect pH110. The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is... [See More]

  • pH range: 0.0 to 14
  • Process Temp: 32 to 176
  • Accuracy: 0.0700
  • Form Factor: Hand Held ; Portable; In-situ / Field
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
Digital pH Pen -- 8689
from REED-Direct

Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration for up to 3 points. Calibration values are adjustable. Data hold. Electrode status indication. Replaceable pH electrode module. Waterproof housing (IP65). Low battery indicator. Auto... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0100
  • Form Factor: Hand Held 
Cole-Parmer Economy Field pH / mV Meter, Digital -- GO-05996-80
from Cole-Parmer

bull; Designed for field use. • Display is ideal for quick checks at a glance. • High accuracy at an exceptional price. Field Meters are perfect indoors or outdoors <emdash >durable plastic case protects meters and accessories from the elements. Field meters include an epoxy-body... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100 to 0.1000
  • Display Type: Video
Chematest 25 -- A-70.065.001.D
from SWAN Analytical USA, INC.

Hand-held instrument for the determination of disinfectants, dissolved iron, dissolved aluminium, pH-value and ORP/redox-potential. Features. Photo- and pH-combimeter with state of the art microelectronics and clearly arranged display. Well-devised analytical set in portable case. Choice between... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: -0.0100 to 0.0100
  • Process Temp: -58 to 338
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.1000
  • Measures ORP: Yes
PH Meter, Pen Style -- 8690
from REED-Direct

Display tilted at a 45 ° angle for increased readability. °F or °C temperature measurement. Data hold, Max/Min, Record. Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration. Calibration up to 3 points (pH 4.01, 7.01,... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Form Factor: Hand Held 
Cole-Parmer laboratory pH/mV meter, digital -- GO-05996-60
from Cole-Parmer

bull; Designed for lab use. • Display is ideal for quick checks at a glance. • High accuracy at an exceptional price. Lab meters are ideal for benchtop use <emdash >feature solid construction and economical design. They're accurate to <tol >0.01 pH unit ( <tol >1 mV). [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100 to 0.1000
  • Display Type: Video
QA-Monitor AMI INSPECTOR pH -- A-75.100.000
from SWAN Analytical USA, INC.

The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, pH process monitors. Features. Measurement range: 1 to 12 pH. [See More]

  • pH range: 1 to 12
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: -0.0100 to 0.0100
  • Process Temp: -22 to 266
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.2000
  • Measures ORP: Yes
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Form Factor: Portable; Lab / Benchtop
pH Meter, Pen Style -- PH-222
from REED-Direct

Temperature measurement in °C and °F. Automatic temperature compensation. Automatic pH calibration at 4, 7 or 10 pH. IP-67 rated water resistant housing. Battery operated. SPECIFICATIONS: Range: 0 to 14.00 pH. pH Auto Calibration: pH 4, pH 7 or pH 10 [See More]

  • pH range: 4 to 10
  • Display Type: Digital
  • Form Factor: Hand Held 
  • User Controls: Digital Front Panel
Cole-Parmer P100 pH Meter with pH Electrode, Handheld -- GO-59200-02
from Cole-Parmer

bull; Economical alternative for basic pH, mV, conductivity, TDS, salinity and temperature measurements. • IP57 waterproof rating. • Automatic temperature compensation. • Protective rubber boot with convenient fold-out stand. The Cole-Parmer P100 pH meter and PC 100 pH/Con meter... [See More]

  • pH range: 0.0 to 14
  • Display Type: Video
  • Accuracy: 0.0100
  • Features and Functionality: Battery Powered
Chlorine Analyzer -- CLH-1740
from OMEGA Engineering, Inc.

Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]

  • pH Measurement Features: Temperature Measurement
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Measures ORP: Yes (optional feature)
  • Display Type: Digital
Extech PH220-C : Palm pH Meter w/ ATC Electrode -- GO-53026-43
from Cole-Parmer

Big Digit LCD display in rugged housing with choice of stick or cabled pH Electrode FEATURES| <UL > <LI >Large LCD displays pH or mV and temperature simultaneously | <LI >Microprocessor provides for automatic buffer recognition | <LI >Memory stores 15 readings | <LI... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100
  • Display Type: Video
Economical pH or pH/mV Meter -- PHH222
from OMEGA Engineering, Inc.

The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
Extech Waterproof EX800 Pocket Water Quality Tester -- GO-99598-20
from Cole-Parmer

bull; Everything needed for pH, chlorine, and temperature measurement in one convenient kit. • Interchangeable flat surface electrodes work in liquids, semisolids, and solids. • Smart chip informs you when to calibrate or replace your meter. • Built-in memory recalls up to 15 labeled... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100
  • Display Type: Video
Handheld pH/mV Meter -- PHH-37
from OMEGA Engineering, Inc.

The PHH-37 is a portable pH/mV and temperature meter with an easy-to-read digital display. Its temperature compensation feature enables it to read solutions at various temperatures. Temperature compensation can be adjusted manually, or it may occur automatically when the temperature sensor is... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0300
  • Measures ORP: Yes
Hach HQ11D Portable Starter Package with MTC101 ORP Electrode -- GO-59004-14
from Cole-Parmer

bull; IntelliCA <tm > smart probes have ''plug-and-play'' technology for maximum flexibility. • HQd meters with IntelliCAL probes packaged together for your convenience. • Option to select from 13-lanuages in setup mode. • Store up to 500 GLP-compliant data sets. • Rugged,... [See More]

  • pH range: 2 to 14
  • Form Factor: Portable
  • Accuracy: 1.00E-3
  • Display Type: Video
OMEGAETTE(tm) pH and Conductivity Tester -- PHH-7000
from OMEGA Engineering, Inc.

bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]

  • pH range: -2 to 16
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes (optional feature)
Hach ISFET Benchtop pH/mV/Ion Meter Only -- GO-59545-00
from Cole-Parmer

bull; Advanced models employ Bluetooth <reg > wireless remote control and data transfer. • Good Laboratory Practices (GLP) compliant with time-date stamp datalogging, password security, and recalibration alarm. • Graph and collect data on your PC. • Expanded pH range. •... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Lab / Benchtop
  • Accuracy: 0.0100 to 0.1000
  • Display Type: Video
pH/Conductivity Pocket Pal® Meter -- PHH60 / PHH80
from OMEGA Engineering, Inc.

For versatility in the field or the laboratory, the PHH-60BMS/TDS and PHH80BMS/TDS feature the ability to make pH, conductivity and total dissolved solids measurements in one handheld instrument. The PHH-60B measures pH from 0 to 14 and conductivity from 0 to 19,990 ìmhos or ppm, and the... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes (optional feature)
  • Accuracy: 0.0200
  • ORP Range: -1000 to 1000
Hach Standard ISFET Waterproof pH Meter Kit -- GO-99361-10
from Cole-Parmer

bull; pH buffer recognition of seven buffers, three-point pH calibration, and automatic or manual temperature compensation recognition. • IP67-rated meter is waterproof and even floats if dropped in water. Versatile handheld meters offer dual technology pH with the convenience of ISFET... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100 to 0.1000
  • Display Type: Video
pH/ORP Meter with Real-Time Data Logger -- PHH-SD1
from OMEGA Engineering, Inc.

The OMEGA ® PHH-SD1 is innovative and easy to operate. What sets the PHH-SD1 apart from other pH/ORP meters is that it incorporates a real-time SD card data logger. The PHH-SD1 measures pH or mV (ORP) using standard electrodes with BNC connectors. Download data from the SD card directly into an... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: 0.0200
  • Measures ORP: Yes
inoLab 7110 basic pH/mV/T benchtop meter -- GO-58890-60
from Cole-Parmer

bull; Providing accurate measurements, compliant documentation, and secure traceability. • Auto-recognition of USA/NIST and DIN buffers. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or... [See More]

  • pH range: -2 to 20
  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-3 to 0.1000
  • Display Type: Video
Portable pH/mV Meter -- PHH-253-KIT
from OMEGA Engineering, Inc.

OMEGA ’sPHH-253-KIT is ideal for quick and accurate measurement of pH and mV either in the field or in the laboratory. Supplied as a compact and portable kit, the PHH-253-KIT is perfect for transporting to on-site locations while keeping the equipment organized and ready for future use. The... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
inoLab 7310 advanced pH/mV/T benchtop meter with printer -- GO-58890-64
from Cole-Parmer

bull; Providing accurate measurements, compliant documentation, and secure traceability. • Auto-recognition of USA/NIST and DIN buffers. • AutoRead function ensures repeatable results. • Easy to calibrate and maintain with calibration timer. • Power with universal AC adapter or... [See More]

  • pH range: -2 to 20
  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-3 to 0.1000
  • Display Type: Video
Portable pH/mV Temperature Meter -- PHH-103
from OMEGA Engineering, Inc.

The PHH-103 is a portable, microprocessor-based temperature meter. Its rugged, splashproof housing makes it ideal for field applications. On its large, 2-line LCD, the PHH-103 can display pH/mV and temperature readings simultaneously. Up to 5 buffer values can be stored in memory, allowing for fast,... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
Knick Intrinscially Safe Handheld pH Meter Kit -- GO-59351-02
from Cole-Parmer

bull; For environments where nonsparking equipment is required. • Zone 0/1 ATEX approved for classified areas. • Graphical color display with high resolution for daylight-readable color. • Integrated panel protects display and also serves as a meter stand. • Data logger for 5000... [See More]

  • pH range: -2 to 14
  • Display Type: Video
  • Accuracy: 0.0100 to 0.1000
  • Features and Functionality: Battery Powered
Splashproof pH/mV Measurement Kit -- PHH-257-KIT
from OMEGA Engineering, Inc.

The PHH-257-KIT is designed for field and laboratory measurement of pH. Supplied as a complete kit, the PHH-257-KIT is perfect for transporting to remote locations, keeping the equipment organized and ready for future measurements. Standard features include automatic buffer recognition and... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
Oakton Ion 6+ Handheld Meter Kit w/ Case, Solutions, and pH/ATC Probe -- GO-35613-82
from Cole-Parmer

bull; Direct readout of ion concentration at an economical price. • Compact and easy-to-use with preprogrammed ion calibration points. • mV mode allows you to check electrode calibration and performance. • +/- 1999 mV range is compatible with virtually all ISE electrodes. These... [See More]

  • pH range: 0.0 to 14
  • Form Factor: Portable
  • Accuracy: 0.0100 to 0.1000
  • Display Type: Video