Extreme Environment pH Instruments

3 Results
Analyzers for Dissolved Oxygen -- AX468
from ABB Measurement & Analytics

AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]

  • pH range: -2 to 16
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes (optional feature)
Scuba
from Lovibond® Tintometer®

Highlights. Watertight housing. Digital display. Rapid-dissolving tablets. Weight only approx. 100 g. For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of the water in the pool (the so-called hygiene parameters). So the quality of the water... [See More]

  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Accuracy: 0.2000
  • Display Type: Digital
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes