Temperature Measurement pH Instruments
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- pH range: -2 to 16
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes (optional feature)
from Myron L Company
The Myron L ® Company ULTRAPEN ™ PTBTx ™, Bluetooth ® enabled, test pens, when paired with a mobile device, are designed to be extremely accurate, fast and simple to use in diverse water quality applications when paired with a mobile device. A free App provide easy-to-read... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0100
- Process Temp: 32 to 160
from PCE Instruments / PCE Americas Inc.
Water Analysis Meter-PH 22. pH Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneous with this pH Meter. Its durable... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Hand Held ; Portable
from ABB Measurement & Analytics
ABB's Endura family of 24 VDC analytical transmitters are designed for the requirements of industrial customers and are used in measurement and control applications within a broad range of applications including chemical, pulp & paper, mining and petroleum refining. The APA592 transmitter is... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from Myron L Company
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0200
- Process Temp: 32 to 160
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Hand Held ; Portable
from Myron L Company
Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot ” measurements are needed in the field. Solid performance at an attractive price. Waterproof. Automatic buffer recognition. Automatic electrode test is run during calibration. Automatic temperature compensation. [See More]
- pH range: -2 to 16
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.1000
- Form Factor: Hand Held
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Measures ORP: Yes
from TOC Systems, Inc.
Star Instruments, Inc. uniquely offers all methods of hydrocarbon and oil in water analyses. Traditional methods include UV (Ultra-Violet) Absorbance, NDIR (Non-Dispersive Infrared) Absorbance and Oxidation/NDIR CO2 Detection. Recently, the addition of ASTM Method D7066-04, using... [See More]
- pH Measurement Features: Temperature Measurement
- Display Type: Video
- Form Factor: Panel
- User Controls: Computer Interface
from Real Tech, Inc.
Real Tech ’s pH sensor provides rapid real-time measurement of pH, ORP (redox) and temperature in water and wastewater. The combination sensor has been designed with a range to perform under harsh wastewater, seawater or high purity water conditions. The pH sensor features a long life... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from KPM Analytics
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]
- pH Measurement Features: Temperature Measurement
- Form Factor: Portable
- Measures ORP: Yes
- Display Type: Video
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- pH Measurement Features: Temperature Measurement
- Form Factor: Panel
- Number of Control Relays: 3
- Display Type: Video
from REED-Direct
Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration for up to 3 points. Calibration values are adjustable. Data hold. Electrode status indication. Replaceable pH electrode module. Waterproof housing (IP65). Low battery indicator. Auto... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.2000
- Form Factor: Hand Held
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes
from Lovibond® Tintometer®
SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.2000
- Measures ORP: Yes
from REED-Direct
Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration for up to 3 points. Calibration values are adjustable. Data hold. Electrode status indication. Replaceable pH electrode module. Waterproof housing (IP65). Low battery indicator. Auto... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0100
- Form Factor: Hand Held
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.1000
- Measures ORP: Yes
from REED-Direct
Display tilted at a 45 ° angle for increased readability. °F or °C temperature measurement. Data hold, Max/Min, Record. Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration. Calibration up to 3 points (pH 4.01, 7.01,... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Hand Held
from OMEGA Engineering, Inc.
The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
- Accuracy: 0.0200
- Form Factor: Portable; Lab / Benchtop