Serial pH Instruments
from PCE Instruments / PCE Americas Inc.
pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC. The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water... [See More]
- Interface Options: Serial
- Display Type: Digital
- pH range: 4 to 10
- Features and Functionality: Battery Powered
from PCE Instruments / PCE Americas Inc.
Soil pH Meter PCE-228S. Handheld instrument for soil and soil pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC. The soil pH meter PCE-228S is used to... [See More]
- Interface Options: Serial
- Features and Functionality: Battery Powered
- Display Type: Digital
- Operating Temperature: 32 to 122
from PCE Instruments / PCE Americas Inc.
Surface pH Meter PCE-228SF. Handheld instrument for surface pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC. The surface pH meter PCE-228S is used to... [See More]
- Interface Options: Serial
- Features and Functionality: Battery Powered
- Display Type: Digital
- Operating Temperature: 32 to 122
from HORIBA Instruments, Inc.
Redevelops HORIBA's founding pH measurement technology using new ultra-small capillary electrode. HORIBA's UP-100 affords ultra-low sample consumption of just 500 uL/measurement, enabling continuous pH monitoring for a variety of critical manufacturing processes that include Semiconductor (Cleaning,... [See More]
- Interface Options: Serial
- Form Factor: In-situ / Field
- pH range: 0.0 to 14
- Display Type: Digital
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]
- Interface Options: Serial
- Accuracy: 0.0020
- pH range: -2 to 20
- Form Factor: Lab / Benchtop
from OMEGA Engineering, Inc.
The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]
- Interface Options: Serial
- Accuracy: 0.0200
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Interface Options: Serial; Parallel
- Accuracy: 0.0200
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
from OMEGA Engineering, Inc.
The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]
- Interface Options: Serial
- Accuracy: 0.0200
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
from OMEGA Engineering, Inc.
The PHH-37 is a portable pH/mV and temperature meter with an easy-to-read digital display. Its temperature compensation feature enables it to read solutions at various temperatures. Temperature compensation can be adjusted manually, or it may occur automatically when the temperature sensor is... [See More]
- Interface Options: Serial
- Accuracy: 0.0300
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement