Measures ORP / Redox pH Instruments

Description

Oxidation Reduction Potential (ORP) instruments are small electrical devices designed to measure the oxidation-reduction potential of a solution. These instruments consist of a metal half-cell and a reference cell, which together generate a tiny voltage when exposed to oxidizing or reducing agents. The ORP instruments measure this voltage across a circuit formed by the two electrodes, providing a reading that indicates the solution's ability to attract or donate electrons.

Working Principle

ORP instruments operate by using a sensing electrode made of materials such as platinum, gold, or graphite, and a reference electrode typically made of silver chloride or saturated calomel. When the sensing electrode is exposed to a solution, electrons are transferred between the electrode and the solution, generating a voltage. This voltage is measured in millivolts (mV) and indicates the solution's oxidation-reduction potential. ORP is a useful measure because it provides a consistent and reliable indication of a solution's oxidizing or reducing capability, which is essential for various chemical processes.

Applications

ORP instruments are widely used in several specific applications. They are commonly employed to measure the oxidizing ability of chlorine in swimming pools and spas, ensuring proper disinfection levels. In industrial settings, ORP instruments are used for cooling tower disinfection, groundwater remediation, bleaching, cyanide destruction, chrome reductions, metal etching, fruit and vegetable disinfection, and dechlorination processes.

Advantages over other pH Instruments

ORP instruments offer several advantages over traditional pH instruments. Unlike pH measurements, which can be affected by temperature fluctuations, ORP provides a direct measurement of electron movement during oxidation-reduction reactions, making it a more consistent and reliable indicator of a solution's chemical activity. Additionally, ORP measurements are valid over a wide pH range, making them versatile for various applications.

Limitations

Despite their advantages, ORP instruments have certain limitations. The speed of response can be affected by the exchange current density, which depends on the concentration and the oxidation-reduction system. If the ORP of a sample is similar to that of the electrode, the response speed may be diminished. Additionally, carryover can occur when testing strong oxidizers or reducers, necessitating thorough rinsing between measurements.

Considerations

When considering ORP instruments, several factors should be taken into account. Initial costs and operating expenses can vary depending on the specific model and features. Durability is an important consideration, as the materials used in the electrodes can affect the instrument's lifespan. Accuracy is influenced by the size of the electrode's detection area, with larger areas providing better sensitivity. Replacement and maintenance costs should also be considered, as electrodes may need periodic replacement to ensure accurate measurements.

30 Results
2-wire conductivity, pH/ORP pION transmitter -- AWT210
from ABB Measurement & Analytics

Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]

  • pH range: 0.0 to 14
  • ORP Range: -1500 to 1500
  • Measures ORP: Yes
  • Form Factor: Panel
Digital Dialysate Meter -- D-6
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
Water Analysis Meter -- PCE-228-R
from PCE Instruments / PCE Americas Inc.

PCE-228-R Water Analysis Meter. Portable Redox Meter, for both pH and temperature values. with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox Meter, values can be directly... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: Temperature Measurement (optional feature)
  • ORP Range: -1999 to 1999
Flow-through pH sensor -- 7600
from ABB Measurement & Analytics

The pH / redox (ORP) sensing system 7600 is the result of over fifty years experience of continuous on-line pH measurement. Flow-through and immersion versions are available. Both types can be supplied in glass-coupled polypropylene. A stainless steel version is available as a flow system that... [See More]

  • pH range: 0.0 to 10
  • Form Factor: Wall
  • Measures ORP: Yes
  • Display Type: None
Pool/Spa AHL Bluetooth® Water Quality Meter & kit -- POOLPRO™ PS9TKB-BD
from Myron L Company

bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
pH / redox (ORP) high-pressure hot-tap retractable sensor -- TBX564
from ABB Measurement & Analytics

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX564 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]

  • pH range: 0.0 to 14
  • ORP Range: 0 to 2000
  • Measures ORP: Yes
  • Form Factor: Hand Held 
Powerful, Flexible Multi-Parameter Monitor / Controller -- 900M-1C
from Myron L Company

Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
pH / redox (ORP) industrial hot-tap retractablesensor -- TBX557
from ABB Measurement & Analytics

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]

  • pH range: 0.0 to 14
  • ORP Range: 0 to 2000
  • Measures ORP: Yes
  • Form Factor: Hand Held 
Ultrameter™ III AHL Titration Kit -- 9PTKB
from Myron L Company

NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • ORP Range: -999 to 999
pH / redox (ORP) industrial Kynar sensor -- TBX556
from ABB Measurement & Analytics

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TB(X)5 series pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process... [See More]

  • pH range: 0.0 to 14
  • ORP Range: 0 to 2000
  • Measures ORP: Yes
  • Form Factor: Hand Held 
Water Quality Measurement -- ULTRAMETER II™ 6PFCE
from Myron L Company

NEW! FCE FAC Function. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • Accuracy: 0.0100
  • ORP Range: -999 to 999
PH Meter -- 559634
from Burkert Fluid Control Systems

The Type 8202 is a compact measuring device designed for the measurement of the pH value or redox potential (ORP): - pH value: in clean or contaminated liquids or liquids containing solids, sulphides or proteins. - the redox potential: in clean or contaminated liquids or liquids containing solids,... [See More]

  • Measures ORP: Yes
  • Process Temp: 32 to 122
  • ORP Range: -2 to 16
  • Display Type: None
Professional pH Meter -- PP-050
from Sartorius Lab Instruments GmbH & Co. KG

Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]

  • pH range: -2 to 16
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0020
  • Measures ORP: Yes
pH/ORP Sensor -- WDS-MV
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input
  • ORP Range: -2000 to 2000
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
REAL PH/ORP PROBE -- PHORP1000
from Real Tech, Inc.

Real Tech ’s pH sensor provides rapid real-time measurement of pH, ORP (redox) and temperature in water and wastewater. The combination sensor has been designed with a range to perform under harsh wastewater, seawater or high purity water conditions. The pH sensor features a long life... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.1000
  • Measures ORP: Yes
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods -- iCinac
from KPM Analytics

Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]

  • pH Measurement Features: Temperature Measurement
  • Form Factor: Portable
  • Measures ORP: Yes
  • Display Type: Video
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • Accuracy: 0.0100
  • ORP Range: -1500 to 1500
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.1000
  • Measures ORP: Yes
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input
  • ORP Range: -500 to 1500
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.2000
  • Measures ORP: Yes
Intelligent Four-Wire Analyzer -- Model 1056
from Emerson Automation Solutions – Rosemount

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • Accuracy: 0.0100
  • ORP Range: -1500 to 1500
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.0100
  • Measures ORP: Yes
AMU pH/Redox/Temperature -- A-11.431.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • pH Measurement Features: pH Reference Electrode Input
  • ORP Range: -500 to 1500
Multi-Parameter Analyzer -- Model 1057
from Emerson Automation Solutions – Rosemount

MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
  • Accuracy: 0.0100
  • Measures ORP: Yes
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • Accuracy: 0.1000
  • Measures ORP: Yes
Two-Wire Liquid Analytical Transmitter -- Model 1066
from Emerson Automation Solutions – Rosemount

The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]

  • pH range: 0.0 to 14
  • Measures ORP: Yes
  • Accuracy: 0.0100
  • ORP Range: -1400 to 1400
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes
Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine -- Model 5081
from Emerson Automation Solutions – Rosemount

The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]

  • pH range: 0.0 to 14
  • ORP Range: -1400 to 1400
  • Measures ORP: Yes
  • Accuracy: 1
Economical pH or pH/mV Meter -- PHH222
from OMEGA Engineering, Inc.

The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]

  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
  • Accuracy: 0.0200
  • Measures ORP: Yes