Switch / Alarm Relay Output pH Instruments
from ABB Measurement & Analytics
Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]
- Electrical Output: Switch / Alarm Relay
- Measures ORP: Yes
- pH range: 0.0 to 14
- ORP Range: -1500 to 1500
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- Electrical Output: Analog Voltage; Analog Current; Switch / Alarm Relay
- Accuracy: 0.0100
- pH range: 0.0 to 14
- pH Measurement Features: Temperature Measurement
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Accuracy: 0.0100
- pH range: -2 to 16
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
from optek-Danulat, Inc.
The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on... [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Number of Control Relays: 3
- pH Measurement Features: Temperature Measurement
- Form Factor: Panel
from Hach
Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer systems, wastewater, or cooling water processes due to its 0 to 20 ppm range. [See More]
- Electrical Output: Analog Current; Switch / Alarm Relay
- Process Temp: 2 to 45
- pH range: 4 to 8
- Form Factor: Panel; Wall Mount