Digital Display pH Instruments

52 Results
2-wire conductivity, pH/ORP pION transmitter -- AWT210
from ABB Measurement & Analytics

Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]

  • Display Type: Digital
  • Measures ORP: Yes
  • pH range: 0.0 to 14
  • ORP Range: -1500 to 1500
720 Series II Digital pH Monitor -- 724II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Form Factor: Lab / Benchtop; Panel
Multi-Parameter pH Meter -- PCE-CP 20
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH... [See More]

  • Display Type: Digital
  • Accuracy: 0.1100
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
Fluoride analyzer -- Aztec AFM631
from ABB Measurement & Analytics

The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]

  • Display Type: Digital
  • User Controls: Digital Front Panel
  • Form Factor: Lab / Benchtop
  • Communication Network/Bus Compatibility: PROFIBUS (optional feature)
Conductivity, TDS, pH and Temperature Measurement -- TechPro II™ TPH1
from Myron L Company

Obtain reliable and accurate measurements of your water source with the value-priced TechPro II ™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect. Myron L ® ’s 40-plus years experience designing and building... [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
Multi-parameterpH meter -- PCE-CP 04
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
Digital Dialysate Meter -- D-6
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
Multifunction pH Meter -- PCE-PHD 1-PH
from PCE Instruments / PCE Americas Inc.

The pH meter PCE-PHD 1-PH is for checking the water quality. The portable pH meter is very well suited for controlling the water parameter pH. [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • Form Factor: Hand Held ; Portable
pH & Temperature Pen -- ULTRAPEN™ PT2
from Myron L Company

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true one-handed instrument,... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input
Multifunction pH Meter -- PCE-PHD-1-KIT1
from PCE Instruments / PCE Americas Inc.

pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC. The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water... [See More]

  • Display Type: Digital
  • Interface Options: Serial
  • pH range: 4 to 10
  • Features and Functionality: Battery Powered
Pool/Spa AHL Bluetooth® Water Quality Meter & kit -- POOLPRO™ PS9TKB-BD
from Myron L Company

bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
pH Meter -- PCE-CP 10
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH Meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH Meter. With this multi-parameter pH Meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the... [See More]

  • Display Type: Digital
  • Accuracy: 0.1100
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
Ultrameter™ III AHL Titration Kit -- 9PTKB
from Myron L Company

NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
  • pH range: 0.0 to 14
  • Measures ORP: Yes
PH Meter -- PCE-CP 21
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • Display Type: Digital
  • Accuracy: 0.1100
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
Water Quality Measurement -- ULTRAMETER II™ 6PFCE
from Myron L Company

NEW! FCE FAC Function. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes
PH Meter -- PCE-CP 22
from PCE Instruments / PCE Americas Inc.

The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. [See More]

  • Display Type: Digital
  • Accuracy: 0.1100
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable
PH Meter -- PCE-PH 228
from PCE Instruments / PCE Americas Inc.

The advanced pH meter represents precision, user-friendliness, and GLP compliance. With a high-resolution LCD display, the pH meter provides a clear and concise presentation of measurement values. GLP compliance is ensured through automatic data recording and traceable documentation. It allows... [See More]

  • Display Type: Digital
  • Accuracy: 0.0020
  • pH range: -2 to 20
  • ORP Range: -2000 to 2000
Digital pH Pen -- 8688
from REED-Direct

Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration for up to 3 points. Calibration values are adjustable. Data hold. Electrode status indication. Replaceable pH electrode module. Waterproof housing (IP65). Low battery indicator. Auto... [See More]

  • Display Type: Digital
  • Accuracy: 0.2000
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
AMI Deltacon Power -- A-13.441.100
from SWAN Analytical USA, INC.

Two channel electronic transmitter & controller for wall mounting. Features. For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055 µS/cm to 30 mS. Calculation of pH value and... [See More]

  • Display Type: Digital
  • Accuracy: -0.0100 to 0.0100
  • pH range: 7.5 to 11.5
  • pH Measurement Features: pH Reference Electrode Input
Scuba
from Lovibond® Tintometer®

Highlights. Watertight housing. Digital display. Rapid-dissolving tablets. Weight only approx. 100 g. For peace of mind, anyone owning a pool should carry out regular checks on the most important characteristics of the water in the pool (the so-called hygiene parameters). So the quality of the water... [See More]

  • Display Type: Digital
  • Accuracy: 0.2000
  • pH range: 6.5 to 8.4
  • Form Factor: Hand Held ; Portable; In-situ / Field
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • Display Type: Digital
  • Accuracy: 0.1000
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes
Portable pH Meter -- PT-15
from Sartorius Lab Instruments GmbH & Co. KG

Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot ” measurements are needed in the field. Solid performance at an attractive price. Waterproof. Automatic buffer recognition. Automatic electrode test is run during calibration. Automatic temperature compensation. [See More]

  • Display Type: Digital
  • Accuracy: 0.1000
  • pH range: -2 to 16
  • pH Measurement Features: Temperature Measurement
Industrial pH Meter -- HP-480(W)
from HORIBA Instruments, Inc.

The HP-480 covers a wide range of usages such as monitoring industrial effluent, monitoring manufacturing processes in various industrial areas and quality inspections. After immersing the pH poles in the standard fluid, simply follow the instructions displayed and press the ENT key. Automatic... [See More]

  • Display Type: Digital
  • Process Temp: 32 to 212
  • pH range: 0.0 to 14
  • Form Factor: In-situ / Field
Water Quality Meters
from Amprobe Test Tools

Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes (optional feature)
Digital pH Pen -- 8689
from REED-Direct

Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration for up to 3 points. Calibration values are adjustable. Data hold. Electrode status indication. Replaceable pH electrode module. Waterproof housing (IP65). Low battery indicator. Auto... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Measures ORP: Yes
SensoDirect 110 -- pH110
from Lovibond® Tintometer®

SensoDirect pH110. The SensoDirect pH110 is a high quality, portable, battery operated pH meter. The instrument is equipped as standard with protective casing and built-in electrode holder. The gel electrode of the SensoDirect pH110 is temperature resistant over the range 0 – 80 °C. It is... [See More]

  • Display Type: Digital
  • Accuracy: 0.0700
  • pH range: 0.0 to 14
  • Process Temp: 32 to 176
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
Intelligent Four-Wire Analyzer -- Model 1056
from Emerson Automation Solutions – Rosemount

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes
Micro Volume pH Monitor -- UP-100
from HORIBA Instruments, Inc.

Redevelops HORIBA's founding pH measurement technology using new ultra-small capillary electrode. HORIBA's UP-100 affords ultra-low sample consumption of just 500 uL/measurement, enabling continuous pH monitoring for a variety of critical manufacturing processes that include Semiconductor (Cleaning,... [See More]

  • Display Type: Digital
  • Form Factor: In-situ / Field
  • pH range: 0.0 to 14
  • User Controls: Digital Front Panel
pH Meter -- YK-21PH
from REED-Direct

Data Hold function. Sampling Time: 0.4 sec. pH electrode sold separately. SPECIFICATIONS: pH Range: 0 to 14 pH. Resolution: 0.01 pH [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • pH range: 0.0 to 14
  • User Controls: Digital Front Panel
AMU pH/Redox/Temperature -- A-11.431.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 14
  • Measures ORP: Yes
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • Display Type: Digital
  • Accuracy: 0.1000
  • pH range: 0.0 to 14
  • pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
Two-Wire Liquid Analytical Transmitter -- Model 1066
from Emerson Automation Solutions – Rosemount

The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]

  • Display Type: Digital
  • Accuracy: 0.0100
  • pH range: 0.0 to 14
  • Measures ORP: Yes
PH Meter, Pen Style -- 8690
from REED-Direct

Display tilted at a 45 ° angle for increased readability. °F or °C temperature measurement. Data hold, Max/Min, Record. Automatic temperature compensation assures that readings are corrected for temperature offsets. One touch calibration. Calibration up to 3 points (pH 4.01, 7.01,... [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Analyzer AMI Codes-II -- A-23.421.001.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • pH range: 2 to 12
  • Process Temp: -22 to 212
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • Display Type: Digital
  • Accuracy: 0.2000
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine -- Model 5081
from Emerson Automation Solutions – Rosemount

The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]

  • Display Type: Digital
  • Measures ORP: Yes
  • pH range: 0.0 to 14
  • ORP Range: -1400 to 1400
pH Meter, Pen Style -- PH-222
from REED-Direct

Temperature measurement in °C and °F. Automatic temperature compensation. Automatic pH calibration at 4, 7 or 10 pH. IP-67 rated water resistant housing. Battery operated. SPECIFICATIONS: Range: 0 to 14.00 pH. pH Auto Calibration: pH 4, pH 7 or pH 10 [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • pH range: 4 to 10
  • User Controls: Digital Front Panel
Analyzer AMI Codes-II CC -- A-23.421.700.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2;... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • pH range: 2 to 12
  • Process Temp: -22 to 212
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Water Quality Panels -- Model WQS
from Emerson Automation Solutions – Rosemount

Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia and Fluoride. • REAGENT... [See More]

  • Display Type: Digital
  • User Controls: Digital Front Panel
  • Form Factor: Panel
  • Maximum Input Channels: 1
pH/ORP/Temperature Meter -- PH-207
from REED-Direct

deg;C/ °F switchable. Large LCD with 36mm (1.4") high digits. MAX/MIN/AVG readings stored in memory. Automatic display hold and out of range indications. Manual or automatic temperature compensation. RS-232 serial interface. Optional data acquisition software. pH electrode sold separetely. [See More]

  • Display Type: Digital
  • Form Factor: Hand Held 
  • pH range: 0.0 to 14
  • User Controls: Digital Front Panel
Analyzer AMI Codes-II TC -- A-23.421.500.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : total... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input (optional feature)
  • pH range: 2 to 12
  • Process Temp: -22 to 212
Chlorine Analyzer -- CLH-1740
from OMEGA Engineering, Inc.

Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]

  • Display Type: Digital
  • Measures ORP: Yes (optional feature)
  • pH Measurement Features: Temperature Measurement
  • Form Factor: Hand Held ; Portable; In-situ / Field
Analyzer AMI Soditrace -- A-24.611.000
from SWAN Analytical USA, INC.

Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features. Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available detection limit for sodium ion concentrations of 0.001 ppb. Programmable... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 7 to 14
  • Process Temp: 41 to 113
Economical pH or pH/mV Meter -- PHH222
from OMEGA Engineering, Inc.

The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]

  • Display Type: Digital
  • Accuracy: 0.0200
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement
Analyzer AMI Sodium A -- A-24.451.100
from SWAN Analytical USA, INC.

Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). Active alkalization reagent addition system for diisopropylamine with continuous pH monitoring. Simple two-point... [See More]

  • Display Type: Digital
  • pH Measurement Features: pH Reference Electrode Input
  • pH range: 0.0 to 2
  • Process Temp: 41 to 113
Handheld pH/mV Meter -- PHH-37
from OMEGA Engineering, Inc.

The PHH-37 is a portable pH/mV and temperature meter with an easy-to-read digital display. Its temperature compensation feature enables it to read solutions at various temperatures. Temperature compensation can be adjusted manually, or it may occur automatically when the temperature sensor is... [See More]

  • Display Type: Digital
  • Accuracy: 0.0300
  • pH range: 0.0 to 14
  • pH Measurement Features: Temperature Measurement