Self-test / Diagnostics pH Instruments
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- pH range: -2 to 16
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0100
- Measures ORP: Yes (optional feature)
from OMEGA Engineering, Inc.
The PHH-257-KIT is designed for field and laboratory measurement of pH. Supplied as a complete kit, the PHH-257-KIT is perfect for transporting to remote locations, keeping the equipment organized and ready for future measurements. Standard features include automatic buffer recognition and... [See More]
- pH range: 0.0 to 14
- pH Measurement Features: pH Reference Electrode Input; Temperature Measurement
- Accuracy: 0.0200
- Measures ORP: Yes
from O. I. Analytical
Choice of flow injection analysis (FIA) or segmented flow analysis (SFA). [See More]
- Form Factor: Lab / Benchtop
- User Controls: Digital Front Panel; Computer Interface
- Display Type: Digital
- Software Support: PC
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- pH range: 0.0 to 14
- Measures ORP: Yes
- Accuracy: 0.0100
- ORP Range: -1500 to 1500