Mud Pumps Liquid Handling Pumps

8 Results
High Pressure MUD Plunger Pump -- KF5M5B
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 46.700
  • Discharge Pressure: 750.0
  • Media Temperature: 140
Mud Pumps
from National Oilwell Varco

Mud Pumps. Our broad range of mud-pumping systems is specifically equipped to meet almost any customer need. We offer not only time-tested, high-pressure mud-pumping systems, but we are also on the forefront of innovation and cutting-edge design of mud pumps with constant improvements and new ideas... [See More]

  • Pump Type: Mud Pump; Piston Plunger Pump; Positive Displacement Pump
  • Media: Abrasive, High Viscosity
  • Industry Served: Oil & Gas
Great American Mud Pumps
from E.C. Tool & Supply Co.

E C Tool is now the owner of the Great American Mud Pump (formerly Amerman) line. We currently have more than $500,000 in parts inventory for these pumps [See More]

  • Pump Type: Mud Pump
High Pressure MUD Plunger Pump -- KT45M
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 19.600
  • Discharge Pressure: 750.0
  • HP: 9.60
Mud Pumps
from E.C. Tool & Supply Co.

E C Tool has more than 40 duplex pumps in inventory. We only sell pumps after we have completely rebuilt both the gear and fluid end, so you can be assured you are recieving a top quality product. We also offer NEW Great American duplex and triplex pumps to meet your mud pump needs. [See More]

  • Pump Type: Mud Pump
High Pressure MUD Plunger Pump -- MF7M5B
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 53.300
  • Discharge Pressure: 750.0
  • HP: 26.20
High Pressure MUD Plunger Pump -- MK9M5B
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 105.000
  • Discharge Pressure: 750.0
  • HP: 51.60
Triplex Plunger Pump -- KF50MA
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Mud Pump
  • Liquid Flow: 28.800
  • Discharge Pressure: 1300.0
  • Power Source: NoSourceIncluded