Condensate Pumps Liquid Handling Pumps
from Cleaver-Brooks
Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of isolation valves. Features:... [See More]
- Pump Type: Condensate Pump
- Pump Housing Material: Steel
- Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]
- Pump Type: Boiler Feed Pump; Cantelever Pump; Centrifugal Pump; Condensate Pump; Sump Pump; Wastewater Treatment Pump
- Liquid Flow: 110.000
- Discharge Pressure: 17.3
- Media Temperature: 180
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
- Liquid Flow: 8.806 to 1100.717
- Discharge Pressure: 174.0
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 65.700
- Discharge Pressure: 700.0
- Discharge Size: 1.500
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 0.750
- Discharge Pressure: 65.3 to 200.2
- Pump Housing Material: Cast Iron
from Panasonic HVAC
By connecting the drain hose to the reservoir and placing the pump drive unit within the evaporator or conduit, condensate water can be pumped to a height of 8 metres. Using the proven functionality of our other mini pumps, the Mini Aqua is also incredibly slim in size. Measuring only 28mm in height... [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Pump Type: Boiler Feed Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Condensate Pump
- Liquid Flow: 10.000 to 3000.000
- Discharge Pressure: 375.0
- Discharge Size: 1.000 to 8.000
from IBT Industrial Solutions
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Submersible Pump
from Hartell Pumps
Hartell ’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]
- Pump Type: Condensate Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 51.000 to 390.000
- Pump Housing Material: Aluminum
from ebm-papst Inc.
ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result, there is no need for an... [See More]
- Pump Type: Condensate Pump
- Media: low-viscosity media such as water, condensate or lyes
from Lowara
The TP1 is a condensate removal pump unit for condensing boilers and air conditioning systems. By using the innovative spherical motor design, the unit is highly efficient and silent running. [See More]
- Pump Type: Circulation Pump; Condensate Pump
- Liquid Flow: 1.981
- Discharge Pressure: 145.0
- Media Temperature: 140
from Armstrong International
4100 Series Condensate Return Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump
- Liquid Flow: 3.000 to 75.000
- Discharge Pressure: 20.0 to 50.0
- Discharge Size: 0.750 to 1.500
from Grundfos Pumps Corporation
The new Grundfos CONLIFT is a professional range of reliable, quiet compact condensate removal pumps. These products are used where condensate cannot drain naturally or when the condensate source is located below the local backwater level. [See More]
- Pump Type: Condensate Pump
- Industry Served: HVAC
from Cat Pumps - High Pressure Pumps & Systems
Triethylene glycol (TEG) dehydration is the most common method of removing water from natural gas. The TEG can be up to 240 F, which is very demanding on the components within the system. Cat Pumps ’ specially-modified pumps using a proprietary seal design are engineered to run in the most... [See More]
- Pump Type: Condensate Pump
- Liquid Flow: 10.000
- Discharge Pressure: 2200.0
- Media Temperature: 240
from KADANT
First introduced in 1934, the Liqui-Mover pump is a pressure-powered pump that performs the same liquid transport functions as centrifugal pumps. However, the Liqui-Mover pump is based on an entirely different operating concept and has fewer moving parts than conventional centrifugal pumps. The... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump
- Power Source: Steam; Inert Gas
- Media Temperature: 365
- Media: Liquids
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]
- Pump Type: Boiler Feed Pump; Cantelever Pump; Centrifugal Pump; Condensate Pump; Sump Pump; Wastewater Treatment Pump
- Liquid Flow: 1200.000
- Discharge Pressure: 78.0
- Media Temperature: 180
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
- Liquid Flow: 8.806 to 1100.717
- Discharge Pressure: 174.0
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 3.000
- Discharge Pressure: 1000.0
- Discharge Size: 0.375
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.000
- Discharge Pressure: 65.3 to 200.2
- Pump Housing Material: Cast Iron
from Panasonic HVAC
By connecting the drain hose to the reservoir and placing the pump drive unit within the evaporator or conduit, condensate water can be pumped to a height of 8 metres. Using the proven functionality of our other mini pumps, the Mini Aqua is also incredibly slim in size. Measuring only 28mm in height... [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Pump Type: Boiler Feed Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Condensate Pump
- Liquid Flow: 10.000 to 1200.000
- Discharge Pressure: 375.0
- Discharge Size: 1.000 to 6.000
from Hartell Pumps
Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep the air supply safe in the event of a building fire. Hartell's PlenumPlus Commercial Condensate Pump, Model... [See More]
- Pump Type: Condensate Pump
- HP: 0.10
- Liquid Flow: 6.500
- Power Source: AC; 115 VAC, 230 VAC
from Armstrong International
4200 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy-duty cast iron receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump
- Liquid Flow: 3.000 to 75.000
- Discharge Pressure: 20.0 to 50.0
- Discharge Size: 0.750 to 1.500
from Pentair Engineered Solutions
Key Features. More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing today. Horizontal Split Case Pumps are the Traditional Solution for Handling the Flow of Liquids. 411 Models are... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
- Liquid Flow: 15000.000
- Discharge Pressure: 216.8
- Media Temperature: 275
from KSB AG
Design. Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications. Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of bearing. Ball bearings. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 8.806 to 2421.577
- Discharge Pressure: 232.1
- Media Temperature: 284
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 2.900
- Discharge Pressure: 2500.0
- Discharge Size: 0.500
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.500
- Discharge Pressure: 65.3 to 200.2
- Pump Housing Material: Cast Iron
from Panasonic HVAC
Mini Condensate Pump for 230v models for 2 ton and higher. Sauermann Condensate Pump [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Hartell Pumps
PLENUM RATED*. *Hartell ’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat and Visible Smoke Release for Discrete Products and Their Accessories Installed in Air-Handling Spaces. [See More]
- Pump Type: Condensate Pump
- HP: 0.10
- Liquid Flow: 5.850
- Power Source: AC; 115 VAC, 230 VAC
from Armstrong International
4300 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" stainless steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump
- Liquid Flow: 3.000 to 75.000
- Discharge Pressure: 20.0 to 50.0
- Discharge Size: 0.750 to 1.500
from Pentair Engineered Solutions
Key Features. Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly Coupled to the Pump. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
- Liquid Flow: 1800.000
- Discharge Pressure: 260.1
- Media Temperature: 275
from KSB AG
Design. Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 3082.007
- Discharge Pressure: 232.1
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 7.800
- Discharge Pressure: 1000.0
- Discharge Size: 0.750
from Spirax-Sarco
The Spirax Sarco MFP14-PPU vented automatic pump packaged units are plug-in systems specifically designed to collect and pump hot condensate; commonly returned for use as boiler feedwater. The MFP14-PPU is available with either single, duplex or triplex pumps, mounted on a single base plate, that... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.000 to 2.000
- Discharge Pressure: 232.1
- Pump Housing Material: Cast Iron
from Panasonic HVAC
Mini Condensate Pump for 115v models. Sauermann Condensate Pump [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Hartell Pumps
For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell ’s PlenumPlus ™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of. UL... [See More]
- Pump Type: Condensate Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.917
- Industry Served: Plumbing and Refrigeration Industries, Commerical, HVAC
from Armstrong International
These small, economical condensate units are for pumping water at temperatures up to 200 °F (93 °C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in... [See More]
- Pump Type: Condensate Pump
- Liquid Flow: 12.000
- Discharge Pressure: 20.0
- Discharge Size: 0.750
from Pentair Engineered Solutions
Key Features. Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more. 416 hardened stainless steel shaft for minimum deflections and corrosion resistance. Bronze-fitted construction. Right or left hand rotation. Regreaseable ball bearings. [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 150.000
- Discharge Pressure: 303.5
- Media Temperature: 275
from KSB AG
Design. Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation of Etaline Z without a higher-level controller. Applications. Hot water... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 2108.973
- Discharge Pressure: 232.1
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 7.800
- Discharge Pressure: 1000.0
- Discharge Size: 0.750
from Spirax-Sarco
The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels under vacuum or... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 2.000
- Discharge Pressure: 232.1
- Pump Housing Material: Cast Iron
from Panasonic HVAC
Mini Condensate Pump for 230v models up to 2 tons. Sauermann Condensate Pump [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Hartell Pumps
The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch. Cast Aluminum Reservoir. Integral Junction Box. 6' Cord and Plug. Stainless Steel Shaft. Thermally Protected... [See More]
- Pump Type: Condensate Pump
- HP: 0.10
- Liquid Flow: 6.000 to 6.500
- Power Source: AC; 115 VAC, 230 VAC
from Armstrong International
The patented Armstrong PT-104 Mini Pump Trap is the smallest non-electric solution that can move condensate or other liquids from lower to higher points and from lower to higher pressures. Condensate can be returned at temperatures well above the 200 ˚F (93 ˚C) limit of conventional... [See More]
- Pump Type: Condensate Pump
- Discharge Size: 1.000
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic; Steam
from Pentair Engineered Solutions
Key Features. Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows. Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps, chlorine injection, high... [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 50.000
- Discharge Pressure: 398.8
- Media Temperature: 275
from KSB AG
Design. Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 8.806 to 4821.139
- Discharge Pressure: 232.1
- Media Temperature: 284
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 13.400
- Discharge Pressure: 2500.0
- Discharge Size: 0.750
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.000
- Discharge Pressure: 200.2
- Pump Housing Material: Cast Iron
from Panasonic HVAC
By connecting the drain hose to the reservoir and placing the pump drive unit within the evaporator or conduit, condensate water can be pumped to a height of 8 metres. Using the proven functionality of our other mini pumps, the Mini Aqua is also incredibly slim in size. Measuring only 28mm in height... [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Hartell Pumps
Hartell ’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]
- Pump Type: Condensate Pump
- HP: 0.10
- Liquid Flow: 51.000 to 185.000
- Power Source: AC; 115 VAC, 230 VAC
from Armstrong International
The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200 ˚F (93 ˚C) limit of... [See More]
- Pump Type: Condensate Pump
- Discharge Size: 2.250
- Discharge Pressure: 125.0
- Power Source: Air or Pneumatic; Steam
from Pentair Engineered Solutions
Key Features. End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM. Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost. Efficient Under Low Flow/High Pressure Conditions. Delivers a Stream of Liquid Free from Pressure Pulsations. [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 50.000
- Discharge Pressure: 303.5
- Media Temperature: 212
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
- Liquid Flow: 4.403 to 3152.453
- Discharge Pressure: 232.1
- Media Temperature: 284
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 36.500
- Discharge Pressure: 1200.0
- Discharge Size: 1.250
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.575
- Discharge Pressure: 200.2
- Pump Housing Material: Cast Iron
from Panasonic HVAC
By connecting the drain hose to the reservoir and placing the pump drive unit within the evaporator or conduit, condensate water can be pumped to a height of 8 metres. Using the proven functionality of our other mini pumps, the Mini Aqua is also incredibly slim in size. Measuring only 28mm in height... [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Hartell Pumps
The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits: Maximum lift 45 feet,... [See More]
- Pump Type: Condensate Pump
- HP: 0.50
- Liquid Flow: 1800.000 to 4200.000
- Power Source: AC; 115 VAC, 230 VAC
from Armstrong International
From institutional low-pressure steam heating to industrial process critical heat transfer, Armstrong ’s engineered condensate pump trap packages provide the most efficient and cost-effective solution to your condensate recovery requirements. ASME pumps and receivers. Check valves... [See More]
- Pump Type: Condensate Pump
- Discharge Size: 2.000 to 3.000
- Discharge Pressure: 125.0
- Power Source: Air or Pneumatic; Steam
from Pentair Engineered Solutions
Key Features. One and Two Stage Condensate Pumps. Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers. Expandable from a Simplex to Duplex System by Adding Second Pump. APCO Pumps Operate Alternately to Extend the Life of the Pumps. [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 150.000
- Discharge Pressure: 117.1
- Media Temperature: 190
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
- Liquid Flow: 4.403 to 2650.526
- Discharge Pressure: 232.1
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 1.000
- Discharge Pressure: 1000.0
- Discharge Size: 0.375
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.575
- Discharge Pressure: 200.2
- Pump Housing Material: Cast Iron
from Panasonic HVAC
By connecting the drain hose to the reservoir and placing the pump drive unit within the evaporator or conduit, condensate water can be pumped to a height of 8 metres. Using the proven functionality of our other mini pumps, the Mini Aqua is also incredibly slim in size. Measuring only 28mm in height... [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Hartell Pumps
Hartell ’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated for 2,000 EDR; 480,000 BTU. Vapor sealed, 4 gallon cast aluminum reservoir. Steam rated... [See More]
- Pump Type: Condensate Pump
- HP: 0.50
- Liquid Flow: 1800.000 to 4200.000
- Power Source: AC; 115 VAC, 230 VAC
from Armstrong International
The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200 ˚F (93... [See More]
- Pump Type: Condensate Pump
- Discharge Size: 0.500 to 3.000
- Discharge Pressure: 125.0
- Power Source: Air or Pneumatic; Steam
from Pentair Engineered Solutions
Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 180.000
- Discharge Pressure: 73.7
- Discharge Size: 0.750 to 3.000
from KSB AG
Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 5.627
- Discharge Pressure: 5801.5
- Media Temperature: 392
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 20.000
- Discharge Pressure: 1000.0
- Discharge Size: 1.000
from Panasonic HVAC
By connecting the drain hose to the reservoir and placing the pump drive unit within the evaporator or conduit, condensate water can be pumped to a height of 8 metres. Using the proven functionality of our other mini pumps, the Mini Aqua is also incredibly slim in size. Measuring only 28mm in height... [See More]
- Pump Type: Condensate Pump
- Media: Liquids
- Industry Served: HVAC
from Armstrong International
The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200 ˚F (93... [See More]
- Pump Type: Condensate Pump
- Discharge Size: 0.500 to 1.000
- Discharge Pressure: 125.0
- Power Source: Air or Pneumatic; Steam
from Pentair Engineered Solutions
Key Features. Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations. Quality Features Include: Carbon Steel Receiver. 3-way Valves. Pumps Completely Assembled. Duplex, Dual and Triplex Units Do Not Require More Floor Space Than a Simplex Unit. [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 100.000
- Discharge Pressure: 249.3
- Media Temperature: 210
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump; Wastewater Treatment Pump
- Liquid Flow: 10.039 to 220.143
- Discharge Pressure: 232.1
- Media Temperature: 284
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
- Liquid Flow: 96.000
- Discharge Pressure: 500.0 to 1500.0
- Discharge Size: 2.000
from Armstrong International
Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to moving large... [See More]
- Pump Type: Condensate Pump
- Discharge Size: 2.000 to 4.000
- Discharge Pressure: 150.0
- Power Source: Air or Pneumatic; Steam
from Pentair Engineered Solutions
Key Features. Horizontal Flexible Coupled. Low NPSH Requirements. Compact Design for Easy Installation and Maintenance. Quiet, Smooth-Running Design for Longer Life. Applications Include: Boiler Feed Service. Condensate Service. Low NPSHR [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 310.000
- Discharge Pressure: 342.5
- Media Temperature: 300
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system. Applications. Spray irrigation, irrigation,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump; Wastewater Treatment Pump
- Liquid Flow: 6.604 to 2650.526
- Discharge Pressure: 232.1 to 884.7
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
- Liquid Flow: 45.000
- Discharge Pressure: 500.0 to 3000.0
- Discharge Size: 1.500
from Armstrong International
Armstrong Stainless Steel Condensate Return Units offer the best materials available for long life. Tanks have a 20-year warranty against failure due to corrosion and are made from 304 SS with internal ribbing where needed for excellent strength. Available in six standard sizes; 12, 25, 45, 70, and... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Pump Type: Boiler Feed Pump; Booster Pump; Condensate Pump; Fire Service Pump
- Liquid Flow: 800.000
- Discharge Pressure: 416.2
- Media Temperature: 250
from KSB AG
Design. Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Media Temperature: 392
- Discharge Pressure: 2900.8
- HP: 6.70
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
- Liquid Flow: 26.000
- Discharge Pressure: 500.0 to 5000.0
- Discharge Size: 1.250
from Pentair Engineered Solutions
Key Features. Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump. Model 412C is Vertical Chair-Mounted. Design Recommended Where Floor Space is Limited and Flooding Possible. Vertical Split Case Pumps Require Half the Floor Space of a Horizontal Split Case Pump. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Radial Flow Pump; Split Case Pump; Turbine Pump
- Liquid Flow: 15000.000
- Discharge Pressure: 216.8
- Media Temperature: 275
from KSB AG
Design. Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Media Temperature: 392
- Discharge Pressure: 6091.6
- HP: 20.10
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 35.000
- Discharge Pressure: 300.0
- Discharge Size: 1.250
from Pentair Engineered Solutions
Key Features. Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump. Design Recommended where Floor Space is Limited and Flooding Possible. Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area. Mechanical Seals on the 422 and 423 Models. Bronze-Fitted... [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 1800.000
- Discharge Pressure: 260.1
- Media Temperature: 275
from KSB AG
Design. Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications. Handling of feed water in power stations, boiler feed water and condensate in industrial facilities. Overview of technical data. Type of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 35.223 to 1206.385
- Discharge Pressure: 2030.5
- Media Temperature: 320
from Wanner Engineering, Inc.
Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 3.100
- Discharge Pressure: 1000.0
- Discharge Size: 0.500
from Pentair Engineered Solutions
Key Features. Model 423 is Vertically Mounted with an Elevated Driver Coupled Directly to Pump through a Flexible Coupling. Design Recommended where Floor Space is Limited and Flooding Chances are Marginal. Elevated Motor Protects Against Potential Flooding if the Pump Station is in a Low Area. [See More]
- Pump Type: Boiler Feed Pump; Centrifugal Pump; Condensate Pump; Radial Flow Pump; Turbine Pump
- Liquid Flow: 1800.000
- Discharge Pressure: 260.1
- Media Temperature: 275
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
- Liquid Flow: 8.806 to 1144.745
- Discharge Pressure: 174.0
- Media Temperature: 230
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 3.100
- Discharge Pressure: 350.0 to 1200.0
- Discharge Size: 0.375
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
- Liquid Flow: 8.806 to 1144.745
- Discharge Pressure: 174.0
- Media Temperature: 230
from Wanner Engineering, Inc.
Exclusive Seal-less Diaphragm Design. Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing. Low NPSH requirements allow for operation with a vacuum condition on the suction - positive inlet pressure is not... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Liquid Flow: 157.000
- Discharge Pressure: 3500.0
- Discharge Size: 3.000
from KSB AG
Design. Long-coupled, single-stage volute casing pump in back pull-out design. Applications. Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data. Type of bearing. Ball bearings. Casing partition. Radially split. Drive... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump; Submersible Pump; Sump Pump
- Media Temperature: 221
- Discharge Pressure: 145.0
- HP: 1.61
from KSB AG
Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 475.510
- Discharge Pressure: 145.0
- Media Temperature: 14 to 230
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications. Hot water heating systems, heat recovery... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 528.344
- Discharge Pressure: 145.0
- Media Temperature: 266
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 15.850
- Discharge Pressure: 145.0
- Media Temperature: 230
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 123.280
- Discharge Pressure: 145.0
- Media Temperature: 230
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with EC motor technology and continuously variable differential pressure control. Applications. Hot water heating systems and heat recovery systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 11.007
- Discharge Pressure: 145.0
- Media Temperature: 230