Aluminum Liquid Handling Pumps

142 Results
CALMA Aluminum Pumps -- WK900
from jbj Techniques Limited

Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3625.9
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Media Temperature: 194 to 221
Pumps For Operating 1 to 6 Hydraulic Cylinders Synchronously
from Bansbach Easylift®

Pumps for operating easymotion ® cylinders synchronously. Product Features: Pumps for operating 1-6 cylinders. Max. weight: 900kg per system (model 4). Made of anodized aluminum. Operation by crank or electric motor. Mounting in any position is possible [See More]

  • Pump Housing Material: Aluminum
  • Power Source: Manual (optional feature); DC
  • Pump Type: Hydraulic Fluid Pump
  • Industry Served: Medical
02F1-GL Self Priming Pump
from Gorman-Rupp Pumps

02F1-GL Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 2.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
  • Power Source: PTO
Positive Displacement Pumps -- 1254044
from RS Components, Ltd.

Verderflex AU M310125 02 [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Liquid Flow: 0.476
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Media Temperature: 68
Air-Driven Refrigerant Pump
from Haskel International LLC

Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the flexibility to pump... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Liquid Flow: 11.221 to 11.969
  • Pump Type: Positive Displacement Pump; Refrigerant Pump
  • Discharge Size: 0.375 to 0.500
ELIKA® Helical Gear Pumps -- ELI2 Series
from jbj Techniques Limited

ELIKA ®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA ® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA ® gear pump reduces the noise level by an... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 4496.2
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 13.886
02F1-GR Self Priming Pump
from Gorman-Rupp Pumps

02F1-GR Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 2.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
  • Power Source: PTO
Positive Displacement Pumps -- 1254046
from RS Components, Ltd.

Verderflex AU M310240 12 [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 29.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.898
ELIKA® Helical Gear Pumps -- ELI3A Series
from jbj Techniques Limited

ELIKA ®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA ® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA ® gear pump... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 4496.2
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 34.478
03E1-B Self Priming Pump
from Gorman-Rupp Pumps

03E1-B Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Centrifugal Pump; Self-Priming Pump
  • Power Source: NoSourceIncluded; Basic
Positive Displacement Pumps -- 1260254
from RS Components, Ltd.

SMC PA5120-F04 [See More]

  • Pump Housing Material: Aluminum; Stainless Steel; Aluminium, Stainless Steel
  • Liquid Flow: 11.888
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Media Temperature: 140
Screw Pumps -- MPV2 Series Flow Meter
from jbj Techniques Limited

For hydraulic or lubricating oils. Maximum pressure 40 bar or 200 bar (depending by flow meter dimension). [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 580.2 to 2900.8
  • Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
  • Liquid Flow: 1848.000
03H1-B Self Priming Pump
from Gorman-Rupp Pumps

03H1-B Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Centrifugal Pump; Self-Priming Pump
  • Power Source: NoSourceIncluded; Basic
Positive Displacement Pumps -- 7026898
from RS Components, Ltd.

RS PRO D260S-V [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 11.0
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.100
Short Multiple Pumps -- ALPC/GHPC Series
from jbj Techniques Limited

External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of Marzocchi gear... [See More]

  • Pump Housing Material: Aluminum; Cast Iron
  • Power Source: NoSourceIncluded
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Industry Served: Automotive, Defense, Maritime, Medical
03H1-GL Self Priming Pump
from Gorman-Rupp Pumps

03H1-GL Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
  • Power Source: PTO
Water Pumps -- 1253555
from RS Components, Ltd.

MicroPump Brushless + EQi-M Driver [See More]

  • Pump Housing Material: Aluminum; Anodised aluminium
  • Power Source: 6 v
  • Discharge Pressure: 21.8
  • Media: Water Pump
W Series Aluminum Pumps -- W100
from jbj Techniques Limited

Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]

  • Pump Housing Material: Aluminum
  • Power Source: NoSourceIncluded
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Industry Served: Harsh Weather Conditions
03H1-GR Self Priming Pump
from Gorman-Rupp Pumps

03H1-GR Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
  • Power Source: PTO
Water Pumps -- 1253556
from RS Components, Ltd.

RS PRO M510S-SW-V-EQI Water Pump [See More]

  • Pump Housing Material: Aluminum; Anodised aluminium
  • HP: 0.03
  • Discharge Pressure: 21.8
  • Media: Water Pump
03H1-GX390 Self Priming Pump
from Gorman-Rupp Pumps

03H1-GX390 Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Centrifugal Pump; Self-Priming Pump
  • Power Source: Gasoline or Diesel Engine; Gasoline Engine
Water Pumps -- 1253557
from RS Components, Ltd.

RS PRO M510S-180-V-EQI Water Pump [See More]

  • Pump Housing Material: Aluminum; Anodised aluminium
  • Media Temperature: 212
  • Discharge Pressure: 21.8
  • HP: 0.03
03J1-B Self Priming Pump
from Gorman-Rupp Pumps

03J1-B Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Pump Type: Centrifugal Pump; Self-Priming Pump
  • Power Source: NoSourceIncluded; Basic
Water Pumps -- 1253560
from RS Components, Ltd.

RS PRO MGD1000S-PK-V-EQI Water Pump [See More]

  • Pump Housing Material: Aluminum; Anodised aluminium
  • Liquid Flow: 0.132
  • Discharge Pressure: 116.0
  • Power Source: 6 → 24 v
04E1-GA Self Priming Pump
from Gorman-Rupp Pumps

04E1-GA Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 4.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
  • Power Source: PTO
Water Pumps -- 1253561
from RS Components, Ltd.

RS PRO MGD1000F-PK-V-EQI Water Pump [See More]

  • Pump Housing Material: Aluminum; Anodised aluminium
  • Liquid Flow: 0.225
  • Discharge Pressure: 58.0
  • Power Source: 6 → 24 v
04E1-GHH Self Priming Pump
from Gorman-Rupp Pumps

04E1-GHH Self Priming Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 4.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
  • Power Source: PTO
Water Pumps -- 1253562
from RS Components, Ltd.

RS PRO MGD1000P-PK-V-EQI Water Pump [See More]

  • Pump Housing Material: Aluminum; Anodised aluminium
  • Liquid Flow: 0.106
  • Discharge Pressure: 145.0
  • Power Source: 6 → 24 v
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: ? to 13.200
  • Pump Type: Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature)
  • Discharge Size: 0.500
Hydraulic Piston Diaphragm Dosing Pumps -- DMH
from Grundfos Pumps Corporation

The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been especially designed for high-pressure applications from 50 up to 200 bar. The range is highly versatile:... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 725.2 to 2900.8
  • Pump Type: Dosing Pump; Injection Pump
  • Liquid Flow: 0.001 to 6.604
Reciprocating Pumps
from Myers by Pentair

Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to many applications including car... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze; Cast Iron; Stainless Steel (optional feature); Ductile Iron, Carbon Steels
  • Discharge Pressure: 6500.0
  • Pump Type: Positive Displacement Pump; Reciprocating Pump; Water Jetting Pump
  • Liquid Flow: 650.000
Diaphragm Pump -- DVP (Basic pump)
from Carlisle

Name: DVP (Basic pump). Part Number: DVP-AN-USA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPTf). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
  • Liquid Flow: 1.900
Diaphragm Metering Pump -- PHP-800
from OMEGA Engineering, Inc.

The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and larger HVAC cooling... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 80.0 to 175.0
  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 0.082 to 0.700
Apex Hose pump -- APEX10
from Watson-Marlow Fluid Technology Group

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 116.0
  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.012 to 1.717
BETEX AHP Series Aluminum Hydraulic Hand Pumps -- TB-HP7265500
from Quality Bearings & Components

Aluminum. HYDRAULIC HAND PUMPS. BETEX AHP SERIES. Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking mechanism are perfect for industrial applications and daily operations. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 10152.6
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
1/6 HP Submersible Multipurpose Pump -- 8307407
from Princess Auto Limited

1/6 HP Submersible Multipurpose Pump [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 20.000
  • Pump Type: Submersible Pump; Utility Pump
  • Discharge Size: 1.000
Air & Gas Booster -- E*B-4:1
from Interface Devices, Inc.

All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 300.0
  • Pump Type: Booster Pump; Piston Plunger Pump; Positive Displacement Pump
  • Liquid Flow: 36.505
400 Series -- Model 401U/D1
from Watson Marlow Pumps Group

Ultra-compact with single control for direction, speed, start/stop. Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps. [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 0.032
  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Power Source: AC; 115 VAC
Air Diaphragm Pump Aluminum -- EB2M
from BakerCorp

Ideal Usage. Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit. Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE. Suction Size: 1"... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 20.0 to 100.0
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.000 to 135.000
High Pressure Diaphragm Pumps -- N50 2" Full Flow
from Versa-Matic Pump Co.

Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow design is an additional air... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 238.0
  • Pump Type: Double Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.000 to 90.000
PTO Hydraulic Pump (Aluminum Housing)
from Prince Manufacturing Corp.

Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2250.0
  • Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 5.500 to 23.400
Exmire Syringe and Piston Pumps -- SPX Series
from Iwaki America and Walchem, IWAKI America Inc

Compact size with chemically compatible materialsIdeal for analytical and lab equipment, aspiration and dispense applicationsSyringe-Type Stepping Pump SPV Series: 100 μl / 250 μl / 500 μl / 1000µlHigh Accuracy: ± 0.3%Repeatability: 0.03%High Resolution: 6000 steps/strokeSyringe-Type... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 72.5
  • Pump Type: Syringe Pump
  • Liquid Flow: 0.002 to 0.016
Diaphragm Gas Pump -- N 0100
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel; Aluminium, Stainless steel
  • Discharge Pressure: 21.8
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 26.400
Macnaught M3 1 Inch Air Operated Double Diaphragm Pump -- DP10-001
from Macnaught USA, Inc.

Macnaught ’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other (AOD Pump) air operated... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 24.000
  • Pump Type: Diaphragm Pump
  • Power Source: Air or Pneumatic
High Temperature and Run Dry Pump -- 1057.3400
from Cat Pumps - High Pressure Pumps & Systems

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps ’... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze; Nickel
  • Liquid Flow: 10.000
  • Discharge Pressure: 2200.0
  • Media Temperature: 200
Vector Peristaltic Pump -- Model 2002
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 30.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 0.300
Commercial Grade Condensate Pump -- A2 Pump
from Hartell Pumps

Hartell ’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 51.000 to 390.000
  • Pump Type: Condensate Pump
  • Power Source: AC; 115 VAC, 230 VAC
Double Diaphragm Pump -- BX 150
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 150 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Liquid Flow: 58.080
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Size: 1.250
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 125.0
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 230.000
Air Operated Diaphragm Pump -- Model B100
from Clark Solutions

Model B100 Air Operated Diaphragm Pump. Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 39.600
23590 Hydraulic Oil Transfer Pump -- 23590-2110
from Xylem Applied Water Systems

Flow rate: Nominal 26 Litres/min (5.8 gallons/min). Self-priming from dry up to 1.8m (6ft). Pressure up to 1.5 bar. Model No.: 23590 Series. Suitable for hydraulic oil, etc up to 150 cSt. Full range of installation accessories. Applications: General transfer duties; Pumping of hydraulic systems on... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 21.8
  • Pump Type: Self-Priming Pump; Utility Pump
  • Liquid Flow: 6.864
Geyser® Classic Submersible Pump -- 2300
from Simer Pumps

Oil cooled motor, thermal overload protection, 8' cord w/ grounded plug [See More]

  • Pump Housing Material: Aluminum; Epoxy Coated
  • Liquid Flow: 21.000
  • Pump Type: Centrifugal Pump; Submersible Pump; Utility Pump
  • HP: 0.17
Duplex Plunger Pump, Splined Shaft -- AT0033
from General Pump

AT SERIES AT0033 – 1-3/8"; SPLINED  SHAFT. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original InterPump unitized Stainless Steel K01 inlet and outlet... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze (optional feature)
  • Discharge Pressure: 435.0
  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 7.930
Adjustable RPM Pump -- TPU RP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical. Compact design for small footprint. Adjustable occlusion wall. 4 rollers standard, 10 optional to minimize... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 12.3 to 12.6
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Discharge Size: 0.250 to 0.500
Centrifugal Transportation Circulator Pump -- ILX
from MP Pumps, Inc.

The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor. [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 12.000
  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 1.000
KRAL Screw Pump - CL Series
from KRAL AG

A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC, DS, DL. The CL is available, with either a small or a large mounting flange. The flow rate of the CL is 990 l/min. Depending upon the application,... [See More]

  • Pump Housing Material: Aluminum; G-AlSi10Mg
  • Discharge Pressure: 1450.4
  • Pump Type: Positive Displacement Pump; Screw Pump
  • Liquid Flow: 261.360
OptiFlo Double Diaphragm Pump -- OF 15
from Johnson Pump, An SPX Brand

With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]

  • Pump Housing Material: Aluminum; Plastic; PP
  • Discharge Pressure: 101.5
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 5.280
Submersible Dewatering Pumps -- DW
from Grundfos Pumps Corporation

The Grundfos DW pumps are robust, portable submersible pumps with a vertical discharge port. [See More]

  • Pump Housing Material: Aluminum
  • Industry Served: Construction
  • Pump Type: Dewatering Pump; Submersible Pump
  • Media: Water Pump; Ground Water
Diaphragm Pump -- DVP (pail & cover pump)
from Carlisle

Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
  • Liquid Flow: 1.900
Hygienic Pump With 825 Pumphead -- 825
from Watson-Marlow Fluid Technology Group

Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 29.0 to 50.8
  • Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.713 to 9.070
BETEX AHP-UHP Series Aluminum - High Pressure Hydraulic Hand Pumps -- TB-HP7265800
from Quality Bearings & Components

Aluminum - High Pressure. HYDRAULIC HAND PUMPS. BETEX AHP-UHP SERIES. Specs: AHP704: High working pressure up to 1000 / 1500 bar. UHP2800: Lightweight model for ultra –high working pressure of 2800 bar for special applications. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 14503.8
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
12.7 GPM Hydraulic Gear Pump -- 8375404
from Princess Auto Limited

12.7 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3850.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 12.700
825 CIP/SIP Hygienic Pump -- Model 825
from Watson Marlow Pumps Group

25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 50.0
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 9.583
Utility Pumps
from BakerCorp

Ideal Usage. Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit. Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE. Suction Size: 2" – 3", NPT. Discharge Size: 2"... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 225.000 to 425.000
  • Pump Type: Centrifugal Pump; Utility Pump; Wastewater Treatment Pump
  • Discharge Size: 2.000 to 3.000
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 43.000
  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
  • Discharge Size: 1.500
PTO Hydraulic Pump (Aluminum Housing) Rear Ported
from Prince Manufacturing Corp.

Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2250.0
  • Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 21.000 to 40.700
Motor-driven Metering Pump -- LKN32
from Iwaki America and Walchem, IWAKI America Inc

In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK Series is ideal... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 150.0
  • Pump Type: Metering Pump; Positive Displacement Pump
  • Liquid Flow: 0.158
Diaphragm Gas Pump -- N 024
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel; Stainless steel, Aluminium
  • Discharge Pressure: 21.8
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 4.752
Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump -- DP34-001
from Macnaught USA, Inc.

Macnaught ’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in... [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Liquid Flow: 16.000
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Power Source: Air or Pneumatic
Vector Peristaltic Pump -- Model 2003
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 30.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 0.940
Condensate Pump -- AL2 Pump
from Hartell Pumps

The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch. Cast Aluminum Reservoir. Integral Junction Box. 6' Cord and Plug. Stainless Steel Shaft. Thermally Protected... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 6.000 to 6.500
  • Pump Type: Condensate Pump
  • HP: 0.10
Double Diaphragm Pump -- BX 50
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 50 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Liquid Flow: 13.200
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Size: 0.500
Air Operated Diaphragm Pump -- Model B150
from Clark Solutions

Model B150 Air Operated Diaphragm Pump. Flow Rates to 220 LPM (58.1 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B150 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 58.080
35L Diesel Refueling Pump -- 23870-2200
from Xylem Applied Water Systems

Flow rate: 35 Litres/min (9.5 USgallons/min). Self-priming from dry up to 2.4m (7.8ft). Model No.: 35 l/m 23870 Series. High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 43.8
  • Pump Type: Refueling Pump; Self-Priming Pump
  • Liquid Flow: 9.000
Pressure Cleaning Pump -- AT0088B
from General Pump

AT0088B. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original InterPump unitized Stainless Steel K01 inlet and outlet valves. Ideal for drain cleaning and jetting... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 870.0
  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 22.480
Adjustable RPM Pump -- TPV DP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 11.2
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Discharge Size: 0.250 to 0.500
Centrifugal Transportation Circulator Pump -- MDX
from MP Pumps, Inc.

The MDX is a magnetically-driven sealless circulator that produces flows to 25 GPM and pressures to 20' TDH, 12 or 24V DC with an optional brushless DC motor. [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 25.000
  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 1.000
TopAir Double Diaphragm Pump -- TA-5
from Johnson Pump, An SPX Brand

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]

  • Pump Housing Material: Aluminum; Cast Iron; Plastic; Stainless Steel; PP, PTFE, PVDF, PVC
  • Discharge Pressure: 101.5
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 2.640
Diaphragm Pump -- DVP (pail mounted pump)
from Carlisle

Name: DVP (pail mounted pump). Part Number: DVPS-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT (f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail Size:... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
  • Liquid Flow: 1.900
Precision Intrument Quality Multi-Channel Pump -- 400/VM-F
from Watson-Marlow Fluid Technology Group

Extremely precise flow control in a flexible design. Flow rates up to 34 ml/min. Wide range of gear motors available. Accepts standard two-bridge colour-coded manifold tubing in 19 sizes. The 400F/VM-F are our highest precision, instrument-quality peristaltic pumps for low flow rates. The pumps are... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 0.009
  • Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Discharge Size: 0.005 to 0.110
BETEX AP Series Air/Hydraulic Foot Pumps -- TB-FP7200061
from Quality Bearings & Components

Air/Hydraulic. HYDRAULIC FOOT PUMPS. BETEX AP SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 10152.6
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
16.9 GPM Hydraulic Gear Pump -- 8375412
from Princess Auto Limited

16.9 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3570.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 16.900
Apex Hose pump -- APEX10
from Watson Marlow Pumps Group

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 0.7-317 US gallons per hour (2.8-1200 l/hr) flow across a broad range of... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 1.700
  • Discharge Pressure: 116.0
  • Discharge Size: 0.500
SP20B Series SAE “A” Flange Pump
from Prince Manufacturing Corp.

Function. The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2500.0 to 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 0.780 to 29.520
Diaphragm Gas Pump -- N 036
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel; Aluminium, Stainless steel
  • Discharge Pressure: 21.8
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 7.920
Vector Peristaltic Pump -- Model 2004
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 45.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 2.520
High Temperature Condensate Pump -- A2-SA
from Hartell Pumps

Hartell ’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 51.000 to 185.000
  • Pump Type: Condensate Pump
  • HP: 0.10
Double Diaphragm Pump -- BX 80
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 80 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Liquid Flow: 23.760
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Size: 1.000
Air Operated Diaphragm Pump -- Model B251
from Clark Solutions

Model B251 Air Operated Diaphragm Pump. Flow Rates to 340 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B251 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 89.760
Sixplex Plunger Pump, Splined Shaft -- AT0111
from General Pump

AT0111. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original InterPump unitized Stainless Steel K01 inlet and outlet valves. Ideal for drain cleaning and jetting... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 725.0
  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Liquid Flow: 29.100
Adjustable RPM Pump -- TPV RP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 11.2
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Discharge Size: 0.250 to 0.500
Centrifugal Transportation Circulator Pump -- SBX
from MP Pumps, Inc.

The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor. [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 18.000
  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 1.125
Diaphragm Pump -- DVP (pail, cover, agitator, pump)
from Carlisle

Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
  • Liquid Flow: 1.900
Precision Intrument Quality Single-Channel Pump -- 400F/R1
from Watson-Marlow Fluid Technology Group

Extremely precise flow control in a flexible design. Flow rates up to 1000ml/min. Wide range of gear motors available. Accepts continuous tube in seven standard sizes. With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 0.000 to 0.280
  • Pump Type: Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Discharge Size: 0.031 to 0.252
BETEX FHB Series Spring Loaded Foot Pedal Hydraulic Foot Pumps -- TB-FP7200058
from Quality Bearings & Components

Spring Loaded Foot Pedal. HYDRAULIC FOOT PUMPS. BETEX FHB SERIES. Specs: Max. Working Pressure: 10,000 psi / 700 bar. Large 3/4" pressure port for maximum flow. Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable. Foot-operated pump and release... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 10152.6
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
16.9 GPM Hydraulic Gear Pump -- 8375420
from Princess Auto Limited

16.9 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3140.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 16.900
Precision Intrument Quality Two-Channel Pump -- Model 400F/L2
from Watson Marlow Pumps Group

Extremely precise in flow control in a flexible design. Flow rates up to 600ml/min. Wide range of gear motors available. Accepts tubing elements in six standard sizes. With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 0.159
  • Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; 12 VDC, 24 VDC
SP20P Series Priority Flow Divider Pump
from Prince Manufacturing Corp.

Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 1.500 to 5.000
Diaphragm Gas Pump -- N 036.0
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel; Stainless steel, Aluminium
  • Discharge Pressure: 21.8
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 15.840
Vector Peristaltic Pump -- Model 2005
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 50.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 5.900
Double Diaphragm Pump -- BX 81
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 26.400
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Size: 1.000
Air Operated Diaphragm Pump -- Model B50
from Clark Solutions

Model B50 Air Operated Diaphragm Pump. Flow Rates to 50 LPM (13.2 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B50 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 13.200
Triplex Plunger Pump -- VK12
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 21750.0
  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
  • Liquid Flow: 5.400
Peristaltic Adjustable Speed Tubing Pump -- TPU AD
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Size: 0.312
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; Brushless DC
Hydraulic Submersible Centrifugal Pump -- HYDRASUB 20
from MP Pumps, Inc.

HYDRASUB 20 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion resistance. This pump features a stainless steel impeller, ball bearing, and a gerotor type... [See More]

  • Pump Housing Material: Aluminum
  • Liquid Flow: 300.000
  • Pump Type: Centrifugal Pump; Self-Priming Pump
  • Discharge Size: 2.000
Diaphragm Pump -- DVP (Wall-mounted)
from Carlisle

Name: DVP (Wall-mounted). Part Number: DVPE-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Double Diaphragm Pump; Drum Pump; Positive Displacement Pump
  • Liquid Flow: 1.900
BETEX HP Series Aluminum - Heavy Duty Hydraulic Hand Pumps -- TB-HP7200056
from Quality Bearings & Components

Aluminum - Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX HP SERIES. Specs: Max. working pressure: 10,000 psi / 700 bar. Large 3/8" pressure port for maximum flow. Low Handle effort for easy operation. Two speed models. Features: Our hand pumps are always characterized by their rugged construction and... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 10152.6
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
19.7 GPM Hydraulic Gear Pump -- 8375446
from Princess Auto Limited

19.7 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2850.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 19.700
SP25A Series SAE “B” Flange Pump
from Prince Manufacturing Corp.

Function. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2500.0 to 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 2.090 to 48.080
Diaphragm Gas Pump -- N 813
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 14.5
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 3.432
Vector Peristaltic Pump -- Model 2006
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 60.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 14.100
Air Operated Diaphragm Pump -- Model B502 Metal
from Clark Solutions

Model B502 Metal Air Operated Diaphragm Pump. Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B502 metal diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 171.600
Triplex Plunger Pump, Solid and Splined Shafts -- AT0055DS
from General Pump

AT SERIES  AT0055 – 1-3/8"; SPLINED  AND  35 MM SOLID  SHAFT – SPLINED SHAFT ON RIGHT, SOLID SHAFT ON LEFT. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze (optional feature)
  • Discharge Pressure: 725.0
  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
  • Liquid Flow: 13.220
Peristaltic Adjustable Speed Tubing Pump -- TPUDP
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Size: 0.312
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; Brushless DC
BETEX HP10L Series Reservoir Hydraulic Hand Pumps -- TB-HP7200063
from Quality Bearings & Components

10L Reservoir. HYDRAULIC HAND PUMPS. BETEX HP10L SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 10152.6
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
19.8 GPM Hydraulic Gear Pump -- 8375453
from Princess Auto Limited

19.8 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2285.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 19.800
SP25D2 Double Pump
from Prince Manufacturing Corp.

Function. The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump ’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2500.0 to 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Discharge Size: 1.062 to 1.312
Diaphragm Gas Pump -- N 84.3
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 4.4
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 1.320
Vector Peristaltic Pump -- Model 2007
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 40.500
Air Operated Diaphragm Pump -- Model B503 Metal
from Clark Solutions

Model B503 Metal Air Operated Diaphragm Pump. Flow Rates to 900 LPM (238 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B503 metal diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 237.600
Peristaltic Fixed Speed Tubing Pump -- TPTUFX240-3
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Size: 0.312
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Power Source: AC; 230 VAC
BETEX PB Series Two Speed - Heavy Duty Hydraulic Hand Pumps -- TB-HP7262350
from Quality Bearings & Components

Two-Speed Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX PB SERIES. Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a wide range of industrial... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 10152.6
  • Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
  • Power Source: Manual; Hydraulic
20.8 GPM Hydraulic Gear Pump -- 8375461
from Princess Auto Limited

20.8 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 20.800
SP25P Series Priority Flow Divider Pump
from Prince Manufacturing Corp.

Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 2500.0 to 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Liquid Flow: 1.500 to 5.000
Diaphragm Gas Pump -- N 84.4
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 4.4
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 1.267
Vector Peristaltic Pump -- Model 2008
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 100.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 50.000
Air Operated Diaphragm Pump -- Model MICR
from Clark Solutions

Model MICR Air Operated Diaphragm Pump. Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]

  • Pump Housing Material: Aluminum; Plastic; Stainless Steel
  • Discharge Pressure: 99.7
  • Pump Type: Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 7.930
Peristaltic Repeat Cycle Dispensing Pump -- TPURP-AU
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Size: 0.312
  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; Brushless DC
3.2 GPM Hydraulic Gear Pump -- 8375354
from Princess Auto Limited

3.2 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3850.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 3.200
SPD1 Double Pump
from Prince Manufacturing Corp.

Function. The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 1200.0 to 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Discharge Size: 0.875 to 1.062
Diaphragm Gas Pump -- N 84.5
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 1.5
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 2.640
Vector Peristaltic Pump -- Model 3005
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Housing Material: Aluminum; Cast Iron
  • Discharge Pressure: 200.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 9.200
Bench Top Peristaltic Pump -- EV8000
from Clark Solutions

EV8000. Bench Top Peristaltic Pump. Flow to 8 L/min (2.11 GPM). Description. EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control via a potentiometer. Flow can be reversed. This model uses a 12.7 I.D. x 3.2 mm wall Verderprene... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 29.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 2.110
Peristaltic Tubing Pump Fixed RPM -- TPUFX120-10
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Pressure: 12.3
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.022
4.2 GPM Hydraulic Gear Pump -- 8375362
from Princess Auto Limited

4.2 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3850.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 4.200
SPD3 Double Pump
from Prince Manufacturing Corp.

Function. The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 1500.0 to 3000.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
  • Discharge Size: 1.062 to 1.312
Diaphragm Gas Pump -- N 860
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Aluminium, PTFE
  • Discharge Pressure: 14.5
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 15.840
Peristaltic Pump -- R12
from Clark Solutions

Model R12. Peristaltic Pump. Flow Rate to 17.2 L/min (4.55 GPM). Description. Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 29.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 4.550
Peristaltic Tubing Pump Head -- TPV1
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • Discharge Size: 0.250 to 0.375
  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; 24 VDC
6.3 GPM Hydraulic Gear Pump -- 8375370
from Princess Auto Limited

6.3 GPM Hydraulic Gear Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 3850.0
  • Pump Type: Gear Pump; Hydraulic Fluid Pump
  • Liquid Flow: 6.300
Diaphragm Gas Pump -- N 880
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Housing Material: Aluminum; Aluminium
  • Discharge Pressure: 14.5
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 21.120
Peristaltic Pump -- R3DC
from Clark Solutions

Model R3DC. Peristaltic Pump. Flow Rate to 3.4 L/min (54 GPH). Description. Model R3DC Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. The R3DC Peristaltic... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Pressure: 29.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 0.900