Magnetic Drive Pumps Liquid Handling Pumps

128 Results
GML/GMB Mag-Drive Gear Pump
from Dickow Pump Company, Inc.

The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow ’s magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
Hot Oil Circulation Pumps series NMX/PRMW/NMWR
from Dickow Pump Company, Inc.

General. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • HP: 176.91
  • Liquid Flow: 4400.000
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry
from Dickow Pump Company, Inc.

The DICKOW ® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m ³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and related... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
  • Media: Chemical Pump
Process Pump ANSI to API 685 series PRM
from Dickow Pump Company, Inc.

General. Magnetic coupled DICKOW-pumps of the series PRM according to API 685 are heavy duty sealless pumps. The containment shell forms a closed system to separate the pumped liquid from the atmosphere by confined gaskets. The equipment (including auxiliaries) is designed and constructed for a... [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 3962.580
  • Discharge Pressure: 507.6
  • Media Temperature: 482 to 752
Sealless Magnetic Coupled Centrifugal Pumps Type NMR
from Dickow Pump Company, Inc.

General. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 4400.000
  • Discharge Pressure: 580.2
  • Media Temperature: 464
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV
from Dickow Pump Company, Inc.

General. The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications. Magnetic driven KM-pumps are designed to improve plant and personnel safety. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 308.201
  • Discharge Pressure: 232.1
  • Media Temperature: 86
Sealless Magnetic Driven Centrifugal Pumps type NM
from Dickow Pump Company, Inc.

General. Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. Magnetic driven NM-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Media Temperature: 464
  • Discharge Pressure: 362.6
  • HP: 15.41
Side-channel Pumps Type SCM
from Dickow Pump Company, Inc.

General. The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. [See More]

  • Pump Type: Magnetic Drive Pump
  • Media Temperature: 464
  • Discharge Pressure: 580.2
  • HP: 44.23
Turbine Pumps Type TPM
from Dickow Pump Company, Inc.

General. The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity of the tubrine pump to... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
  • Media Temperature: 572
  • Discharge Pressure: 580.2
Vertical Selfpriming Side Channel Pumps Type SMV
from Dickow Pump Company, Inc.

Field of application. The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in industrial processes. [See More]

  • Pump Type: Magnetic Drive Pump; Self-Priming Pump
  • Media: Chemical Pump
Brass Sealless Centrifugal Pump -- 59520-0000
from Xylem Applied Water Systems

Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 6.200
  • Discharge Pressure: 1.7
  • Media Temperature: 176
Centrifugal Transportation Circulator Pump -- ILX
from MP Pumps, Inc.

The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor. [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 1.000
  • Liquid Flow: 12.000
  • Power Source: 12 VDC, 24 VDC
TEXEL®Magnet Drive Pump -- 0326
from Texel-Seikow USA, Inc.

TEXEL magnetic drive pump, MTA series, has excellent corrosion resistance, strength, and abrasion resistance. The main parts of MTA pumps such as casing, impeller and lining are made of PFA which has excellent characteristics for process pumps. The MTA pump is ideal for most chemical applications. [See More]

  • Pump Type: Magnetic Drive Pump; Sealless Pump
  • Discharge Size: 2.000
  • Liquid Flow: 40.000 to 750.000
  • Media Temperature: -4 to 248
Custom Industrial Pump Skids
from Magnatex Pumps, Inc.

Magnatex designs and fabricates custom industrial pump skids to client specifications. These skids feature Magnatex manufactured pumps and baseplates, industrial motors, client specified valves, flow meters and instrumentation all engineered and assembled on Magnatex fabricated structural steel... [See More]

  • Pump Type: Magnetic Drive Pump
  • Power Source: AC
Pump with Magnetic Drive -- 41.008.100
from A. u. K. Müller GmbH & Co. KG

This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible siting of dispense... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 24 VDC
  • Media Temperature: ? to 208
  • Pump Housing Material: Plastic; Polysulfone
Circulation Pump -- CM10P7-1
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 0.630 to 0.787
  • Liquid Flow: 6.600
  • Media Temperature: -22 to 212
Magnetic Drive Pumps -- R Series
from Hayward Flow Control

The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation. [See More]

  • Pump Type: Magnetic Drive Pump
  • Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC
  • Discharge Size: 1.500 to 2.000
  • Pump Housing Material: Plastic
Series 'A MAG' Magnetic Coupled Pumps -- P-44-1373 V
from Serfilco, Ltd.

Material: PP, CPVC, PVDF, ECTFE Performance: 1-9 gpm. Features. • Flows to 9 gpm or 19 ft. TDH @ 60 Hz. • Non-metallic solution contact PP, CPVC, PVDF or ECTFE. • Continuous duty design. • Quiet, economical, centrifugal. • Low maintenance No spindles, bearings or thrust... [See More]

  • Pump Type: Magnetic Drive Pump
Close Coupled Centrifugal Pump -- MS50SS
from Price Pump Company

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 20.000
  • Discharge Pressure: 120.0
  • Discharge Size: 0.500
Integrated Brushless DC Magnetic Drive Pumps -- INTG8 Series
from GRI Pumps (A Gorman-Rupp Company)

Designed for the circulation and transfer of fluids, GRI's Integrity Series Pumps offer a flexible and robust solution to OEM applications. Constructed with a proprietary blend of PPS, the INTG8 is compatible with a wide variety of fluids. By manufacturing the motors and the majority of the pump's... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 37.000 to 140.000
  • Discharge Pressure: 26.0
  • Discharge Size: 1.250
207mm Mag Drive
from PROCON Products

Product Details. Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8 " ports. Mounting Styles: Magnetically Coupled Only. Primary Application: Cold Carb Circulation. Secondary Application: Industrial Applications. Additional Applications: Carbonatation, Espresso/Coffee,... [See More]

  • Pump Type: Magnetic Drive Pump
(W)MD Series Magnetic Drive Pump -- MD-6
from Iwaki America and Walchem, IWAKI America Inc

Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer application. Choose standard... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • HP: 0.00
  • Liquid Flow: 2.300
  • Power Source: 220/240V, 115 VAC, 230 VAC
FG Series Liquid Magnetically Coupled Pump -- FG209RD0(P,T)T1000
from Clark Solutions

The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to deliver a high end system capable of handling fluids in the most demanding applications. The service life of the unit, due to... [See More]

  • Pump Type: Magnetic Drive Pump; Water Supply Pump
  • Discharge Size: 0.005
  • Liquid Flow: 0.903
  • Power Source: DC; 24 VDC
Gather Pumps: Magnetic Gear / Metering Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]

  • Pump Type: Centrifugal Pump; Gear Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
  • Media: Water Pump; Chemical Pump
Plastic Magnetic Drive Pump -- BM04
from Savino Barbera Srl

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • HP: 0.16
  • Liquid Flow: 13.209
  • Pump Housing Material: Plastic
Monobloc Centrifugal Pumps with Magnetic Drive -- MMB-N / MMB-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 2.422 to 81.453
  • Media Temperature: 14 to 212
Mag Drive Gear Pumps Series
from Haight Pumps

When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most demanding fluids. [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 120.000 to 240.000
  • Discharge Pressure: 250.0
  • Media Temperature: 620
T-Mag™ Magnetic Drive Pump AM Series -- TM1C
from T-Mag Magnetic Drive Pumps

The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive pump will fit well... [See More]

  • Pump Type: Magnetic Drive Pump; Pool Pump; Utility Pump; Water Treatment Pump
  • Liquid Flow: 9.000
  • Discharge Pressure: 7.0
  • Discharge Size: 0.500
Mag Drive™ Pumps -- H8124A
from Viking Pump, Inc. - A Unit of IDEX Corporation

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 15.000
  • Discharge Pressure: 400.0
  • Discharge Size: 1.500
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller -- GO-72022-20
from Cole-Parmer

• Maintenance-free drive provides for long hours of operation. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: DC; 12 VDC
  • Liquid Flow: 3.300
Chemical Gear Pump -- CHEM / CHEM MINI / CHEM MAGNET
from Witte Pumps & Technology GmbH

CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]

  • Pump Type: Dosing Pump; Gear Pump; Injection Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 2.000 to 20.000
  • Discharge Pressure: 1740.0
  • Media Temperature: 580
Hayward R-Series Horizontal Magnetic Drive Pumps -- 900277
from U.S. Plastic Corporation

Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. [See More]

  • Pump Type: Magnetic Drive Pump
Centrifugal Process Pumps -- Frontiera Range TGF
from ARGAL s.r.l.

MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]

  • Pump Type: Centrifugal Pump; Dosing Pump; Injection Pump; Magnetic Drive Pump
  • Discharge Size: 1.260 to 1.969
  • Liquid Flow: 74.849 to 396.258
  • Media Temperature: -22 to 230
ALMATEC® – Magnetic Coupled Centrifugal Pumps
from Pump Solutions Group

Two patented details underline the sophisticated design of these pumps: The patented buffer ring supports and protects the wear ring of the impeller and the additional cooling path included in the patented flow path avoids overheating the impeller. These features result in a smooth running and... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
Plastic Sealless Centrifugal Pump -- 59510-0012
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 3.300
  • Discharge Pressure: 1.7
  • Power Source: DC; 12 VDC
Centrifugal Transportation Circulator Pump -- MDX
from MP Pumps, Inc.

The MDX is a magnetically-driven sealless circulator that produces flows to 25 GPM and pressures to 20' TDH, 12 or 24V DC with an optional brushless DC motor. [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 1.000
  • Liquid Flow: 25.000
  • Power Source: 12 VDC, 24 VDC
Magnetic Drive Centrifugal Pumps -- MMP Series
from Magnatex Pumps, Inc.

The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 20.000
  • Discharge Pressure: ? to 85.0
  • Discharge Size: 0.500 to 0.750
Pump with Magnetic Drive -- 41.008.200
from A. u. K. Müller GmbH & Co. KG

This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible siting of dispense... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: 24 VDC
  • Media Temperature: ? to 203
  • Pump Housing Material: Plastic; PA 6/6
Circulation Pump -- CM90
from Johnson Pump, An SPX Brand

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 0.787 to 1.496
  • Liquid Flow: 7.920 to 30.360
  • Media Temperature: -40 to 212
Series 'B MAG' Magnetic Coupled Pumps -- P-48-0140
from Serfilco, Ltd.

Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm. Features. LEAK-PROOF, NON-METALLIC DESIGN. • Flows to 12 gpm or 24 ft. TDH @ 60 Hz. • Non-metallic solution contact PP, CPVC, PVDF or ECTFE. • Continuous duty design. • Quiet, economical, centrifugal. • Low maintenance... [See More]

  • Pump Type: Magnetic Drive Pump
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 60.000
  • Discharge Pressure: 165.0
  • Discharge Size: 0.750
Magnetic Drive Circulator Pumps -- INTG1-280 / EPDM
from GRI Pumps (A Gorman-Rupp Company)

Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 2.500
  • Discharge Pressure: 50.0
  • Discharge Size: 0.500
215mm Mag Drive
from PROCON Products

Product Details. Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8 " ports. Mounting Styles: Magnetically Coupled Only. Primary Application: Cold Carb Circulation. Secondary Application: Industrial Applications. Additional Applications: Carbonatation, Espresso/Coffee,... [See More]

  • Pump Type: Magnetic Drive Pump
MDM Series - Magnetic Drive Pump -- MDM1516
from Iwaki America and Walchem, IWAKI America Inc

MDM is a wide ranging line of chemical process pumps designed to solve the most demanding chemical handling applications. Two materials of construction and convenient mounting configurations allow MDM to handle many aggressive chemical and high purity applications. Unexpected dry running won... [See More]

  • Pump Type: Magnetic Drive Pump
  • HP: 2.00 to 3.00
  • Discharge Size: 1.000
  • Pump Housing Material: Plastic; ETFE/PFA
MB Series Micro-Boxer Pump -- MSM-6.5
from Clark Solutions

The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design Engineer to new unexplored possibilities in designing even smaller and lighter equipment without compromise to... [See More]

  • Pump Type: Diaphragm Pump; Magnetic Drive Pump; Micro Pump; Positive Displacement Pump
  • Liquid Flow: 0.370
  • Discharge Pressure: 8.1
  • Discharge Size: 0.110
SS316 Magnetic Drive Pump -- BM06
from Savino Barbera Srl

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • HP: 0.34
  • Liquid Flow: 26.417
  • Pump Housing Material: Stainless Steel
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive -- MSP-N / MSP-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 0.984 to 1.969
  • Liquid Flow: 4.843 to 81.453
  • Media Temperature: 14 to 212
T-Mag™ Magnetic Drive Pump AMX Series -- TM4H
from T-Mag Magnetic Drive Pumps

The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Treatment Pump
  • Liquid Flow: 60.000
  • Discharge Pressure: 13.0
  • Discharge Size: 1.500
Mag Drive™ Pumps -- K8124A
from Viking Pump, Inc. - A Unit of IDEX Corporation

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 80.000
  • Discharge Pressure: 200.0
  • Discharge Size: 2.000
Brushless DC Magnetic Drive Pump, High-Head Polypropylene, 1.6 GPM, 12 VDC -- GO-72025-00
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: DC; 12 VDC
  • Liquid Flow: 1.600
Little Giant Magnetic Drive Pumps -- 95038
from U.S. Plastic Corporation

Model #TE-5-MD-SC - Max Flow GPM 20 - Max Head Ft 29.3 - Inlet 1" FPT - Discharge 1/2" MPT [See More]

  • Pump Type: Magnetic Drive Pump
Blackmer ® Sliding Vane Pumps -- Series-SMVP
from Pump Solutions Group

Features. 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media: Chemical Pump
Plastic Sealless Centrifugal Pump -- 59530-0000
from Xylem Applied Water Systems

Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 5.700
  • Discharge Pressure: 1.7
  • Media Temperature: 176
Centrifugal Transportation Circulator Pump -- SBX
from MP Pumps, Inc.

The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor. [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Discharge Size: 1.125
  • Liquid Flow: 18.000
  • Power Source: 12 VDC, 24 VDC
Magnetic Drive FLA Lined Pumps -- MTA Series
from Magnatex Pumps, Inc.

Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 320.000
  • Discharge Pressure: ? to 150.0
  • Discharge Size: 1.000 to 2.000
Magnetic Drive Pump -- CombiMag
from Johnson Pump, An SPX Brand

Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 2421.577
  • Discharge Pressure: 232.1
  • Media Temperature: -58 to 572
Series 'D' Magnetic Coupled Pumps -- P-44-4101 C
from Serfilco, Ltd.

Material: PP, PVDF Performance: 5-45 gpm. Features. SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping. • Corrosion resistant PP, PVDF, PPS SS316. • Centrifugal - quiet, vibration-free. • Flows to 53 gpm or 58 FT. TDH @ 60 Hz. • Maximum liquid... [See More]

  • Pump Type: Magnetic Drive Pump
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 190.000
  • Discharge Pressure: 200.0
  • Discharge Size: 1.500
Magnetic Drive Circulator Pumps -- INTG3-550, 551
from GRI Pumps (A Gorman-Rupp Company)

Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 8.850
  • Discharge Pressure: 69.7
  • Discharge Size: 0.750
Mag 2
from PROCON Products

Product Description. Due to the elimination of the mechanical seals, PROCON ’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain ” fluid (e.g. glycols, oils, low surface tension fluids, etc.). [See More]

  • Pump Type: Magnetic Drive Pump
MDW Series - Magnetic Driven Centrifugal Pump -- MDW50
from Iwaki America and Walchem, IWAKI America Inc

High Discharge Capacity, High Head and High Efficiency. Fluoroplastic and ceramic wetted parts offer high resistance to virtually every industrial chemical, regardless of concentration. Use of high strength ductile cast iron external armor is mandatory for heavy duty chemical process applications. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Discharge Size: 2.000
  • Liquid Flow: 211.000 to 396.000
  • HP: 15.00 to 100.00
MG 200 Series Gear Pump With AC Motor
from Clark Solutions

The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 0.925
  • Discharge Pressure: 290.0
  • Discharge Size: 0.125
Brushless DC Magnetic Drive Pump, High-Head PP, 4.2GPM, 24 VDC, Variable Speed -- GO-72025-85
from Cole-Parmer

• Maintenance-free brushless DC drive provides for long hours of operation. • High-head configurations. • Compact and efficient. • Encapsulated magnet. • Maximum specific gravity: 1 Variable-speed ready [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Power Source: DC; 24 VDC
  • Liquid Flow: 4.200
Little Giant Seal-Less Magnetic Drive Pumps -- 95033
from U.S. Plastic Corporation

Model #1-MD - Max GPM 3.0 - Max Head Ft 10.6 - Inlet Size/Discharge 1/2" OD Smooth [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Fluoropolymer Lined Pumps -- ME Series
from Magnatex Pumps, Inc.

Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
  • Liquid Flow: ? to 90.000
  • Discharge Pressure: ? to 70.0
  • Discharge Size: 0.750 to 1.500
Magnetic Drive Pump -- CombiMagBloc
from Johnson Pump, An SPX Brand

Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 1232.803
  • Discharge Pressure: 232.1
  • Media Temperature: -58 to 392
Series 'F' Magnetic-Coupled Pumps -- P-51-1262 J1T
from Serfilco, Ltd.

Material: PP, PVDF Performance: 25-200 gpm. Features. • Flows to 255 gpm or 135 ft. TDH @ 60 Hz (804 LPM or 28.6m @ 50 Hz). • Non-metallic solution contact Glass reinforced PP or Carbon reinforced PVDF. • Can run dry for 10 minutes, or 30 minutes if wetted, without causing pump... [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Circulator Pumps -- INTG7-062
from GRI Pumps (A Gorman-Rupp Company)

Product Overview. Designed for the circulation and transfer of fluids, GRI ’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump ’s components... [See More]

  • Pump Type: Circulation Pump; Magnetic Drive Pump
  • Liquid Flow: 22.000
  • Discharge Pressure: 75.0
  • Discharge Size: 1.000 to ?
Mag 3
from PROCON Products

Product Description. Due to the elimination of the mechanical seals, PROCON ’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain ” fluid (e.g. glycols, oils, low surface tension fluids, etc.). [See More]

  • Pump Type: Magnetic Drive Pump
MX(F) Series - Magnetic Drive Pump -- MX-250
from Iwaki America and Walchem, IWAKI America Inc

The MX Series pumps represent the latest state of the art design in plastic magnetic drive pumps. With the experience gained from previous generations of MDH pumps, the MX Series has been engineered to meet the most severe operating conditions. When fitted with a carbon bearing, the MX will allow... [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Size: 1.000
  • Liquid Flow: 40.000
  • HP: 0.50
MG Gear Pump With AC Motor -- MGC3
from Clark Solutions

The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 0.748
  • Discharge Pressure: 290.0
  • Discharge Size: 0.125
Canned Motor Sealless Pump, Brass Body, 3.5 GPM or 6 FT, 1/2 inch sweat connection -- GO-75561-22
from Cole-Parmer

• Transfer water using as little as 12 watts. • Noryl <reg > body models are available. • Whisper quiet - less than 40 db noise level. • Magnetically driven means no mechanical seal to potentially fail. • Universal voltage of 100 to 240 VAC, 50/60 Hz [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 3.500
  • Discharge Pressure: 145.0
Little Giant Seal-Less Magnetic Drive Pumps for High Corrosives -- 95022
from U.S. Plastic Corporation

Model #2-MD-HC - Max Flow GPM 8.5 - Max Head Ft 14.6 - 1/2" FNPT Inlet - 1/2" MPT Discharge [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Gear Pumps
from Magnatex Pumps, Inc.

Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Media Temperature: -147 to 392
  • Discharge Pressure: 435.1
  • Power Source: AC; from 0,25 up to 75 kW
Magnetic Drive Pump -- MDR PP
from Johnson Pump, An SPX Brand

Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to. shaft seals and packings. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 132.086
  • Discharge Pressure: 43.5
  • Media Temperature: 185
Series 'FE' Magnetic Coupled Pump -- P-51-0223 T
from Serfilco, Ltd.

Material: PP, PVDF Performance: 15-130 gpm. Features. • Flows to 130 gpm or 97 ft. TDH @ 60 Hz. • Non-metallic solution contact. • High operating efficiency - up to 70%. • Capable of running dry without damage. • Powerful rare earth magnets Provide sure coupling. •... [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Pump -- 14110-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203 °F (95 °C)Materials... [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 27.000
  • Discharge Pressure: 75.0
  • Discharge Size: 0.500
Mag 5
from PROCON Products

Product Description. Due to the elimination of the mechanical seals, PROCON ’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain ” fluid (e.g. glycols, oils, low surface tension fluids, etc.). [See More]

  • Pump Type: Magnetic Drive Pump
MXM Series - Magnetic Drive Pump -- MXM22-1
from Iwaki America and Walchem, IWAKI America Inc

MXM Series pumps offer the best combination of durability, safety and performance for a wide range of chemical process applications.. With proven dry run capability and our unique self-radiating bearing lubrication circuit, (patent pending) the MXM is able to withstand process-upset conditions. [See More]

  • Pump Type: Magnetic Drive Pump
  • Discharge Size: 1.000
  • Liquid Flow: 2.500 to 55.000
  • HP: 0.50 to 0.75
MGK300 Gear Pump With DC Motor -- MGK-3-xxxxxx
from Clark Solutions

The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]

  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Liquid Flow: 1.057
  • Discharge Pressure: 290.0
  • Discharge Size: 0.250
Chemical-Duty Transfer Pump with Carbon-Filled Kynar Head, 38 GPM max flow -- GO-07190-20
from Cole-Parmer

• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with Kynar <reg > PVDF heads are ideal for ultra-high purity, chemical, and industrial applications [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 38.000
  • Discharge Pressure: 75.0
  • HP: 0.50
Little Giant Seal-Less Magnetic Drive Pumps for Highly Corrosive Chemicals -- 95044
from U.S. Plastic Corporation

TE-7-MD-HC - Max Flow GPM 53 - Max Head Ft 58.9 - 1 1/2" FPT Inlet 1" MPT Discharge [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Process Pumps -- MAXP Series
from Magnatex Pumps, Inc.

The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 2000.000
  • Discharge Pressure: ? to 285.0
  • Discharge Size: 0.470 to 0.710
Series 'M' Magnetic Coupled Pumps -- P-51-6221
from Serfilco, Ltd.

Material: PP, PVDF Performance: 10-70 gpm. Features. • Flows to 70 gpm or 56 ft. TDH @ 60 Hz (220 LPM or 12m @ 50 Hz). • Non-metallic solution contact Glass reinforced PP or carbon reinforced PVDF. • Extended dry run Unique design helps prevent pump damage. • Powerful rare-earth... [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Pump -- 14520-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203 °F (95 °C)Materials in Contact with... [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 27.000
  • Discharge Pressure: 75.0
  • Discharge Size: 0.750
Mag 6
from PROCON Products

Product Details. Brief Description: Magnetically coupled 303 Stainless steel housing, 1 " ports. Mounting Styles: Magnetically Coupled Only. Primary Application: Agriculture/Pesticide. Secondary Application: Industrial Applications. Additional Applications: Carbonatation, Espresso/Coffee,... [See More]

  • Pump Type: Magnetic Drive Pump
RD Series - 24 VDC Canned Motor Pump -- RD-05
from Iwaki America and Walchem, IWAKI America Inc

Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for fluid recirculation, we have developed products without peers. Our new pumps are smaller, offer higher... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Discharge Size: 0.320
  • Liquid Flow: 1.200
  • Media Temperature: 32 to 140
Model TMOT Magnetic Drive Rotary Vane Pump
from Clark Solutions

The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of magnetic attraction, the... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
  • Power Source: Magnetic Drive
  • Discharge Pressure: 261.1
  • Pump Housing Material: Brass Bronze (optional feature); Stainless Steel (optional feature)
Chemical-Duty Transfer Pump with Glass-Filled PP Head, Self-Priming, 53 GPM max flow -- GO-07190-60
from Cole-Parmer

• Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet. • Pumps with glass-filled polypropylene heads are ideal for transferring a wide range of caustic materials [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 53.000
  • Discharge Pressure: 50.0
  • HP: 1.00
Magnetic Drive Pumps -- 92010
from U.S. Plastic Corporation

Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or replace. Self-priming... [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Pump -- MP Series
from Magnatex Pumps, Inc.

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 150.000
  • Discharge Pressure: ? to 225.0
  • Discharge Size: 0.470 to 0.710
Series 'UC' Centrifugal Magnetic Coupled Pumps -- P-63-1213 L
from Serfilco, Ltd.

Material: ETFE lined Performance: 25-330 gpm - ANSI. Features. EXTREME RELIABILITY. • Flows to 330 gpm or 320 ft. TDH @ 60 Hz. • Non-metallic solution contact ETFE. • Up to 250 ° F applications. • ANSI dimensional. • Powerful rare earth magnets. • Magnetic coupled... [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Pump -- 15651-052
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 psi. Motors - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body &... [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 3.750
  • Discharge Pressure: 75.0
  • Discharge Size: 0.520
SMX Series - Magnetic Drive Pump -- SMX-(F)220
from Iwaki America and Walchem, IWAKI America Inc

SMX Series pumps are non-metallic, magnetically driven and self-priming. SMX pumps have no mechanical seals or packing to maintain, which will provide years of trouble-free operation. SMX features our self-radiating bearing structure and our proven non-contact dry-run capability enabling them to... [See More]

  • Pump Type: Magnetic Drive Pump; Self-Priming Pump
  • Discharge Size: 1.000
  • Liquid Flow: 2.600 to 25.000
  • HP: 0.50
NH-PX Series Inert Magnetic Pump -- NH-1PX
from Clark Solutions

The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
  • Discharge Size: 0.500
  • Discharge Pressure: 1.1
  • HP: 0.02
Cole-Parmer 316 SS Magnetic Drive Pump, 7.0 GPM, 115 VAC/VDC -- GO-07002-72
from Cole-Parmer

• 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping. • Air motor requires 10 cfm at 20 psi for max flow; also requires filter/regulator 07042-75 and lubricator 07042-70 for proper operation [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 7.000
  • Discharge Pressure: 200.0
  • HP: 0.10
March 320-CP-MD Centrifugal Magnetic Drive Pump -- 94035
from U.S. Plastic Corporation

This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter systems and... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
Magnetic Drive Sealless Polypropylene Pumps -- MEP Series
from Magnatex Pumps, Inc.

Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 106.000
  • Discharge Pressure: ? to 55.0
  • Discharge Size: 1.500
Series 'X' Magnetic Coupled Pumps -- P-81-7166 1G
from Serfilco, Ltd.

Material: PP, PVDF Performance: 1-25 gpm. Features. • Flows from 1 to 25 gpm @ 60 Hz (3 - 78 LPM @ 50 Hz). • Non-metallic solution contact PP, PVDF, ETFE, FKM. • NPT or hose barb connections. • Strong magnets will handle liquids to 1.3 specific gravity. • Continuous duty... [See More]

  • Pump Type: Magnetic Drive Pump
Magnetic Drive Pump -- 17651-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 5.500
  • Discharge Pressure: 75.0
  • Discharge Size: 0.390
NH-PX-D Series Inert Magnetic Pump -- NH-5PX-D
from Clark Solutions

The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
  • Discharge Size: 0.500
  • Discharge Pressure: 1.3
  • Power Source: DC; 12 VDC, 24 VDC
Cole-Parmer 316 SS Magnetic Drive Pump, Analog, 7.0 GPM, 115 VAC -- GO-75211-60
from Cole-Parmer

bull; 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping. • Air motor requires 10 cfm at 20 psi for max flow; also requires filter/regulator 07042-75 and lubricator 07042-70 for proper operation Variable-flow models... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 7.000
  • Discharge Pressure: 200.0
  • HP: 0.14
March AC-2CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model -- 94020
from U.S. Plastic Corporation

Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include etching equipment, photographic and graphic arts processing equipment, garden fountains, ice flakers, plate processors and marine... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media: Corrosive
PFA Lined Magnet Drive Pump -- MST Series
from Magnatex Pumps, Inc.

Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed
  • Liquid Flow: ? to 140.000
  • Discharge Pressure: ? to 150.0
  • Media Temperature: 300
TSFR Series Magnetic Drive Rotary Vane Pump -- TSFRSS401-230V-NBR
from Clark Solutions

TSFR Series Magnetic Drive Rotary Vane Pump. AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
  • Power Source: AC; 230 VAC
  • Liquid Flow: 4.403
  • Pump Housing Material: Stainless Steel
Cole-Parmer Canned Motor Sealless Pump, 18 GPM, Noryl housing, 115 VAC -- GO-75561-50
from Cole-Parmer

• Rotating magnetic field drives impeller â € ”provides sealless, leak-free pumping. • Noryl <reg > models provide thermal protection to protect motor against dry running or stalled rotor conditions. • Service pump without removing liquid connections [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 18.000
  • Discharge Pressure: 50.0
  • HP: 0.07
March AC-3CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model -- 94021
from U.S. Plastic Corporation

Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications include film processors, ice makers, laboratory and medical equipment, vapor degreasers and marine air conditioning... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media: Corrosive
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 40.000
  • Discharge Pressure: 232.0
  • Discharge Size: 0.500 to 1.000
Cole-Parmer Mag Drive PP Centrifugal Pump Head; 32 GPM/11.3 ft -- GO-75226-10
from Cole-Parmer

bull; Heavy-duty impeller spindle and fluted impeller combine for efficient cooling. • Pumps available with or without 56 C-face motors <emdash >install the motor you need!. • Pumps with motor are close-coupled for easy installation and maintenance. • Ideal for fluid transfer... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 32.000
  • Discharge Pressure: 110.0
March AC-4C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model -- 94022
from U.S. Plastic Corporation

Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with mildly corrosive... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media: Corrosive
Side Channel Multistage Magnetic Drive Pumps
from Magnatex Pumps, Inc.

End Suction, for the lowest NPSH required. Top discharge, center line mounted, for high stability in heavy duty, bare frame mounting, close couple on request. Operating limits. Max viscosity: 200 cSt. Max system pressure:50 bar Higher pressure version available on request. Flow up: to 35 mc/h. Head... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media Temperature: -40 to 482
  • Discharge Pressure: 725.2
  • Power Source: AC; from 2,2 up to 132 kW
Cole-Parmer PP Magnetic Driven Pump, Centrifugal, 12 VDC -- GO-75211-51
from Cole-Parmer

• Ideal for simple batch transfers in laboratory, process, bulk fluid, or cooling applications. • DC powered <emdash >order cord 75211-69 (sold separately). • Optional universal power supply 75211-68 for 90 to 240 VAC, 50/60 Hz operation Brushed motor with simple on/off switch [See More]

  • Pump Type: Magnetic Drive Pump
  • Liquid Flow: 2.700
  • Discharge Pressure: 50.0
  • Power Source: DC; 12 VDC
March AC-5C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model -- 94023
from U.S. Plastic Corporation

This pump has glass-filled polypropylene pump housings, ceramic impeller magnets, ceramic spindles and drive magnets, ceramic thrust washers, and Buna-N O-Rings. This line of pumps is designed to handle semi-corrosive acids, alkaline, and salt solutions, plus many other liquids where corrosion or... [See More]

  • Pump Type: Magnetic Drive Pump
  • Media: Corrosive
Sliding Vane Pumps -- V In Line
from Magnatex Pumps, Inc.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits. Max viscosity 10000cSt. Max system pressure: 50 bar (standard), 150... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump
  • Media Temperature: -147 to 392
  • Discharge Pressure: 203.1
  • Power Source: AC; from 0,25 up to 2,2 Kw
Cole-Parmer Sealless PP Centrifugal Pump; 33 GPM/40 ft, 230/460V -- GO-72222-20
from Cole-Parmer

bull; Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps. • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor. • Greater efficiency translates into reduction in energy usage. • High working... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 33.000
  • Discharge Pressure: 60.0
  • HP: 0.50
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model -- 94001
from U.S. Plastic Corporation

Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor,... [See More]

  • Pump Type: Magnetic Drive Pump
Sliding Vane Pumps -- V Modular
from Magnatex Pumps, Inc.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits. Max viscosity: 10000 cSt. Max system pressure: 50 bar (standard), 150... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump
  • Media Temperature: -147 to 392
  • Discharge Pressure: 696.2
  • Power Source: AC; up to 5,5 kW
Cole-Parmer Sealless Self-Priming PP Centrifugal Pump; 110 GPM/72 ft, 230/460V -- GO-72224-30
from Cole-Parmer

bull; Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps. • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) motor. • Greater efficiency translates into reduction in energy usage. • High working pressure safely... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 110.000
  • Discharge Pressure: 90.0
  • HP: 2.00
March TE-5.5C-MD and TE-5.5K-MD Magnetic Drive Pumps -- 94019
from U.S. Plastic Corporation

The first in the March line to employ an involute design with a closed impeller magnet assembly. They can deliver a maximum flow of 30 GPM and are capable of serving applications with a maximum head of 41. Max temp: polypropylene 190F, Kynar 200F. Uses range from icemakers to fill processors and... [See More]

  • Pump Type: Magnetic Drive Pump
Sliding Vane Pumps -- Vanemag
from Magnatex Pumps, Inc.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers are conventional drivers mounted directly to pumps frame. No... [See More]

  • Pump Type: Magnetic Drive Pump; Positive Displacement Pump
  • Media Temperature: -147 to 392
  • Discharge Pressure: 203.1
  • Power Source: AC; from 0,25 up to 2,2 kW
High-Efficiency Polypropylene Magnetic Drive Pump, 40 GPM, 1 hp, 115/208-230 VAC -- GO-72009-05
from Cole-Parmer

bull; Split volute casing forms a volute chamber to increase pump efficiency, reduce horsepower, and energy usage. • Pumps can run dry for up to one hour. • To reduce maintenance, bearings are kept cool with heat dissipation vent holes and a large flush groove. • Use in production... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 40.000
  • Discharge Pressure: 48.0
  • HP: 1.00
March TE-6T-MD and TE-6K-MD Magnetic Drive Pumps -- 94010
from U.S. Plastic Corporation

A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). TEFC motor. Choice of Glass filled polypropylene and... [See More]

  • Pump Type: Magnetic Drive Pump
High-Flow Enclosed Motor PP Centrifugal Pump; 13.47 GPM/8.2 ft, 115V -- GO-72013-00
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 13.470
  • Discharge Pressure: 5.7
  • HP: 0.03
March TE-7.5K-MD Magnetic Drive Pump -- 94018
from U.S. Plastic Corporation

All molded parts are constructed of natural Kynar This makes them ideal for super sensitive applications where even a trace of foreign matter is unacceptable, such as microchip manufacturing. Viton o-rings, ceramic thrust washer, and spindle and carbon bushings. Flow rates range from 10 GPM minimum... [See More]

  • Pump Type: Magnetic Drive Pump
High-Head Enclosed Motor PP Centrifugal Pump; 11.4 GPM/43.2 ft, 115V -- GO-72012-20
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 11.400
  • Discharge Pressure: 42.7
  • HP: 0.25
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model -- 94005
from U.S. Plastic Corporation

Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal... [See More]

  • Pump Type: Magnetic Drive Pump
Mag Drive ETFE Centrifugal Pump w/Enclosed Motor; 16 GPM/26 ft, 115V -- GO-72011-10
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. Fluoroplastic pumps with carbon fiber-reinforced ETFE are designed... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 16.000
  • Discharge Pressure: 21.3
  • HP: 0.11
Mag Drive PP Centrifugal Pump w/Enclosed Motor; 10 GPM/17.7 ft, 115V -- GO-72010-40
from Cole-Parmer

bull; Twin bearing system handles thrust loads for extended service life. • Quiet, energy efficient, and compact. • Internal cooling circuit reduces bearing temperature. • Enclosed motor for use in harsh environments. • All wetted parts are nonmetallic for excellent chemical... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump
  • Liquid Flow: 10.000
  • Discharge Pressure: 11.6
  • HP: 0.06