Dosing Pumps Liquid Handling Pumps

91 Results
846 Dosing Interface -- 2.846.0010
from Metrohm USA, Inc.

USB-capable control unit for connecting a maximum of four 800 Dosinos or 805 Dosimats for dosing and Liquid Handling tasks. A Touch Control or the connection to a PC with OMNIS Software, tiamo ™, MagIC Net, viva, or 797 VA Computrace is required for operation. [See More]

  • Pump Type: Dosing Pump
865 Dosimat plus -- 2.865.0010
from Metrohm USA, Inc.

Universal dispensing unit for titration and dosing tasks in the laboratory. Including push-button cable for manual dispensing control and 6.3026.220 exchange unit (20 mL). A multitude of instruments can be connected at the USB interface of the Dosimat plus, even a number of them simultaneously when... [See More]

  • Pump Type: Dosing Pump
876 Dosimat plus -- 2.876.0010
from Metrohm USA, Inc.

Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB interface of the Dosimat plus, even a number of them simultaneously when a USB hub is used (keyboard,... [See More]

  • Pump Type: Dosing Pump
Eco Dosimat -- 2.1007.0010
from Metrohm USA, Inc.

The Eco Dosimat is a dispensing unit with built-in magnetic stirrer and touch display for universal use. Increase your efficiency and precision for classic laboratory tasks such as. the precise dosing of any volume. manual titrations. the preparation of ion standards. controlled dosing with... [See More]

  • Pump Type: Dosing Pump
Adapter Mount 42-552 Rotary Gear Pump -- Model A
from Scherzinger Pump Technology Inc.

The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]

  • Pump Type: Booster Pump; Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Self-Priming Pump
  • Industry Served: Automotive, Machine Tool, Medical, Power Generation
  • Power Source: DC
  • Media: Chemical Pump
Chemical Gear Pump -- CHEM / CHEM MINI / CHEM MAGNET
from Witte Pumps & Technology GmbH

CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]

  • Pump Type: Dosing Pump; Gear Pump; Injection Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 2.000 to 20.000
  • Discharge Pressure: 1740.0
  • Media Temperature: 580
DDI 209
from ALLDOS Inc.

DDI 209. very reliable even for pumping rates as low as 0.005 l/h. Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes per minute) of the pump, all you now need to do with DDI is enter the litres per hour. You no longer need either... [See More]

  • Pump Type: Dosing Pump
Electronic Metering Pump -- EZB11
from Iwaki America and Walchem, IWAKI America Inc

Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 0.010
  • Discharge Pressure: 150.0
  • Discharge Size: 0.375
Dispensing Tubing Pump -- TPUDP-AU (Australia)
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Timer Based Dispensing Pump
  • Liquid Flow: 0.100
  • Discharge Pressure: 12.3
  • Discharge Size: 0.312
15KS & 15QQ Peristaltic Pump -- 15602.100
from Clark Solutions

The Boxer 15KS & 15QQ Peristaltic Pumps utilize a three, four or six roller system for delivery of liquids from 1.4 (lower with stepper motor) to 900 ml/min. dependent on tube size and motor selected. 15KS & 15QQ Peristaltic Pumps have a “Clip-On ” pump head and the clamshell... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC; 24 VDC
  • Discharge Pressure: 29.0
  • Media: Liquids
Solar-Powered Chemical Injection Pumps -- SOLAROY®
from Milton Roy

The best solar-powered metering pump under the sun. Works day and night in remote locations and harsh environments. SOLAROY solar-powered chemical injection pumps work continuously, day and night to provide reliable chemical delivery. Driven by solar energy, SOLAROY pumps offer a compact, durable... [See More]

  • Pump Type: Dosing Pump; Injection Pump
  • Liquid Flow: 0.007 to 0.039
  • Discharge Pressure: 100.0 to 5000.0
  • Industry Served: Oil & Gas
Centrifugal Process Pumps -- Frontiera Range TGF
from ARGAL s.r.l.

MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]

  • Pump Type: Centrifugal Pump; Dosing Pump; Injection Pump; Magnetic Drive Pump
  • Discharge Size: 1.260 to 1.969
  • Liquid Flow: 74.849 to 396.258
  • Media Temperature: -22 to 230
Liquid Dispensing Ceramic Dosing Pump
from 3X Ceramic Parts Company Limited

Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves. Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties of high strength , corrossion resistance , abrasion resistant . Liquid... [See More]

  • Pump Type: Dosing Pump
  • Pump Housing Material: Alumina or zirconia ceramic + SS
Solenoid Diaphragm Analog Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 0.018 to 0.238
  • Discharge Pressure: 232.0
  • Discharge Size: 0.250 to 0.437
Diaphragm Pump -- Hydra-Cell® D66 / G66 Series
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 65.700
  • Discharge Pressure: 700.0
  • Discharge Size: 1.500
Dema MixRite Water Powered Chemical Dosing Pump -- 95080
from U.S. Plastic Corporation

No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily... [See More]

  • Pump Type: Dosing Pump
Diaphragm Dosing Pumps -- DMX
from Grundfos Pumps Corporation

The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it covers a wide flow range... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Pump Housing Material: Aluminum (optional feature); Plastic (optional feature)
  • Liquid Flow: 0.002 to 17.611
  • Industry Served: Textile, Dairy, Food Processing, Pulp & Paper
100 Series Peristaltic Pump -- Model 101U/R
from Watson Marlow Pumps Group

The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.014
  • Pump Housing Material: Plastic
520R2 NEMA 4X (IP66) Continuous Tubing Pump -- 520DuN/R2
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.925
  • Discharge Pressure: 30.0
  • Discharge Size: 0.020 to 0.378
Dosage Pumps
from ebm-papst Inc.

Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in... [See More]

  • Pump Type: Dosing Pump; Injection Pump
  • Media: oils, paints, or chemicals
Diaphragm Liquid Dosing Pump -- SIMDOS® 02 FEM 1.02 RCP
from KNF Neuberger, Inc.

Liquid dosing/metering diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual, analog, and RS-232 controls with LCD graphic display. Highlights. Flow Rate: 0.03 –20 ml/min. Pressure (max.): 6 bar (rel.). Small footprint. Simple, intuitive... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.000 to 0.005
  • Discharge Pressure: 87.0
  • Media Temperature: 41 to 176
Metering Pump -- Group D - Range MD
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 5.400
  • Discharge Pressure: 350.0
  • Discharge Size: 0.500
Progressing Cavity Pumps -- For Positive Displacement Process Applications
from Sulzer Ltd.

Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids. [See More]

  • Pump Type: Dosing Pump; Positive Displacement Pump; Progressing Cavity Pump
  • Liquid Flow: 0.020 to 5000.000
  • Discharge Pressure: 170.0 to 1044.0
  • Media Temperature: 14 to 248
Gear Pump for the Food Industry -- PURO
from Witte Pumps & Technology GmbH

PURO – Precision gear pump for the food Industries. Easy to clean and individually tunable. Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump... [See More]

  • Pump Type: Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Sanitary Pump
  • Liquid Flow: 2.000 to 20.000
  • Discharge Pressure: 1958.0
  • Media Temperature: 392
DDI 222
from ALLDOS Inc.

The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration. The DDI 209 series (0.004 to 20 l/h) has proved itself on the market as champions in dosing technology. The integrated high-performance microelectronics and the... [See More]

  • Pump Type: Dosing Pump
Peristaltic Repeat Cycle Dispensing Pump -- TPURP-AU
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; Brushless DC
  • Discharge Size: 0.312
  • Pump Housing Material: Aluminum; Stainless Steel
4K Series Peristaltic Pumps -- 4500.322
from Clark Solutions

The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position. The hinged clear... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
  • Pump Housing Material: Plastic; Glass filled Polypropylene
  • Power Source: DC; 24 VDC
  • Media: Liquids
Solenoid Diaphragm Digital Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 0.018 to 0.238
  • Discharge Pressure: 232.0
  • Discharge Size: 0.250 to 0.437
Hydra-Cell® Diaphragm Pump -- D/G-03-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 3.000
  • Discharge Pressure: 1000.0
  • Discharge Size: 0.375
Dema MixRite Water Powered Chemical Dosing Pump -- 95113
from U.S. Plastic Corporation

No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily... [See More]

  • Pump Type: Dosing Pump
  • Media: Water Pump
Digital Dosing Pumps -- DDI
from Grundfos Pumps Corporation

Grundfos DDI pumps provide Digital Dosing from 75 ml/h up to 150 l/h with real setting of the flow rate. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precise and continuous dosing guaranteeing consistent media mixing and process... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Water Treatment Pump
  • Industry Served: Food Processing, Pulp & Paper
  • Liquid Flow: 0.000 to 0.660
  • Media: Liquids
300 Series Tube Pump -- Model 323Dz/D
from Watson Marlow Pumps Group

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Liquid Flow: 0.528
  • Pump Housing Material: Plastic
520REH NEMA 2 (IP31) High-Pressure Pump -- 520Du/REH
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.000 to 0.119
  • Discharge Pressure: 100.0
  • Discharge Size: 0.126
Diaphragm Liquid Dosing Pump -- SIMDOS® 10 UFEM 1.10 RCP2
from KNF Neuberger, Inc.

Liquid dosing/metering diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Equipped with manual, analog, and RS-232 controls with LCD graphic display. Highlights. Flow Rate: 1 –100 ml/min. Pressure (max.): 6 bar (rel.). Small footprint. Simple, intuitive... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.000 to 0.026
  • Discharge Pressure: 87.0
  • Media Temperature: 41 to 176
Mini Chemical Gear Pump -- CHEM MINI
from Witte Pumps & Technology GmbH

CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and... [See More]

  • Pump Type: Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 2.000 to ?
  • Discharge Pressure: 1740.0
  • Media Temperature: 580
DME 375 & DME 940
from ALLDOS Inc.

DIGITAL DOSING ™ up to 940 l/h. By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING ™ pump range, allowing it to handle liquids in much larger quantities. With just two models the new DME range can cover the range from 0.47 l/h to 940 l/h. [See More]

  • Pump Type: Dosing Pump
Peristaltic Tubing Pump Head -- TPV1
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: DC; 24 VDC
  • Discharge Size: 0.250 to 0.375
  • Pump Housing Material: Aluminum; Stainless Steel
9110 Series Bench Top Peristaltic Pump Dispensor -- 9110.000
from Clark Solutions

The Boxer 9110 is a “plug and play ” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 14.5
  • Media: Liquids
Hydra-Cell® Diaphragm Pump -- D/G-04-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 2.900
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.500
Digital Dosing Pumps -- Digital Dosing DME
from Grundfos Pumps Corporation

Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants [See More]

  • Pump Type: Dosing Pump; Injection Pump; Water Treatment Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.264 to 4.139
  • Industry Served: Textile, Food Processing, Pulp & Paper
520 NEMA 4X (IP66) Low-Pressure Pump -- Model 520DuN/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.917
  • Discharge Pressure: 30.0
  • Power Source: AC; 115 VAC, 230 VAC
Apex Hose pump -- APEX10
from Watson-Marlow Fluid Technology Group

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
  • Liquid Flow: 0.012 to 1.717
  • Discharge Pressure: 116.0
  • Discharge Size: 0.630
DMI
from ALLDOS Inc.

The rugged standard version. Our DMI pump is exemplary in reliability and reduction of costs. With the trouble-free motor and chemically resistant enclosure the DMI moves straight forward on its way. Due to the fail-safety under extreme climatic conditions as well as in 'rough ' industrial... [See More]

  • Pump Type: Dosing Pump
9200 Series Bench Top Peristaltic Pump Dispensor -- 9200.000
from Clark Solutions

The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play ” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual. [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 14.5
  • Media: Liquids
Hydra-Cell® Diaphragm Pump -- D/G-10-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 7.800
  • Discharge Pressure: 1000.0
  • Discharge Size: 0.750
Hydraulic Piston Diaphragm Dosing Pumps -- DMH
from Grundfos Pumps Corporation

The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been especially designed for high-pressure applications from 50 up to 200 bar. The range is highly versatile:... [See More]

  • Pump Type: Dosing Pump; Injection Pump
  • Liquid Flow: 0.001 to 6.604
  • Discharge Pressure: 725.2 to 2900.8
  • Power Source: Hydraulic
520REL NEMA 2 (IP31) Low-Pressure Pump -- Model 520Du/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.942
  • Discharge Pressure: 30.0
  • Power Source: AC; 115 VAC, 230 VAC
Auto Control Variable Speed Cassette Pump -- 205U/CA
from Watson-Marlow Fluid Technology Group

The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Discharge Size: 0.005 to 0.110
  • Liquid Flow: 0.000 to 0.006
  • Power Source: AC; 115 VAC, 230 VAC
DMI Inside
from ALLDOS Inc.

The variable one. DMI Inside is the right answer to minimum space for installation. Thanks to its reduced dimensions DMI Inside offers most flexible integration possibilities in OEM applications and adapts to your requirements. The pump is very well accessible and time-saving for maintenance, avoids... [See More]

  • Pump Type: Dosing Pump
9K & 9QQ Series Peristaltic Pumps -- 9007.000
from Clark Solutions

Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. The DC motor version can optionally be provided with an integrated encoder for motor shaft position feedback for accurate... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump
  • Power Source: DC; 12 VDC
  • Discharge Pressure: 29.0
  • Media: Liquids
Hydra-Cell® Diaphragm Pump -- D/G-12-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 7.800
  • Discharge Pressure: 1000.0
  • Discharge Size: 0.750
600 Series Mid-Flow Peristaltic Pump -- Model 620Di/LG
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 3.540
  • Discharge Pressure: 60.0
  • Power Source: AC; 115 VAC, 230 VAC
Bredel Series Hose Pumps -- Bredel 10
from Watson-Marlow Fluid Technology Group

The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 0.638
  • Discharge Pressure: 174.0
  • Discharge Size: 0.500
DMI Unidos
from ALLDOS Inc.

DMI Unidos. For the protection of water pipes from chalk and corrosion, ALLDOS offers a solution of proven quality: Even very small quantities of liquid phosphate and silicate compounds can be dosed accurately with the diaphragm dosing pump DMI Unidos, in order to prevent pipes from furring or... [See More]

  • Pump Type: Dosing Pump
Boxer Series D Pump -- DF-12
from Clark Solutions

The Boxer D is essentially two of the Boxer S pump heads powered. by a single motor. The double arrangement of ports allows to connect the pump heads in parallel for maximum flow, or in series for maximum pressure/vacuum. [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump (optional feature)
  • Liquid Flow: 1.056
  • Discharge Pressure: 10.0
  • Discharge Size: 0.138
Hydra-Cell® Diaphragm Pump -- D/G-15-X/D-17-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 13.400
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.750
620R NEMA 2 (IP31) Pump -- Model 620Du/R
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 4.230
  • Discharge Pressure: 30.0
  • Power Source: AC; 115 VAC, 230 VAC
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead -- 621F/RE
from Watson-Marlow Fluid Technology Group

621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 0.003 to 5.016
  • Discharge Pressure: 30.0 to 60.0
  • Discharge Size: 0.252 to 0.669
DMI with P3-System
from ALLDOS Inc.

New pump solves old problem. ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3 l/h up to 5.2 l/h. In connection with the Etron electronics with stroke frequency control, it is possible to reduce the... [See More]

  • Pump Type: Dosing Pump
Boxer Series VIB Vibrating Armature Gas Pump -- VIB24
from Clark Solutions

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]

  • Pump Type: Bellows Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.726
  • Discharge Pressure: 1.8
  • Discharge Size: 0.188
Hydra-Cell® Diaphragm Pump -- D/G-35-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 36.500
  • Discharge Pressure: 1200.0
  • Discharge Size: 1.250
720RE NEMA 4X (IP66) High Flow Pump -- Model 720DuN/R
from Watson Marlow Pumps Group

Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 8.800
  • Discharge Pressure: 30.0
  • Power Source: AC; 115 VAC, 230 VAC
Laboratory Pump With 313D Rapid Load Flip-top Pumphead -- 323E/D
from Watson-Marlow Fluid Technology Group

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.528
  • Discharge Pressure: 29.0
  • Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
DMS
from ALLDOS Inc.

synchronous motor technology. 0.0025 to 12 l/h. Low pulsation and accurate dosing. The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from any Grundfos Alldos Digital Dosing pump. Simply specify the desired dosage via the easy-to-use... [See More]

  • Pump Type: Dosing Pump
M025 Peristaltic Intermittent Duty Pump
from Clark Solutions

Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump (optional feature)
  • Discharge Size: 0.063 to 0.189
  • Liquid Flow: 0.069
  • Power Source: DC; 12 VDC, 24 VDC
Hydra-Cell® Diaphragm Pump -- F/G-20-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 1.000
  • Discharge Pressure: 1000.0
  • Discharge Size: 0.375
Manual Control Variable Speed Cassette Pump -- Model 205S/CA
from Watson Marlow Pumps Group

Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.006
  • Pump Housing Material: Plastic
Process Pump With 520REL LoadSure Element Pumphead, IP66 -- 520DuN/REL
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.917
  • Discharge Pressure: 30.0
  • Power Source: AC; 115 VAC, 230 VAC
DMX 221
from ALLDOS Inc.

Synonym for quality. The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and low-pulsation dosing. [See More]

  • Pump Type: Dosing Pump
M1500 Peristaltic Pump
from Clark Solutions

Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]

  • Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump (optional feature)
  • Discharge Size: 0.252 to 0.315
  • Liquid Flow: 0.422
  • Power Source: DC; 12 VDC, 24 VDC
Hydra-Cell® Diaphragm Pump -- H/G-25-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Liquid Flow: 20.000
  • Discharge Pressure: 1000.0
  • Discharge Size: 1.000
Process Pump With 620RE Loadsure Element Pumphead, IP31 -- 620Di/RE
from Watson-Marlow Fluid Technology Group

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.001 to 4.752
  • Discharge Pressure: 60.0
  • Discharge Size: 0.472 to 0.669
DMX 226
from ALLDOS Inc.

A truely adaptable diaphragm dosing pump. Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into reality. We have therefore completely reworked the DMX 226 diaphragm dosing pump range. It has been redesigned and... [See More]

  • Pump Type: Dosing Pump
MCP Series Inert Dispensing Pump -- MCP- 10R
from Clark Solutions

Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
  • Media Temperature: 104
  • Discharge Size: 0.250
  • HP: 0.00
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
  • Liquid Flow: 96.000
  • Discharge Pressure: 500.0 to 1500.0
  • Discharge Size: 2.000
Process Pump With 701R Continuous Tubing Pumphead -- 720SN/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.001 to 8.806
  • Discharge Pressure: 29.0
  • Discharge Size: 0.500 to 1.000
DMX 227
from ALLDOS Inc.

DMX 227. This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in an aluminium enclosure and a three-phase motor with PTC resistor. If you mount the optional frequency converter on the motor terminal... [See More]

  • Pump Type: Dosing Pump
Pageboy Series SFD Pocket Size Diaphragm Pump
from Clark Solutions

The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.). [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
  • Liquid Flow: 0.792
  • Discharge Pressure: 87.0
  • Discharge Size: 0.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
  • Liquid Flow: 45.000
  • Discharge Pressure: 500.0 to 3000.0
  • Discharge Size: 1.500
Process Pump With 701RE Loadsure Element Pumphead -- 720SN/RE
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.001 to 8.806
  • Discharge Pressure: 29.0
  • Discharge Size: 0.500 to 1.000
Series 400
from ALLDOS Inc.

All Series 400 dosing installations have been completely reengineered. The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry or liquid flocculents or solutions of dry materials such as lime milk. Installations... [See More]

  • Pump Type: Dosing Pump
Pressure/Vacuum Pump -- Model 0112101
from Clark Solutions

Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Liquid Flow: 0.330
  • Discharge Pressure: 4.4
  • Power Source: DC; 6 VDC
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
  • Liquid Flow: 26.000
  • Discharge Pressure: 500.0 to 5000.0
  • Discharge Size: 1.250
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 -- 620DuN/RE4
from Watson-Marlow Fluid Technology Group

Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
  • Liquid Flow: 0.001 to 3.432
  • Discharge Pressure: 30.0
  • Discharge Size: 0.472 to 0.669
Series DMH 250
from ALLDOS Inc.

Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series. The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models... [See More]

  • Pump Type: Dosing Pump
Pressure/Vacuum Pump -- Model 0152001
from Clark Solutions

Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Power Source: DC
  • Liquid Flow: 0.291
  • Pump Housing Material: Plastic; Ryton
Hydra-Cell® Metering Pump -- P100 Series
from Wanner Engineering, Inc.

Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Smaller footprint saves valuable space. One pump covers a wide range of... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 0.450
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.375
Series DMH 280
from ALLDOS Inc.

Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series. The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. [See More]

  • Pump Type: Dosing Pump
Hydra-Cell® Metering Pump -- P200 Series
from Wanner Engineering, Inc.

Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 1.350
  • Discharge Pressure: 1000.0
  • Discharge Size: 0.375
SMART Digital DDA, DDC, DDE
from ALLDOS Inc.

Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps. Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution for increasingly complex dosing applications: Featuring state-of-the art drive technology, a whole new... [See More]

  • Pump Type: Dosing Pump
Hydra-Cell® Metering Pump -- P300 Series
from Wanner Engineering, Inc.

Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]

  • Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
  • Liquid Flow: 1.357
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.500