Testing / Calibration Pumps Liquid Handling Pumps
from Clark Solutions
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]
- Pump Type: Hand Foot Pump; Testing or Calibration
- Discharge Size: 0.125
- Discharge Pressure: 10.8
- Power Source: Manual
from Interface Devices, Inc.
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
- HP: 1.35
- Discharge Pressure: 380.0
- Power Source: Air or Pneumatic; Hydraulic; Nitrogen Cylinders
from Keller America, Inc.
Negative pressures/vacuums and pressures of up to 25 bar (max. 40 bar) can be generated with this pneumatic hand-pump. Thanks to the fine adjustment valve (which is integrated in the pump) and the relief valve, a calibration pressure can be set accurately and quickly. This hand pump is therefore... [See More]
- Pump Type: Hand Foot Pump; Testing or Calibration
- Power Source: Manual
- Discharge Pressure: -14.5 to 435.1
- Industry Served: Testing of pressure transmitters
from Beamex Oy Ab
PGM. Beamex ® PG-Series of Calibration Pumps. Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI. The PGM is a hand-held pressure calibration pump using air as its pressure media. The extremely accurate volume control provides the excellent fine adjustment of pressure. The pump ’s unique... [See More]
- Pump Type: Hand Foot Pump; Testing or Calibration
- Discharge Size: 0.125
- Discharge Pressure: 0.0 to 300.0
- Power Source: Manual
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Liquid Flow: 0.156
- Discharge Pressure: 14000.0
- Discharge Size: 0.250
from Clark Solutions
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]
- Pump Type: Hand Foot Pump; Testing or Calibration
- Discharge Size: 0.125
- Discharge Pressure: 70.0
- Power Source: Manual
from Beamex Oy Ab
PGXH. Beamex ® PG-Series of Calibration Pumps. Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI. The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol ” option is available. The... [See More]
- Pump Type: Hand Foot Pump; Testing or Calibration
- Discharge Size: 0.125
- Discharge Pressure: 0.0 to 10000.0
- Power Source: Manual
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Discharge Size: 0.562
- Discharge Pressure: 19500.0 to 24375.0
- Power Source: Manual (optional feature); Air or Pneumatic
from Clark Solutions
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]
- Pump Type: Hand Foot Pump; Testing or Calibration
- Discharge Size: 0.125
- Discharge Pressure: 360.0
- Power Source: Manual
from SC Hydraulic Engineering Corporation
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Liquid Flow: 2.251
- Discharge Pressure: 12000.0
- Discharge Size: 0.500