Hydraulic Pumps Liquid Handling Pumps
from Gorman-Rupp Pumps
HS8A31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 8.000
- Pump Housing Material: Ductile Iron
from Bansbach Easylift®
With the new Bansbach hydraulic pump, the height of a great variety of applications can be adjusted by simply pumping. The pump can be completely operated without external energy supply. The movement is effected by simply pumping. Due to the weight of the application, the reset is always controlled... [See More]
- Pump Type: Hydraulic Fluid Pump
- Industry Served: Medical
- Power Source: Manual
from Petersen Products Co.
Description 13 HP Hydraulic Pump - Honda Engine [See More]
- Pump Type: Hydraulic Fluid Pump
from RS Components, Ltd.
Bosch Rexroth 0510225006 [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Pressure: 4061.1
from Certex UK
Holmatro Compact Air Pump – AHS 1400 FS. Features & benefits: Lightweight. Ideal for pulling, pressing. Safe: when the air pressure is lost, the oil pressure is maintained. Low-noise: built-in silencer. Stops automatically when the maximum pressure is reached. Standard supplied with:... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.063 to 2.165
- Discharge Pressure: 225.0 to 7500.0
- HP: 0.33
from Jergens, Inc.
Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide high-volume output throughout the... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump
- Liquid Flow: 3.030
- Discharge Pressure: 2500.0
- Power Source: Air or Pneumatic
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Media: Liquids, Oil
- Power Source: AC
from Gorman-Rupp Pumps
HSV3A1-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Housing Material: Aluminum; Aluminum
from Petersen Products Co.
Description 18 HP Hydraulic Pump - Briggs & Stratton Engine [See More]
- Pump Type: Hydraulic Fluid Pump
from RS Components, Ltd.
Bosch Rexroth 0510425022 [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Pressure: 3625.9
from Certex UK
Holmatro Compact electric pump EHW 1650 RC. Unique specifications: Ideal for small spaces. Lightweight. Can be used both horizontally and vertically. Suitable for single-acting tools and cylinders. With option B the pump is suitable for lifting applications. Standard supplied with: Waterproof (IP... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.158 to 1.729
- Discharge Pressure: 700.0 to 7500.0
- Discharge Size: 0.250 to 0.500
from Jergens, Inc.
Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its small size offers the versatility... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump
- Liquid Flow: 0.433
- Discharge Pressure: 4500.0
- Power Source: Air or Pneumatic
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Media Temperature: 194 to 221
- Discharge Pressure: 3625.9
- Power Source: NoSourceIncluded
from Gorman-Rupp Pumps
HSV3B31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 3.000
- Pump Housing Material: Ductile Iron
from Petersen Products Co.
Comment 1 12' Output/10' Intake Hoses. Country of Origin USA. Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses. Engine or Motor Briggs & Stratton. For Use With Water. Horsepower 5.5 HP. Max Flow Rate 9.5 gpm @550 psi (37.94 bar). [See More]
- Pump Type: Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 9.500
- Discharge Pressure: 550.0
- HP: 5.50
from RS Components, Ltd.
Bosch Rexroth 0510525022 [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Pressure: 3625.9
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.079 to 22.070
- Discharge Pressure: 240.0 to 45000.0
- HP: 1.50
from jbj Techniques Limited
Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers ’ application challenges. Concentric D Series Hydraulic Pumps are compact, external gear models for use in pumping uids... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 3.600 to 21.700
- Discharge Pressure: 750.0 to 3000.0
- Discharge Size: 0.562 to 1.315
from Gorman-Rupp Pumps
HSV4A31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 4.000
- Pump Housing Material: Ductile Iron
from Petersen Products Co.
Country of Origin USA. Max Flow Rate 35 gpm @ 290 psi (19.99 bar). Pressure, PSI 100 psi ( 6.89 bar) Max Air. Sage Subcategory Number W9393. Shipping Wt. 42 Lb (19.05 Kg). Size 17" L X 24" W X 10.5" H [See More]
- Pump Type: Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 35.000
- Discharge Pressure: 100.0
from RS Components, Ltd.
Bosch Rexroth 0510725030 [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Pressure: 3045.8
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 1.030 to 2.112
- Discharge Pressure: 8000.0 to 15000.0
- HP: 10.00
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Size: 0.500 to 0.750
- Liquid Flow: 5.000 to 28.000
- Power Source: NoSourceIncluded
from Gorman-Rupp Pumps
HSV6A31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 6.000
- Pump Housing Material: Ductile Iron
from Petersen Products Co.
Comment 1 12' Output/10' Intake Hoses. Country of Origin USA. Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses. Engine or Motor Honda. For Use With Water. Horsepower 5.5 HP. Max Flow Rate 9.5 gpm @ 550 psi (37.94 bar). Mobility Portable... [See More]
- Pump Type: Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 9.500
- Discharge Pressure: 550.0
- HP: 5.50
from RS Components, Ltd.
Bosch Rexroth 0510225022 [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Pressure: 4061.1
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 2.429 to 210.936
- Discharge Pressure: 400.0 to 16000.0
- HP: 2.00
from jbj Techniques Limited
Concentric G.C. Series Hydraulic Pumps are compact, external gear models for use in pumping fluids with lubricating qualities. Suitable for use in a wide variety of material handling, agricultural, and construction equipment in addition to machine tools, robotics, and other types of machinery. [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 1.000 to 11.000
- Discharge Pressure: 1800.0 to 3000.0
- Power Source: NoSourceIncluded
from Gorman-Rupp Pumps
HSV6B31-HYD Submersible Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Treatment Pump
- Power Source: Hydraulic; Hydraulic
- Discharge Size: 6.000
- Pump Housing Material: Ductile Iron
from Petersen Products Co.
Engine or Motor 1/2 HP, 60 Hertz 110/220V. For Use With Water. Horsepower 1/2 HP. Max Flow Rate 3 GPM @ 300 psi (20.68 bar). Port, Output 3/4" FNPT. Port, Source Inlet 3/4" Female GHT (Garden Hose Thread). Power Source Electrical. Press., Max Output 300 psi (20.68 bar). Pressure, Input, Max N/A... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 3.000
- Discharge Pressure: 300.0
- Discharge Size: 0.750
from RS Components, Ltd.
Bosch Rexroth 0510725112 [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Pressure: 3625.9
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 1.505
- Discharge Pressure: 1000.0
- HP: 2.20
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Size: 0.500 to 0.750
- Liquid Flow: 5.000 to 28.000
- Power Source: NoSourceIncluded
from Petersen Products Co.
For Use With Water. Port, Output 1/4" FNPT. Port, Source Inlet 3/4" Female GHT (Garden Hose Thread). Power Source Manual. Press., Max Output 500 psi (34.47 bar). Pressure, Input, Max N/A Water Pump. Sage Subcategory Number W9389. Shipping Wt. 16 Lb (7.26 Kg). Size 18" L X 17" W X 15" H. Style Manual... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Size: 0.250
- Discharge Pressure: 500.0
- Power Source: Manual
from RS Components, Ltd.
Enerpac P77 Hydraulic Hand Pump [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.264 to 6.574
- Discharge Pressure: 500.0 to 10000.0
- HP: 3.00
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Industry Served: Construction, Defense
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
from Petersen Products Co.
Country of Origin USA. Max Flow Rate 1.90 GPM @ 85% Rated Output. Press., Max Output 10,000 psi (689.40 bar). Pressure, Input, Max 100 psi (6.89 bar) Max Air. Sage Subcategory Number W9389. Shipping Wt. 42 Lb (19.05 Kg). Size 24" L X 9.5" W X 10.5" H. Style A-Style [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 1.900
- Discharge Pressure: 10000.0
from RS Components, Ltd.
Hydraulic Pump 100 Mpa [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 2.482 to 21.648
- Discharge Pressure: 200.0 to 2000.0
- HP: 6.00
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Industry Served: Construction, Defense
- Power Source: DC; 24 VDC
- Media: Liquids, Oil
from Petersen Products Co.
Country of Origin USA. Max Flow Rate 0.87 GPM @ 85% Rated Output. Press., Max Output 2500 PSI (172.41) Bar. Pressure, Input, Max 100 psi (6.89 bar) Max Air. Sage Subcategory Number W9389. Shipping Wt. 42 Lb (19.05 Kg). Size 24" L X 9.5" W X 10.5" H. Style A-Style [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.870
- Discharge Pressure: 2500.0
from RS Components, Ltd.
SKF 728619 E Hydraulic Hand Pump [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 1.162 to 10.375
- Discharge Pressure: 1000.0 to 10000.0
- HP: 8.00
from jbj Techniques Limited
Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of applications are... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Industry Served: Construction, Defense
- Power Source: DC; 12 VDC, 24 VDC
- Media: Liquids, Oil
from Petersen Products Co.
Country of Origin USA. Max Flow Rate 1.0 GPM @ 100 PSI. Press., Max Output 10,000 psi (689.65 bar). Pressure, Input, Max 100 psi (6.89 bar) Max Air. Sage Subcategory Number W9389. Shipping Wt. 100 Lb (45.36 Kg). Size 15" L X 21" W X 44" H. Style B-Style [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 1.000
- Discharge Pressure: 10000.0
from RS Components, Ltd.
Bahco BOD60 Hydraulic Hand Pump [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
from jbj Techniques Limited
ELIKA ®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA ® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA ® gear pump reduces the noise level by an... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 13.886
- Discharge Pressure: 4496.2
- Media Temperature: 14 to 176
from Petersen Products Co.
Country of Origin USA. Max Flow Rate 7.50 GPM @ 100 PSI. Press., Max Output 1,000 psi (68.96 bar). Pressure, Input, Max 100 psi (6.89 bar) Max Air. Sage Subcategory Number W9389. Shipping Wt. 100 Lb (45.36 Kg). Size 15" L X 21" W X 44" H. Style B-Style [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 7.500
- Discharge Pressure: 1000.0
from RS Components, Ltd.
RS PRO SOV-P-392 Hydraulic Hand Pump [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
from jbj Techniques Limited
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools, and the lubrication and cooling of... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 2.772 to 13.886
- Discharge Pressure: 725.2
- Power Source: Hydraulic
from Industrial Flow Solutions
Hydraulically driven version of KZN Series. Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge. Semi-open impeller handles high concentration of abrasive solids. High-chrome iron impeller (28%), wear plate and agitator. Hardened ductile iron volute. Pump RPM... [See More]
- Pump Type: Agitator Pump; Dewatering Pump; Hydraulic Fluid Pump; Sump Pump
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 460.000 to 1240.000
- Power Source: AC
from Tradeport Electronics Group
Hydraulic Test Pump [See More]
- Pump Type: Hydraulic Fluid Pump
from Snap-on Industrial Brands
HAND TYPE. 12.64 INCH L X 7.36 INCH W X 7.36 INCH H OVERALL SIZE. 11 CU INCH FLOW RATE. SINGLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 10000 PRESSURE RATING IN PSI. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. TWO STAGE(S). 1/4 INCH-18 TPI NPTF AIR PORT SIZE. 100 TO 200 PSI AIR... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.048
- Discharge Pressure: 10000.0
- Power Source: Manual
from Danfoss A/S
Complete range of manual, electric and hydraulic displacement controls and electrical automotive controls. [See More]
- Pump Type: Hydraulic Fluid Pump; Axial Piston
- Power Source: NoSourceIncluded
- Discharge Pressure: 6961.8
from Prince Manufacturing Corp.
Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 5.500 to 23.400
- Discharge Pressure: 2250.0
- Media Temperature: 180
from DME Company
• Two year in service warranty. • Buna Seals. • Pressures to 2500 psi. • Compatible with petroleum oil, synthetics, water glycols and invert emulsions. • Foot or flange mounted. • Helps your machine run young again [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: NoSourceIncluded
- Discharge Pressure: 2500.0
- Industry Served: Molding Applications
from Greenlee Textron, Inc.
MOTOR TYPE. 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE. 120 VAC INPUT SUPPLY RATING. 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE. SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION. 10000 PSI PRESSURE RATING. 1/2 HP POWER RATING. AUTOMATIC/MANUAL... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.078 to 1.082
- Discharge Pressure: 10000.0
- HP: 0.50
from MFP Automation Engineering
MFP supplies quality pumps for a number of applications from these fine manufacturers: Parker. Piston Pumps. Vane Pumps. Aluminum Gear Pumps. Cast Iron Gear Pumps. Cartidge Kits Pumps. Northman. Vane Pumps. Honor. Aluminum Gear Pumps [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Piston Plunger Pump (optional feature)
from Princess Auto Limited
12.7 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 12.700
- Discharge Pressure: 3850.0
- Pump Housing Material: Aluminum
from SKF/Global
The 729124 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 54E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 1 500 mm (59 in) pressure hose, quick connect coupling and mating... [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 14500.0
- Industry Served: Machine Tool
from Radwell International
HALDEX BARNES HYDRAULICS Hydraulics 2512107R [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 11GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the pump is all aluminum... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Size: 0.500
- Discharge Pressure: 3000.0
from McLellan
Inside Story on McLellan Hydraulic Pumps. Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in air operated pumps, they went. to work to find a dependable and cost effective solution. The answer to the oil pump is a... [See More]
- Pump Type: Hydraulic Fluid Pump
from Neptune Chemical Pump Co., Inc.
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes. [See More]
- Pump Type: Hydraulic Fluid Pump; Metering Pump
- Liquid Flow: 0.033
- Discharge Pressure: 700.0
- Discharge Size: 0.500
from Cat Pumps - High Pressure Pumps & Systems
This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump
- Liquid Flow: 0.500
- Discharge Pressure: 100.0 to 800.0
- Discharge Size: 0.380
from Interface Devices, Inc.
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
- HP: 1.35
- Discharge Pressure: 380.0
- Power Source: Air or Pneumatic; Hydraulic; Nitrogen Cylinders
from Atos North America
PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons. This length of stroke... [See More]
- Pump Type: Axial Flow Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 11.088 to 33.686
- Discharge Pressure: 3625.9 to 5076.3
- Media Temperature: 14 to 176
from Bailey International LLC
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only... [See More]
- Pump Type: Hydraulic Fluid Pump
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Reciprocating High Pressure Hydraulic Pumps. Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps. Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date, Chemac Inc has sold a myriad of... [See More]
- Pump Type: Hydraulic Fluid Pump; Injection Pump; Piston Plunger Pump (optional feature); Positive Displacement Pump (optional feature)
- Media: Water Pump
from Continental Hydraulics
HPV. AXIAL PISTON PUMPS. Variable Volume. Pressure compensated 200 to 3500 PSI (13.8 to 241 bar) continuous duty – Up to 4000 PSI (276 bar) intermittently. SAE Flange Mounting. Displacements 0.88 / 1.26 / 2.09 / 2.62 and 3.78 inch ³/rev. Features & Benefits. Simple Construction for... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Media: Liquids, Lubricants, Oil
- Discharge Pressure: 200.0 to 3500.0
from BakerCorp
Ideal Usage. High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit. No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE. Suction Size: --. Discharge Size: 4" –... [See More]
- Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Submersible Pump
- Liquid Flow: 150.000 to 1000.000
- Discharge Pressure: 280.0
- Discharge Size: 4.000
from Bosch Rexroth Corporation
Offering high power density, compact design, and a cost-effective, proven set of designs, Rexroth bent axis hydraulic pumps provide excellent solutions for fixed and variable bent axis hydraulic pump applications. [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 4600.0 to 5800.0
from SC Hydraulic Engineering Corporation
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping,... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
- Liquid Flow: 3.247
- Discharge Pressure: 515.0
- Discharge Size: 0.375
from Mile-X Equipment, Inc.
NORCO 910019B Electro/Hydraulic Pump - 10,000 psi. "Z " Series. INTENDED USE. For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort. FEATURES. [See More]
- Pump Type: Hydraulic Fluid Pump
from Williams
The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy pump and the... [See More]
- Pump Type: Diaphragm Pump; Hydraulic Fluid Pump; Metering Pump; Positive Displacement Pump
- Liquid Flow: 0.009 to 0.517
- Discharge Pressure: 172.0 to 3000.0
- Media Temperature: -40 to 300
from Eaton Hydraulics Group
DuraForce ® HPV Series. #topImage img { padding-bottom: 20px; } Precision control is always of the utmost importance both for productivity and safety in applications from agriculture and forestry to construction, mining and more. The Eaton DuraForce HPV Series efficiently provides just that with... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Agriculture, Construction, Mining
- Discharge Pressure: 6100.0
from IBT Industrial Solutions
IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Rotary Vane Pump
from Quality Bearings & Components
Aluminum. HYDRAULIC HAND PUMPS. BETEX AHP SERIES. Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking mechanism are perfect for industrial applications and daily operations. [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Zinko Hydraulic Jack
1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories and... [See More]
- Pump Type: Hydraulic Fluid Pump
- HP: 0.33
- Discharge Pressure: 10000.0
- Power Source: AC
from HAWE North America Inc.
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the... [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: NoSourceIncluded
- Discharge Pressure: 21755.7
- Media: Hydraulic Fluid, High Viscosity, Liquids, Lubricants
from MDM Incorporated
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]
- Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump
- Power Source: AC; 115 VAC, 230 VAC
- Media Temperature: 194
- Pump Housing Material: Plastic
from Keller America, Inc.
This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes. The pump with its fine pressure adjuster and vent valve enables precise pressure settings, which makes it ideal test equipment... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual
- Discharge Pressure: 0.0 to 10152.6
- Media: Water Pump; Oil, Potable Water
from Snap-on Industrial Brands
HAND TYPE. 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE. 11 CU INCH/MIN FLOW RATE. SINGLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 10000 PRESSURE RATING IN PSI. 91.5 CU INCH RESERVOIR CAPACITY. SOLID STEEL CYLINDER MATERIAL. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. TWO... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.048
- Discharge Pressure: 10000.0
- Power Source: Manual
from Danfoss A/S
Series 45 pumps are available in a wide range of displacements, from 25cc to 147cc with continuous pressures up to 310 bar, to fit a broad variety of applications and needs. [See More]
- Pump Type: Hydraulic Fluid Pump; Axial Piston
- Power Source: NoSourceIncluded
- Discharge Pressure: 5801.5
from Prince Manufacturing Corp.
Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 21.000 to 40.700
- Discharge Pressure: 2250.0
- Media Temperature: 180
from Greenlee Textron, Inc.
MOTOR TYPE. 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE. 220 VAC INPUT SUPPLY RATING. 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE. SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION. 10000 PSI PRESSURE RATING. 1-1/2 HP POWER RATING. AUTOMATIC/MANUAL... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.234 to 1.082
- Discharge Pressure: 10000.0
- HP: 1.50
from MFP Automation Engineering
Parker hydrostatic transmissions include Gold Cup for heavy duty applications, as well as systems for light duty applications such as turf equipment and vehicles weighing up to 2,000 pounds. Hydrostatic transmissions with fixed or variable hydraulic pumps and fixed or variable motor combinations... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Piston Plunger Pump (optional feature)
from Princess Auto Limited
16 HP 2-Stage Hydraulic Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 22.000
- Discharge Pressure: 3000.0
- Discharge Size: 0.750
from SKF/Global
The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple... [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 21750.0
- Industry Served: Machine Tool
from Radwell International
NACHI BEARINGS Hydraulics 22212EXW33-C3 [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 13GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the pump is all aluminum... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Size: 0.500
- Discharge Pressure: 3000.0
from Bailey International LLC
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only... [See More]
- Pump Type: Hydraulic Fluid Pump
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit. Sound insulated enclosure. High-pressure intensifier pump unit with piping. Cabinet mounted... [See More]
- Pump Type: Hydraulic Fluid Pump
- Media: Water Pump
from Continental Hydraulics
LPV. AXIAL PISTON PUMPS. Variable Volume. Operating Pressure 3000 PSI (210 bar). Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM. Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch ³/rev. Features & Benefits. The LPV line of Variable Volume, Pressure Compensated Piston Pumps are... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 3.800 to 21.900
- Discharge Pressure: 3000.0
- Media: Liquids, Lubricants, Oil
from Bosch Rexroth Corporation
Rexroth hydraulic motor pump groups come pre-assembled, and ready to be installed into your hydraulics system. The new close-coupled feature provides for quick motor pump group delivery at a lower cost. Key features: Motor Sizes: 1 to 20 HP. Pump Flows: 1.9 - 13.3 GPM. Motor Speed: 1450/1750 RPM [See More]
- Pump Type: Hydraulic Fluid Pump
- HP: 1.00 to 100.00
- Liquid Flow: 1.900 to 64.000
from SC Hydraulic Engineering Corporation
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
- Liquid Flow: 8.009
- Discharge Pressure: 465.0
- Discharge Size: 0.500
from Mile-X Equipment, Inc.
OTC 2510A Stinger Air/Hydraulic Pump. Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air. 2-stage release mechanism. Internal relief valve. Pump, hold, or release load with pedal control. 98 cubic inches of useable oil. 3/8 NPT oil port. Weight: 21 lbs [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
TVW Variable. Eaton developed Hydrokraft TVW Series variable closed-circuit piston pumps for industrial applications such as thrusters, marine cranes and turbine starters. With displacements from 130 cc to 750 cc (7.93 to 45.77 cu in) at operating pressures up to 350 bar (5,076 psi), the TVW Series... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Maritime, Pulp & Paper
- Discharge Pressure: 5076.0
from Quality Bearings & Components
Aluminum - High Pressure. HYDRAULIC HAND PUMPS. BETEX AHP-UHP SERIES. Specs: AHP704: High working pressure up to 1000 / 1500 bar. UHP2800: Lightweight model for ultra –high working pressure of 2800 bar for special applications. [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 14503.8
- Pump Housing Material: Aluminum
from MDM Incorporated
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]
- Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump
- Media Temperature: 194
- Liquid Flow: 60.000
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase
from Snap-on Industrial Brands
HAND TYPE. 10.35 INCH L X 5.35 INCH W X 7.99 INCH H OVERALL SIZE. 11 CU INCH FLOW RATE. DOUBLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 10000 PRESSURE RATING IN PSI. 4-WAY VALVE CONFIGURATION. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. TWO STAGE(S). 1/4 INCH-18 TPI NPTF AIR PORT... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.048
- Discharge Pressure: 10000.0
- Power Source: Manual
from Prince Manufacturing Corp.
Function. The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 0.780 to 29.520
- Discharge Pressure: 2500.0 to 3000.0
- Discharge Size: 0.750 to 1.062
from Greenlee Textron, Inc.
MOTOR TYPE. 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE. 220 VAC INPUT SUPPLY RATING. 10000 PSI PRESSURE RATING. 1-1/2 HP POWER RATING. 250 CU-INCH PER MINUTE (RAPID ADVANCE), 54 CU-INCH PER MINUTE (FULL PRESSURE) CAPACITY. AUTOMATIC/MANUAL RAM RETURN SELECTOR VALVE VALVE TYPE. SOLID-STATE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.234 to 1.082
- Discharge Pressure: 10000.0
- HP: 1.50
from MFP Automation Engineering
Parker offers hydraulic power units for industrial, mobile and aerospace applications. Standard, compact and custom power units are available from Parker. Hydraulic power units consisting of pumps, reservoirs, relief valves, filters, sight gages, and filler breathers from Parker deliver reliable... [See More]
- Pump Type: Hydraulic Fluid Pump
from Princess Auto Limited
16.9 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 16.900
- Discharge Pressure: 3570.0
- Pump Housing Material: Aluminum
from SKF/Global
The TMJL 50 pump is mainly intended for use on the low pressure side of SKF OK couplings, but is also suitable for applications where a maximum pressure of 50 MPa (7,250 psi) is required. The pump is supplied with a 3 000 mm (118 in) long high pressure hose with quick connect coupling and mating... [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 7250.0
- Industry Served: Machine Tool
from Radwell International
NACHI BEARINGS Hydraulics 6203-2NSE [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
Our Best Selling Log Splitter Pump!. Hard working and fast, our 16 gpm hydraulic pump flows 16 gpm at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Size: 0.500
- Discharge Pressure: 3000.0
from Bailey International LLC
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Pumps For All Cleaning Applications and Systems. Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high quality standards of the factory are evident in the... [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Triplex Pump
- Media: Water Pump
from Continental Hydraulics
PVER. VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING. Pressure compensated. Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch ³/rev (cm ³/rev). Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0) GPM (l/min). Description. The PVER pumps are... [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
- Liquid Flow: 3.000 to 10.700
- Discharge Pressure: 500.0 to 1000.0
- Media: Liquids, Lubricants, Oil
from Bosch Rexroth Corporation
Rexroth external gear units are classics in the hydraulics world, encompassing hydraulic pumps and motors, individual pumps, multiple pumps, and a new addition to traditional electrohydraulics: low-noise SILENCE units. Available in 7 different product series, these hydraulic units open up a nearly... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Discharge Pressure: 4000.0
from SC Hydraulic Engineering Corporation
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
- Liquid Flow: 16.667
- Discharge Pressure: 500.0
- Discharge Size: 1.000
from Mile-X Equipment, Inc.
OTC 4020 Air Hydraulic Pump. With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They can be used with a variety of... [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
TVX Variable. The precise controllers of Eaton TVX Series variable closed-circuit piston pumps provide added efficiency in crusher feeder drives, dewatering presses, cranes and more. With a variable displacement from 66 cc to 90 cc (4.0 to 5.5 cu in) at operating pressures up to 350 bar (5,076 psi),... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Mining
- Discharge Pressure: 5076.0
from Quality Bearings & Components
Air/Hydraulic. HYDRAULIC FOOT PUMPS. BETEX AP SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Snap-on Industrial Brands
HAND TYPE. 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE. 11 CU INCH FLOW RATE. SINGLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 10000 PRESSURE RATING IN PSI. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. TWO STAGE(S). 1/4 INCH-18 TPI NPTF AIR PORT SIZE. 100 TO 200 PSI AIR... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.048
- Discharge Pressure: 10000.0
- Power Source: Manual
from Prince Manufacturing Corp.
Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 1.500 to 5.000
- Discharge Pressure: 3000.0
- Discharge Size: 0.750 to 1.062
from Greenlee Textron, Inc.
MOTOR TYPE. 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE. 120 VAC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 10000 PSI PRESSURE RATING. 3/4 HP POWER RATING. FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE. 3.2 QUART RESERVOIR CAPACITY. HEAVY DUTY MOTOR MOTOR/ENGINE TYPE. PENDANT CONTROL SWITCH... [See More]
- Pump Type: Hydraulic Fluid Pump
- HP: 0.75
- Discharge Pressure: 10000.0
- Power Source: AC; 115 VAC
from Princess Auto Limited
16.9 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 16.900
- Discharge Pressure: 3140.0
- Pump Housing Material: Aluminum
from Radwell International
NACHI BEARINGS Hydraulics R8-2RS-MC3MTSRL [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. All aluminum construciton for light weight, low noise & high efficiency. SAE "A" 2-bolt Mounting Flange. 5/8" Straight Keyed Shaft. CCW Rotation. 93% Volumetric Efficiency. 1 Year Warranty. Similar to SP20 Series. Recommended working conditions: 1. [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 1.400
- Discharge Pressure: 3625.0
from Bailey International LLC
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
from Continental Hydraulics
PVR. POWERFLOW ™ VANE PUMPS. Variable Volume. Pressure Compensated. Sizes 4 to 70 GPM. Pressure 1500 PSI rated at full rated flow. Description. Continental Hydraulics PowrFlow ™ PVR Vane Pumps deliver the rugged, reliable performance and value you ’ve come to expect in all our... [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
- Liquid Flow: 4.000 to 70.000
- Discharge Pressure: 1500.0
- Media: Liquids, Lubricants, Oil
from Bosch Rexroth Corporation
Bosch Rexroth fixed displacement pumps are available in a variety of sizes and piston designs for many different mobile hydraulics markets and applications, offering superb versatility and adaptability. [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump (optional feature)
- Discharge Pressure: 3625.0 to 5000.0
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Liquid Flow: 0.156
- Discharge Pressure: 14000.0
- Discharge Size: 0.250
from Mile-X Equipment, Inc.
OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator. With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They... [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
Heavy Duty. At Eaton, the words “heavy duty ” are never taken lightly. That ’s why Eaton heavy-duty hydrostatic piston pumps are optimized for the most demanding applications, from combines and farm tractors to construction equipment and timber harvesters. Our Series 1 and Series 2... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Agriculture, Construction
- Discharge Pressure: 6000.0
from Quality Bearings & Components
Spring Loaded Foot Pedal. HYDRAULIC FOOT PUMPS. BETEX FHB SERIES. Specs: Max. Working Pressure: 10,000 psi / 700 bar. Large 3/4" pressure port for maximum flow. Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable. Foot-operated pump and release... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Snap-on Industrial Brands
HAND TYPE. 11.57 INCH L X 5.98 INCH W X 7.91 INCH H OVERALL SIZE. 12 CU INCH FLOW RATE. SINGLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 10000 PRESSURE RATING IN PSI. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. TWO STAGE(S). 1/4 INCH-18 TPI NPTF AIR PORT SIZE. 100 TO 200 PSI AIR... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.052
- Discharge Pressure: 10000.0
- Power Source: Manual
from Prince Manufacturing Corp.
Function. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 2.090 to 48.080
- Discharge Pressure: 2500.0 to 3000.0
- Discharge Size: 1.062 to 1.312
from Greenlee Textron, Inc.
MOTOR TYPE. 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE. 18 V INPUT SUPPLY RATING. UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE. HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION. 10 TO 104 DEG F TEMPERATURE RATING. 10000 PSI PRESSURE RATING. AUTOMATIC/MANUAL VALVE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.079 to 2.376
- Discharge Pressure: 10000.0
- Power Source: DC
from Princess Auto Limited
19.7 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 19.700
- Discharge Pressure: 2850.0
- Pump Housing Material: Aluminum
from Radwell International
MARZOCCHI GROUP Hydraulics ALP1A-D-9 [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. All aluminum construciton for light weight, low noise & high efficiency. SAE "A" 2-bolt Mounting Flange. 5/8" Straight Keyed Shaft. CW Rotation. 93% Volumetric Efficiency. 1 Year Warranty. Similar to SP20 Series. Recommended working conditions: 1. [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 1.400
- Discharge Pressure: 3625.0
from Bailey International LLC
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
from Continental Hydraulics
PVX. POWERFLOW ™ VANE PUMPS. Variable Displacement. Pressure Compensated. Size Range from 8 to 36 GPM @ 3000 PSI / 46 to 75 GPM @ 2500 PSI. Speed Range 1150; 1450; 1750 rpm. Description. The pumps are designed to meet requirements of the machine tool, general machinery and other markets where... [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
- Liquid Flow: 8.000 to 75.000
- Discharge Pressure: 2500.0 to 3000.0
- Media: Liquids, Lubricants, Oil
from Bosch Rexroth Corporation
Gear pumps are extremely simple and reliable, engineered by Bosch Rexroth to deliver the reliable hydraulics performance today ’s manufacturers and OEMs demand. Depending on the number of teeth, the “idler ” gear might be driven directly by the “drive ” gear. The teeth... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Discharge Pressure: 217.6 to 4061.1
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Discharge Size: 0.562
- Discharge Pressure: 19500.0 to 24375.0
- Power Source: Manual (optional feature); Air or Pneumatic
from Mile-X Equipment, Inc.
OTC 4022 Air/Hyd Pump w/2 Gallon Reservoir. With shop air as the energy sourcs, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment applications. They can be used... [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
Light Duty, Hydrostatic. Even the smallest equipment requires reliable hydraulic systems. In order to reduce sensitivity to overheating, Eaton light-duty hydrostatic pumps feature a proven radial ball piston design. A perfect complement to the Eaton Char-Lynn ® motor product line, these tough,... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Agriculture, Construction
from Quality Bearings & Components
Aluminum - Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX HP SERIES. Specs: Max. working pressure: 10,000 psi / 700 bar. Large 3/8" pressure port for maximum flow. Low Handle effort for easy operation. Two speed models. Features: Our hand pumps are always characterized by their rugged construction and... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Snap-on Industrial Brands
HAND TYPE. 12.64 INCH L X 7.36 INCH W X 7.36 INCH H OVERALL SIZE. 11 CU INCH FLOW RATE. SINGLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 10000 PRESSURE RATING IN PSI. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. TWO STAGE(S). 1/4 INCH-18 TPI NPTF AIR PORT SIZE. 100 TO 200 PSI AIR... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.048
- Discharge Pressure: 10000.0
- Power Source: Manual
from Prince Manufacturing Corp.
Function. The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump ’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Size: 1.062 to 1.312
- Discharge Pressure: 2500.0 to 3000.0
- Power Source: Hydraulic
from Greenlee Textron, Inc.
MOTOR TYPE. 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE. 18 V INPUT SUPPLY RATING. UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE. HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION. 10 TO 104 DEG F TEMPERATURE RATING. 10000 PSI PRESSURE RATING. AUTOMATIC/MANUAL VALVE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.079 to 2.376
- Discharge Pressure: 10000.0
- Power Source: DC
from Princess Auto Limited
19.8 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 19.800
- Discharge Pressure: 2285.0
- Pump Housing Material: Aluminum
from Radwell International
NACHI BEARINGS Hydraulics 5207-2RS [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. -All aluminum construciton for light weight, low noise & high efficiency. -SAE "A" 2-bolt Mounting Flange. -5/8" Straight Keyed Shaft. -Counter-Clockwise Rotation. -93% Volumetric Efficiency. -1 Year Warranty. -Similar to SP20 Series. Recommended working... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 5.200
- Discharge Pressure: 3625.0
from Bailey International LLC
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only... [See More]
- Pump Type: Hydraulic Fluid Pump
from Bosch Rexroth Corporation
Available in multiple piston variations, Bosch Rexroth fixed displacement radial piston pumps offer high pressure capability, in excess of 9,000psi/600 bar. Single bank piston arrangements are possible for (3) and (5) pistons models, while a “double bank ” version incorporates (10)... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump (optional feature)
- Discharge Pressure: 3000.0 to 10150.0
from SC Hydraulic Engineering Corporation
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Liquid Flow: 2.251
- Discharge Pressure: 12000.0
- Discharge Size: 0.500
from Mile-X Equipment, Inc.
OTC 4026 Air/Hydraulic Power Unit. Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All internal moving parts... [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
Medium Duty. Sometimes bigger isn ’t better —but having the perfect fit for the application is. Engineers rely on Eaton ’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in vehicles using mid-range pump/motor hydraulic systems. Rated for operating... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- HP: 110.00
- Discharge Pressure: 5500.0
from Quality Bearings & Components
10L Reservoir. HYDRAULIC HAND PUMPS. BETEX HP10L SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Snap-on Industrial Brands
HAND TYPE. 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE. DOUBLE ACTING CYLINDER APPLICATION. 32.2 LB WEIGHT. 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING. 3/8 INCH-18 TPI NPTF END CONNECTION. TWO SPEED OPTION. 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: Manual
- Discharge Pressure: 200.0 to 10000.0
from Prince Manufacturing Corp.
Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 1.500 to 5.000
- Discharge Pressure: 2500.0 to 3000.0
- Discharge Size: 0.750 to 1.062
from Greenlee Textron, Inc.
MOTOR TYPE. 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE. 18 V INPUT SUPPLY RATING. UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE. HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION. 10 TO 104 DEG F TEMPERATURE RATING. 10000 PSI PRESSURE RATING. AUTOMATIC/MANUAL VALVE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.079 to 2.376
- Discharge Pressure: 10000.0
- Power Source: DC
from Princess Auto Limited
2.2 GPM Bi-Rotational Pump/Motor [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 2.200
- Discharge Pressure: 3000.0
- Pump Housing Material: Cast Iron
from Radwell International
MARZOCCHI GROUP Hydraulics ALP1A-D-5 [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. All aluminum construciton for light weight, low noise & high efficiency. SAE "A" 2-bolt Mounting Flange. 5/8" Straight Keyed Shaft. CW Rotation. 93% Volumetric Efficiency. 1 Year Warranty. Similar to SP20 Series. Recommended working conditions: 1. [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 5.200
- Discharge Pressure: 3625.0
from Bosch Rexroth Corporation
Swashplate hydraulic pumps have a rotating cylinder containing pistons. A spring pushes the pistons against a stationary swash plate, which sits at an angle to the cylinder. The pistons suck in fluid during half a revolution and push fluid out during the other half. The greater the slant the further... [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 3045.8 to 6526.7
from SC Hydraulic Engineering Corporation
HIGH FLOW CAPACITY. - DOUBLE ACTING, DOUBLE AIR MOTOR. - COMPATIBLE WITH MOST FLUIDS. - STAINLESS STEEL WETTED PARTS. - AIR OPERATED - NO ELECTRICITY NEEDED. - PRESSURE UP TO 12,800 PSI. The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in the hydraulic... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Double Acting
- Discharge Size: 7.000
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic; Hydraulic
from Mile-X Equipment, Inc.
OTC 4031 Vanguard Two-Stage Hydraulic Pump. Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a selection of units and options that lets you... [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
DuraForce ® HPR Series. The extreme precision and durability of Eaton DuraForce HPR Series Pumps make them a top candidate for highly efficient vehicle control systems for agriculture, forestry, construction, mining and more. With displacements from 55 cc to 280 cc (3.57 to 17.1 cu in) at... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Agriculture, Construction, Mining
- Discharge Pressure: 6100.0
from Quality Bearings & Components
Two-Speed Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX PB SERIES. Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a wide range of industrial... [See More]
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 10152.6
- Pump Housing Material: Aluminum
from Snap-on Industrial Brands
HAND TYPE. 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE. SINGLE ACTING CYLINDER APPLICATION. 10000 PSI PRESSURE RATING. 3/8 INCH-18 TPI NPTF END CONNECTION. 10000 PRESSURE RATING IN PSI. SINGLE SPEED OPTION. REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL. 0.15 CU INCH DISPLACEMENT. SINGLE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Power Source: Manual
- Discharge Pressure: 10000.0
from Prince Manufacturing Corp.
Function. The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Size: 0.875 to 1.062
- Discharge Pressure: 1200.0 to 3000.0
- Power Source: Hydraulic
from Greenlee Textron, Inc.
MOTOR TYPE. 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE. 18 V INPUT SUPPLY RATING. UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE. HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION. 10 TO 104 DEG F TEMPERATURE RATING. 10000 PSI PRESSURE RATING. AUTOMATIC/MANUAL VALVE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.079 to 2.376
- Discharge Pressure: 10000.0
- Power Source: DC
from Princess Auto Limited
20.8 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 20.800
- Discharge Pressure: 2000.0
- Pump Housing Material: Aluminum
from Radwell International
MARZOCCHI GROUP Hydraulics 0.25 D 24 [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. -All aluminum construciton for light weight, low noise & high efficiency. -SAE "A" 2-bolt Mounting Flange. -5/8" Straight Keyed Shaft. -Counter-Clockwise Rotation. -93% Volumetric Efficiency. -1 Year Warranty. -Similar to SP20 Series. Recommended working... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 6.900
- Discharge Pressure: 3625.0
from Bosch Rexroth Corporation
Sytronix is the “smart integration of hydraulics and electronics": a bold combination of the key features and most important advantages of both technologies in one platform. Sytronix Variable Speed Pump Drives offer the reliability of powerful Rexroth hydraulics, fully integrated with the... [See More]
- Pump Type: Hydraulic Fluid Pump
from SC Hydraulic Engineering Corporation
The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at relatively high pressure... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; DOUBLE ACTING
- Power Source: Hydraulic
- Discharge Pressure: 0.0 to 4000.0
- Pump Housing Material: Stainless Steel
from Mile-X Equipment, Inc.
OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve. They 're called “RamRunners ” and that 's just what they do …run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
Hydrokraft PVW & PFW. Engineered for primary metals power units, marine cranes, thrusters and more, Eaton Hydrokraft PVW & PFW Series piston pumps feature variable or fixed displacements from 130 cc to 750 cc (7.93 to 44.55 cu in) at operating pressures up to 350 bar (5,075 psi). A... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Maritime
- Discharge Pressure: 5075.0
from Prince Manufacturing Corp.
Function. The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Discharge Size: 1.062 to 1.312
- Discharge Pressure: 1500.0 to 3000.0
- Power Source: Hydraulic
from Greenlee Textron, Inc.
MOTOR TYPE. 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE. 18 V INPUT SUPPLY RATING. UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE. HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION. 10 TO 104 DEG F TEMPERATURE RATING. 10000 PSI PRESSURE RATING. AUTOMATIC/MANUAL VALVE... [See More]
- Pump Type: Hydraulic Fluid Pump
- Liquid Flow: 0.079 to 2.376
- Discharge Pressure: 10000.0
- Power Source: DC
from Princess Auto Limited
3.2 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 3.200
- Discharge Pressure: 3850.0
- Pump Housing Material: Aluminum
from Radwell International
REXROTH Hydraulics 9510290025 [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. All aluminum construciton for light weight, low noise & high efficiency. SAE "A" 2-bolt Mounting Flange. 5/8" Straight Keyed Shaft. CW Rotation. 93% Volumetric Efficiency. 1 Year Warranty. Similar to SP20 Series. Recommended working conditions: 1. [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 6.900
- Discharge Pressure: 3625.0
from Bosch Rexroth Corporation
Often used in hydraulic power steering units and automatic transmissions, Rexroth has made major investments in refining vane pump technology to meet the demanding requirements of the global automotive industry. The vanes are in slots in the rotor. When the rotor spins, centrifugal force pushes the... [See More]
- Pump Type: Hydraulic Fluid Pump
from Mile-X Equipment, Inc.
OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve. They 're called “RamRunners ” and that 's just what they do …run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. [See More]
- Pump Type: Hydraulic Fluid Pump
from Eaton Hydraulics Group
Hydrokraft PVX & PFX. The wide-range fixed and variable displacements of Eaton PVX & PFX Series piston pumps make them ideal for use with primary metal power units, test stands, mixer drives and more. They come in a robust housing enclosure and are available with displacements from 66 cc to... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Discharge Pressure: 5075.0
from Prince Manufacturing Corp.
Standard A Flange Gear Pump, High-Low Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Liquid Flow: 2.980 to 28.520
- Discharge Pressure: 3000.0
- Discharge Size: 0.750 to 1.062
from Princess Auto Limited
4.2 GPM Hydraulic Gear Pump [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 4.200
- Discharge Pressure: 3850.0
- Pump Housing Material: Aluminum
from Radwell International
PROCON PUMP Hydraulics 102B080R12XX [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. -All aluminum construciton for light weight, low noise & high efficiency. -SAE "A" 2-bolt Mounting Flange. -5/8" Straight Keyed Shaft. -Counter-Clockwise Rotation. -93% Volumetric Efficiency. -1 Year Warranty. -Similar to SP20 Series. Recommended working... [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 8.800
- Discharge Pressure: 3625.0
from Bosch Rexroth Corporation
Rexroth variable displacement pumps are available high and medium duty pressure offerings. Designs for use in open and closed circuits. [See More]
- Pump Type: Hydraulic Fluid Pump
- Discharge Pressure: 3000.0 to 6525.0
from Eaton Hydraulics Group
PVB Series. For smaller applications such as conveyor lines, injection molding machines or small presses, consider versatile, compact PVB Series piston pumps from Eaton. With an open-circuit, variable-displacement design, PVB Series piston pumps are available with displacements from 10 to 94 cc (0.6... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Machine Tool
- Discharge Pressure: 3045.0
from Princess Auto Limited
4.5 GPM Bi-Rotational Pump/Motor [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 4.500
- Discharge Pressure: 2300.0
- Pump Housing Material: Cast Iron
from Radwell International
PROCON PUMP Hydraulics 10597 [See More]
- Pump Type: Hydraulic Fluid Pump
from International Hydraulics
High-Pressure 2-Bolt A Hydraulic Gear Pump. All aluminum construciton for light weight, low noise & high efficiency. SAE "A" 2-bolt Mounting Flange. 5/8" Straight Keyed Shaft. CW Rotation. 93% Volumetric Efficiency. 1 Year Warranty. Similar to SP20 Series. Recommended working conditions: 1. [See More]
- Pump Type: Gear Pump; Hydraulic Fluid Pump
- Liquid Flow: 8.800
- Discharge Pressure: 3625.0
from Eaton Hydraulics Group
PVH Series. For mid-range applications like machine tools, plastics or construction, Eaton PVH Series piston pumps are available with displacements from 57 to 141 cc (3.48 to 8.67 cu in) at operating pressures up to 250 bar (3,625 psi). Featuring the widest range of control options, including... [See More]
- Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Industry Served: Agriculture, Construction, Machine Tool
- Discharge Pressure: 3625.0