Micro Pumps Liquid Handling Pumps
from Electro Optical Components, Inc.
The BLACK Edition micro pumps are the ones with the most functionality and flexibility. Guaranteed best lifetime. Maximum value. Adaptive functions. You can calibrate the micro pump for the flow you need. Each pump has a micro-controller so you can control it using your software. [See More]
- Pump Type: Micro Pump
- Liquid Flow: 0.053 to 0.343
- Discharge Pressure: 2.2 to 5.1
- Media: Gas
from Electro Optical Components, Inc.
The ORANGE Edition micro pumps are for applications where the high performance is still needed, but cost is important and lifetime performance is not. Affordable solution. Same high quality pump performance. Shorter lifetime – 1000 hrs. [See More]
- Pump Type: Micro Pump
- Liquid Flow: 0.079 to 0.317
- Discharge Pressure: 2.2 to 5.1
from Western Analytical Products
High accuracy dispense settings from 4 µL to 250 µL/stroke. Low Power consumption/minimal heat generation. Low internal volume. Positive shut off, self priming. High cycle life, up to 20 million dispense cycles. The solenoid operated pumps are factory set for discrete outputs ranging... [See More]
- Pump Type: Micro Pump; Self-Priming Pump
- Industry Served: Laboratory Pump
- Power Source: 24 VDC
from Arcmed Bio-Chem
What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled... [See More]
- Pump Type: Diaphragm Pump; Metering Pump; Micro Pump; Positive Displacement Pump; Self-Priming Pump; Solenoid Operated Micro-Pump
- Power Source: 12 VDC, 24 VDC
- Liquid Flow: 0.000
- Pump Housing Material: Plastic; PPS
from Clark Solutions
The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design Engineer to new unexplored possibilities in designing even smaller and lighter equipment without compromise to... [See More]
- Pump Type: Diaphragm Pump; Magnetic Drive Pump; Micro Pump; Positive Displacement Pump
- Liquid Flow: 0.370
- Discharge Pressure: 8.1
- Discharge Size: 0.110
from Western Analytical Products
High accuracy dispense settings from 4 µL to 250 µL/stroke. Low Power consumption/minimal heat generation. Low internal volume. Positive shut off, self priming. High cycle life, up to 20 million dispense cycles. The solenoid operated pumps are factory set for discrete outputs ranging... [See More]
- Pump Type: Micro Pump; Self-Priming Pump
- Industry Served: Laboratory Pump
- Power Source: 24 VDC