Syringe Pumps Liquid Handling Pumps
from Hamilton Company
The PSD/4 is the most compact Hamilton syringe pumps. It is based on half height (30 mm stroke length) syringes. This space saving design is performs all standard liquid handling functions, including dispensing, serial dispensing and diluting. [See More]
- Pump Type: Syringe Pump
- Power Source: 24 VDC
from IMI Life Science
A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a... [See More]
- Pump Type: Syringe Pump
- Industry Served: Analytical Biosciences
from Hamilton Company
The Hamilton PSD/6 is the newest full-height syringe pump to join the Hamilton PSD family. It is Hamilton ’s most compact full height pump and offers the largest range of compatible syringes sizes. Enhanced flow stability and increased dispense times make it ideal for applications like flow... [See More]
- Pump Type: Syringe Pump
- Power Source: 24 VDC
from IMI Life Science
This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift force and valve torque, ensuring exceptional precision, accuracy, and durability. [See More]
- Pump Type: Syringe Pump
- Industry Served: Analytical Biosciences
from Hamilton Company
If you have a demanding system or process that requires powerful liquid handling, then this is the pump for you. The PSD/8 is the strongest and fastest pump available from Hamilton Company. The PSD/8 has nearly 10 years of reliable, precise experience in the most strenuous situations. The PSD/8... [See More]
- Pump Type: Syringe Pump
- Power Source: 24 VDC
from IMI Life Science
A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from 250 μL to 5mL, it offers... [See More]
- Pump Type: Syringe Pump
- Industry Served: Analytical Biosciences
from IMI Life Science
This programmable, maintenance-free syringe pump features a 30mm stroke driven by a stepper motor and precision lead screw. Available in two mechanical resolutions (3K, 24K), it offers flexibility for various system configurations and delivers exceptional precision, accuracy, and longevity. It can... [See More]
- Pump Type: Syringe Pump
- Industry Served: Analytical Biosciences
from IMI Life Science
The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance. The pump is available in... [See More]
- Pump Type: Syringe Pump
- Industry Served: Analytical Biosciences
from IMI Life Science
A positive displacement pump designed with a transparent manifold housing for microfluidic dispensing. It offers high accuracy, precision, and chemical compatibility, with an optional seal wash feature to enhance performance. Customisable for use in precise dispensing in analytical, diagnostics... [See More]
- Pump Type: Syringe Pump
from Pickering Laboratories, Inc.
Inert Syringe Pump for OEM Applications with Flow Rates of 30 μL to 1500 μL/minute and Pressures up to 500 psi. [See More]
- Pump Type: Syringe Pump
from PumpWorks Inc. (The)
Holds Two syringes, from 10mu to 10ml each. Or One syringe up to 60ml. Automatic Volume Control and Shutoff. Last settings stored in permanent memory. Continuous dispense volume display. Unites are in microliters [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.000
from Iwaki America and Walchem, IWAKI America Inc
Compact size with chemically compatible materialsIdeal for analytical and lab equipment, aspiration and dispense applicationsSyringe-Type Stepping Pump SPV Series: 100 μl / 250 μl / 500 μl / 1000µlHigh Accuracy: ± 0.3%Repeatability: 0.03%High Resolution: 6000 steps/strokeSyringe-Type... [See More]
- Pump Type: Syringe Pump
- Liquid Flow: 0.002 to 0.016
- Discharge Pressure: 72.5
- Power Source: DC
from Aurora Instruments
Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of... [See More]
- Pump Type: Syringe Pump
from Cole-Parmer
bull; Ideal for low-flow, higher pressure applications where precision is needed. • Greater than 100 lbs of linear force. • Higher pressure syringe clamps. • RS-232 connectivity for interface to a remote computer. These syringe pumps more than double the linear force available on... [See More]
- Pump Type: Syringe Pump
from CoorsTek
Our specialized medical-grade ceramic pump components provide accurate, reliable, and repeatable performance for piston, centrifugal, syringe, rotary, and several other pumping technologies. CeraPure piston and sleeve sets provide superior dosing, biocompatibility, and useful life for critical... [See More]
- Pump Type: Centrifugal Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Rotary Vane Pump; Syringe Pump
- Industry Served: Medical
from Fluitron, Inc.
The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For applications requiring small injected volumes... [See More]
- Pump Type: Syringe Pump
- Liquid Flow: 2.536
- Discharge Pressure: 3000.0
- Discharge Size: 0.250
from PumpWorks Inc. (The)
Simultaneous infusion and withdrawl with opposing syringes on a single drive. Holds two syringes from 10mu to 10ml. Automatic Volume Control and shutoff. Last settings stored in permanent memory. Continuous dispense volume display. Audible alarm option available (not an add-on; must be requested at... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.001
from Cole-Parmer
bull; Economical OEM-style pump. • Download program from a computer to the pump to operate the pump independently. • Accessories allow networking of up to 100 pumps. Pre-program the pump with a dispensing program, then operate the pump via an attached footswitch, button, or I/O... [See More]
- Pump Type: Syringe Pump
from PumpWorks Inc. (The)
Holds Two Syringes, 10mu to 140ml each. Backlit LCD Display. Knob locks/unlocks drive block for effortless, drag-free adjustments. Present Volume Control and Automatic Shut-Off. Optical Encoder Stall Detection. Built-in RS-232C interface for computer 'daisy chaining ' up to 100 pumps. [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.006
from Cole-Parmer
bull; Economical OEM-style pump. • Download program from a computer to the pump to operate the pump independently. • Accessories allow networking of up to 100 pumps. Pre-program the pump with a dispensing program, then operate the pump via an attached footswitch, button, or I/O... [See More]
- Pump Type: Syringe Pump
from PumpWorks Inc. (The)
Holds Two Syringes, 10mu to 140ml each. Knob locks/unlocks drive block for effortless, drag-free adjustments. Preset Volume Control and Automatic Shut-Off. Settings can be reviewed or changed during operation. Optical encoder stall detection. TTL interface for foot switch, timer, relay control;... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.006
from Cole-Parmer
bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 100V / 200V, Single Phase
- Liquid Flow: ? to 0.002
from PumpWorks Inc. (The)
Holds Two Syringes, 10mu to 140ml each. Knob locks/unlocks drive block for effortless, drag-free adjustment. Preset Volume Control and Automatic Shut-off. Optical encoder stall detection. Built-in RS-232C interface for computer 'daisy Chaining ' up to 100 pumps. TTL interface for foot... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.006
from Cole-Parmer
bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 100V / 200V, Single Phase
- Liquid Flow: ? to 0.012
from PumpWorks Inc. (The)
Multiple syringe holder. >Ten 10mu-10ml each. >Six 20ml-60ml each. >Four 100ml-140ml each. Knob locks/unlocks drive block for effortless, drag-free adjustment. Preset Volume Control and Automatic Shut-Off. Built-in RS232C interface for computer 'daisy chaining ' up to 100 pumps [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.039
from Cole-Parmer
bull; Economical, yet packed with features. • Choose pumps which accept two or up to ten syringes â € ”ideal for pumping exact proportions. • Wide range (100,000:1) allows flow rates from a slow trickle to a steady stream. • RS-232 interface lets you easily control... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC
- Liquid Flow: 0.000 to 0.039
from PumpWorks Inc. (The)
Multiple syringe holder. >Ten 10mu-10ml each. >Six 20ml - 60ml each. >Four 100ml - 140 ml each. Knob locks/unlocks drive block for effortless, drag-free adjustments. Preset Volume Control and Automatic Shut-Off. Built-in RS232C interface for computer 'daisy chaining ' up to 100... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.039
from Cole-Parmer
bull; Economical OEM-style pump. • Download program from a computer to the pump to operate the pump independently. • Accessories allow networking of up to 100 pumps. Pre-program the pump with a dispensing program, then operate the pump via an attached footswitch, button, or I/O... [See More]
- Pump Type: Syringe Pump
from PumpWorks Inc. (The)
Multiple syringe holder. >Up to TEN 10mu - 10ml each. >UP to SIX 20ml - 60ml each. >UP to Four 100ml -140ml each. Knob locks/unlocks drive block for effortless drag-free adjustment. Continious Dispense Volume Display. Built-in RS-232C interface for computer 'daisy chaining ' up to... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.039
from Cole-Parmer
bull; Continuously cycle up to four syringes in a push-pull action. • Accuracy of <tol >0.35% and reproducibility of <tol >0.05%. • Hold two or four syringes from <mu >L to 140 mL. • LED light on front panel easily indicates status from across the room. •... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC
- Liquid Flow: ? to 0.057
from PumpWorks Inc. (The)
Multiple syringe holder: >FOUR syringes, 10mu to 10ml each. >Separate clamping accomodes different sizes. >Syringes may be positioned independently for sequential dispensing. Knob locks/unlocks drive block for effortless, drag-free adjustment. Built-in RS232C interface for computer... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.006
from Cole-Parmer
bull; Ideal for low-flow, higher pressure applications where precision is needed. • Greater than 100 lbs of linear force. • Higher pressure syringe clamps. • RS-232 connectivity for interface to a remote computer. The Cole-Parmer syringe pumps more than double the linear force... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 230 VAC
- Liquid Flow: 0.000 to 0.038
from Cole-Parmer
bull; Ideal for low-flow, low-pressure applications where precision is needed. • Built-in program lets you enter up to eight commands to perform a variety of functions â € ”you can even repeat commands up to ten times; all settings are stored in nonvolatile memory. •... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC
from Cole-Parmer
bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 100V / 200V, Single Phase
- Liquid Flow: ? to 95.832
from Cole-Parmer
bull; Ideal for low-flow, low-pressure applications where precision is needed. • Built-in program lets you enter up to eight commands to perform a variety of functions â € ”you can even repeat commands up to ten times; all settings are stored in nonvolatile memory. •... [See More]
- Pump Type: Syringe Pump
- Power Source: AC; 115 VAC
- Liquid Flow: 0.000 to 0.039