Screw Pumps Liquid Handling Pumps
from Vaughan Company
Vaughan Company, with over 50 years of solids handling experience, introduces the Triton ® screw centrifugal pumps, combining the benefits of Vaughan ’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump ’s open... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Screw Pump
- Media: Liquids, Liquids with Solids, Sludge
from jbj Techniques Limited
Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 10 bar at 1000 to 3600 rpm. [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 2640.000
- Discharge Pressure: 580.2
- Media Temperature: 32 to 572
from jbj Techniques Limited
Non lubricating low and medium viscosity and corrosive fluids. Suitable for water, light chemical and petrochemical products, fuel and heavy oils. Admissible delivery pressure (continuous) 16 bar at 1000 to 3600 rpm. [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 5280.000
- Discharge Pressure: 580.2
- Media Temperature: 32 to 572
from jbj Techniques Limited
For hydraulic or lubricating oils. Maximum pressure 40 bar or 200 bar (depending by flow meter dimension). [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 1848.000
- Discharge Pressure: 580.2 to 2900.8
- Media Temperature: 5 to 302
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (viscosity < 10 cSt) or up to 40 bar ( > 10 cSt) [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 10.824
- Discharge Pressure: 580.2
- Media Temperature: 32 to 302
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Admissible delivery pressure: 10 bar. Standard valve setting: 6 bar. Main field of application: Low pressure lubrication systems, auxiliary filtration systems, cooling systems. [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 5.544 to 42.240
- Discharge Pressure: 145.0
- Media Temperature: 32 to 212
from jbj Techniques Limited
Handled fluid Fuel oil HFO - DO - LSMGO hydraulic and Lube oils. Viscosity range from 1,2 to 5000 cSt. Pump speed from 750 to 3600 rpm. Rotation (viewed from coupling end) CW (Std version; CCW on demand). [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 52.800
- Discharge Pressure: 232.1
- Media Temperature: 32 to 302
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm [See More]
- Pump Type: Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
- Liquid Flow: 52.800
- Discharge Pressure: 232.1
- Media Temperature: 32 to 302
from SEEPEX Inc.
SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5 m ³/h... [See More]
- Pump Type: Dewatering Pump; Mixing Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Sludge Storage and Pumping System
- Liquid Flow: 440.000
- Discharge Pressure: 525.0
- Discharge Size: 10.000
from Gusher Pumps
FEATURES. Flow Rates 1 to 160 GPM. Max Pressure 1750 PSIG. Supply Pressure 145 PSIG. Low Noise. High Flow Rates in Small Sizes. Case Coatings. High Pressure at Low Viscosity. Can be Designed for Dry or Wet-Well Installation. Vertical Wet-Well Installation Option. APPLICATIONS. Cooling Lubricants [See More]
- Pump Type: Screw Pump
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 0.750
- Discharge Pressure: 65.3 to 200.2
- Pump Housing Material: Cast Iron
from Alfa Laval Inc.
The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications. A universal design. The 3S series has been thoroughly engineered and is applicable for various... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Liquid Flow: 5.000 to 2900.000
- Discharge Pressure: 87.0 to 232.1
- Media Temperature: -20 to 250
from GN Solids control Co., Ltd.
GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main parts are screw shaft (rotor) and screw shaft bushing (stator). [See More]
- Pump Type: Centrifugal Pump (optional feature); Positive Displacement Pump; Screw Pump
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 44.029 to 1188.774
- HP: 5.36 to 60.31
from FLSmidth
Fuller ®-Kinyon Kompact pumps require only a low-pressure, low-velocity air supply to efficiently meet its large throughput capacity. Material to be discharged from a hopper bottom rail car enters the pump hopper through a boot lift rail car connection by gravity and is advanced through the... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
from KRAL AG
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump; Self-Priming Pump
- Power Source: AC; 230V to 460V, Three Phase
- Media Temperature: 50 to 122
- Pump Housing Material: Aggregate
from Carr Lane Manufacturing Co.
Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces 7500 psi... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 7500.0
- Media: Liquids
from SEEPEX Inc.
SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacities: 100 l/h – 130 m ³/h (0.44 USGPM – 572 USGPM). Pressure: up to 36 bar... [See More]
- Pump Type: Dewatering Pump; Mixing Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
- Liquid Flow: 572.000
- Discharge Pressure: 525.0
- Discharge Size: 10.000
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.000
- Discharge Pressure: 65.3 to 200.2
- Pump Housing Material: Cast Iron
from Alfa Laval Inc.
Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design. ALP pumps are characterised by a compact design consisting of... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Media Temperature: -10 to 180
- Discharge Pressure: 232.1
- Pump Housing Material: Cast Iron
from FLSmidth
Fuller ®-Kinyon Kompact pumps require only a low-pressure, low-velocity air supply to efficiently meet its large throughput capacity. Material to be discharged from a hopper bottom rail car enters the pump hopper through a boot lift rail car connection by gravity and is advanced through the... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
from KRAL AG
The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial shaft seals, mechanical seals or hermetically sealed magnetic coupling can be used. CG pumps cover a wide range of applications... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Liquid Flow: 581.000
- Discharge Pressure: 1450.0
- Discharge Size: 0.984 to 5.906
from Carr Lane Manufacturing Co.
Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces 7500 psi... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Power Source: Manual; Hydraulic
- Discharge Pressure: 7500.0
- Media: Liquids
from SEEPEX Inc.
SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias. For medium to highly viscous products with low flowability. Properties. Conveying capacity: 50 l/h – 100 m ³/h (0.22 – 440 USGPM). Pressure: up to 24 bar (350 psi). [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
- Liquid Flow: 440.000
- Discharge Pressure: 350.0
- Discharge Size: 6.000
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.500
- Discharge Pressure: 65.3 to 200.2
- Pump Housing Material: Cast Iron
from FLSmidth
Fuller ®-Kinyon ™ Screw Pump. High performance. Low maintenance. Maximum efficiency. Fuller ®-Kinyon ™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
from KRAL AG
A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC, DS, DL. The CL is available, with either a small or a large mounting flange. The flow rate of the CL is 990 l/min. Depending upon the application,... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Liquid Flow: 261.360
- Discharge Pressure: 1450.4
- Discharge Size: 0.750 to 3.000
from SEEPEX Inc.
The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias. For products with large pieces of fruits and vegetables. Properties. Conveying capacity: 0.25 m ³/h – 130 m ³/h (1.1 USGPM... [See More]
- Pump Type: Macerator Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump
- Liquid Flow: 572.000
- Discharge Pressure: 350.0
- Discharge Size: 10.000
from Spirax-Sarco
The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels under vacuum or... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 2.000
- Discharge Pressure: 232.1
- Pump Housing Material: Cast Iron
from KRAL AG
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Liquid Flow: 1.500 to 13.000
- Discharge Pressure: 232.0
- Discharge Size: 0.980
from SEEPEX Inc.
SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge. Conveying... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
- Liquid Flow: 572.000
- Discharge Pressure: 525.0
- Discharge Size: 10.000
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.000
- Discharge Pressure: 200.2
- Pump Housing Material: Cast Iron
from KRAL AG
Series M has been used in the medium pressure range for many years. Medium pressure range of up to 40 bar and a flow rate of up to 440 l/min means that the pump can be utilized in a wide range of industrial applications. The modular construction provides an advantage, as the M pump can be used alone... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Liquid Flow: 0.793 to 112.801
- Discharge Pressure: 580.2
- Discharge Size: 0.591 to 3.150
from SEEPEX Inc.
SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
- Liquid Flow: 572.000
- Discharge Pressure: 525.0
- Discharge Size: 10.000
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.575
- Discharge Pressure: 200.2
- Pump Housing Material: Cast Iron
from KRAL AG
Water soluble machine tool coolant can be a very difficult pumping service to handle. The fluids have a very low viscosity of only about 1 mm ²/s, must by delivered at high pressure and contain abrasives, mostly metal residues. It is due to the innovative design, and especially the casing... [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Liquid Flow: 6.600 to 47.520
- Discharge Pressure: 1740.5
- Discharge Size: 0.750 to 1.500
from SEEPEX Inc.
SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]
- Pump Type: Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Treatment Pump
- Liquid Flow: 5.400
- Discharge Pressure: 348.0
- Discharge Size: 0.750
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Type: Condensate Pump; Positive Displacement Pump; Screw Pump
- Discharge Size: 1.575
- Discharge Pressure: 200.2
- Pump Housing Material: Cast Iron
from KRAL AG
The new DKB Dual Stations are an Impressive Example of the Competence of KRAL in Building Modules!. KRAL expands its product range with the addition of compact pump stations series DKB. Dual stations series DKB save valuable space, complicated pipe work and provide an optimum level of functionality. [See More]
- Pump Type: Positive Displacement Pump; Screw Pump
- Media Temperature: 482
- Liquid Flow: 15.312 to 74.976
- Industry Served: Automotive, Defense, Maritime, Power Generation