Turbine Pumps Liquid Handling Pumps

22 Results
Turbine Pumps Type TPM
from Dickow Pump Company, Inc.

General. The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity of the tubrine pump to... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
  • Media Temperature: 572
  • Discharge Pressure: 580.2
Lineshaft and Submersible Turbine Pumps
from Bell & Gossett, a xylem brand

Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Turbine Pump
  • Liquid Flow: ? to 10000.000
  • Discharge Pressure: ? to 346.0
  • Power Source: AC
Hydro Turbine Pumps
from Cornell Pump Company

Cornell has been building Hydro Turbines for more than 50 years. Our Hydro Turbines can be found in Industrial, Municipal, and Agricultural power generation projects around the world. With our wide range of turbines you can generate power with heads as low as 30 feet and flows as low as 90 gallons... [See More]

  • Pump Type: Centrifugal Pump; Turbine Pump
  • Discharge Size: 1.250 to 10.000
  • Liquid Flow: 90.000 to 6600.000
  • Pump Housing Material: Brass Bronze (optional feature); Cast Iron; Stainless Steel (optional feature); Ductile Iron
1110 Series - Layne/Verti-Line Shallow Wet Mutli-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 50000.000
  • Discharge Pressure: 867.1
  • Media Temperature: 200
VERTICAL TURBINE PUMPS
from Gusher Pumps

FEATURES. Available in 30 ” Bowls. Flow Rates Exceeding 15,000 GPM. Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps. Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust. Standard C-Face Motors. Impellers are Adjusted at the Factory – No Field... [See More]

  • Pump Type: Turbine Pump
Radial Piston Pump -- Model 7631
from HAWE North America Inc.

The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling... [See More]

  • Pump Type: Piston Plunger Pump; Positive Displacement Pump; Radial Flow Pump; Reciprocating Pump; Turbine Pump
  • Liquid Flow: 0.599
  • Discharge Pressure: 10152.6
  • HP: 0.74
Regenerative Turbine Pumps -- CR
from Crane Pumps & Systems

Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed... [See More]

  • Pump Type: Centrifugal Pump; Turbine Pump
  • Discharge Size: 0.500
  • Liquid Flow: 2.700 to 4.300
  • HP: 0.25 to 5.00
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
  • Liquid Flow: ? to 40.000
  • Discharge Pressure: 232.0
  • Discharge Size: 0.500 to 1.000
DWT – Deep Well Turbine (Borehole) Pumps
from Goulds Water Technology, a xylem brand

Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data. Applications. Irrigation. Municipal water supply. Booster system. Dewatering. Features and Benefits. Cast iron bronze fitted bowl assembly 5 ″ to 20... [See More]

  • Pump Type: Borehole Pump; Centrifugal Pump; Turbine Pump
  • Media: Water Pump
Submersible Turbine Pump Series
from Griswold Pump Company

Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. [See More]

  • Pump Type: Fountain Pump; Submersible Pump; Turbine Pump
  • Pump Housing Material: Cast Iron
  • Liquid Flow: 1000.000
  • Industry Served: Agriculture, Commerical, Municiple
1120 Series - Layne/Verti-Line Inline Booster Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 50000.000
  • Discharge Pressure: 867.1
  • Media Temperature: 200
Mixed Flow Pumps
from Goulds Water Technology, a xylem brand

Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6 ″ to 12 ″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5 ′ to 70 ′. Xylem... [See More]

  • Pump Type: Centrifugal Pump; Turbine Pump
  • Media: Water Pump
Vertical Turbine Pump Series
from Griswold Pump Company

Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft... [See More]

  • Pump Type: Fountain Pump; Turbine Pump
  • Industry Served: Wells, Agriculture, Construction, Municiple
  • Liquid Flow: 3500.000
  • Media: Waste Water Pump; Water Pump; Ground Water, Potable Water, Salt Water
1130 Series - Layne/Verti-Line Deep Set Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 50000.000
  • Discharge Pressure: 867.1
  • Media Temperature: 200
SMVT – Surface Mount Vertical Turbine Pump
from Goulds Water Technology, a xylem brand

Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications: Booster Units, High... [See More]

  • Pump Type: Centrifugal Pump; Turbine Pump
  • Media: Water Pump
1150 Series - Layne/Verti-Line Submersible Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 3,000 GPM. Heads to 1,500 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 15" diameter [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Submersible Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 3000.000
  • Discharge Pressure: 650.3
  • Media Temperature: 200
VIC – Canned Lineshaft Turbine Pumps
from Goulds Water Technology, a xylem brand

The three different pump models in the vertical turbine line have one thing in common – the hydraulic design of the pump bowl assembly. Using state-of-the-art techniques in turbine pump design, Goulds Water Technology vertical turbine line covers a wide range of hydraulic conditions to meet... [See More]

  • Pump Type: Centrifugal Pump; Turbine Pump
  • Media: Water Pump
1160 Series - Layne/Verti-Line Low Lift Axial and Mixed Flow Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 100,000 GPM. Heads to 100 feet. Temperatures to 200 ° F. Bowl Sizes from 6" to 60" diameter [See More]

  • Pump Type: Centrifugal Pump; Mixed Flow Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 100000.000
  • Discharge Pressure: 43.4
  • Media Temperature: 200
VIS – Submersible Vertical Turbine (Borehole) Pumps
from Goulds Water Technology, a xylem brand

Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication, alignment. Click here for the Turbine Catalog with General Information, Terms &... [See More]

  • Pump Type: Borehole Pump; Centrifugal Pump; Submersible Pump; Turbine Pump
  • Media: Water Pump
ASME/ANSI B73.1 Pump -- Model 3550
from Pentair Engineered Solutions

Key Features. Three Frame Sizes Available: Model 3550-S. Model 3550 - M/L. Model 3550 - XL. Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life. Heavy Duty Bearings Designed for Maximum Hydraulic Loads. Features Extending Bearing Life: Over-sized Shaft to Reduce... [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump
  • Liquid Flow: 4200.000
  • Discharge Pressure: 314.3
  • Discharge Size: 1.000 to 8.000
Commercial In Line Mounted Centrifugal Pump -- Model 326A
from Pentair Engineered Solutions

Key Features. Space-Saving Pump Design. No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication. Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less. Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor. Hydrostatic Tested Pump... [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump
  • Liquid Flow: 140.000
  • Discharge Pressure: 23.8
  • Media Temperature: 225
Horizontal One Stage Solids Handling Pump -- Model 611
from Pentair Engineered Solutions

Key Features. Solids-Handling, Sewage Treatment Pump. Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump. Design Recommended where Floor Space is Available and Flooding is Not Possible. Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends. Provides... [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump; Wastewater Treatment Pump
  • Liquid Flow: 20000.000
  • Discharge Pressure: 108.4
  • Discharge Size: 6.000 to 20.000