Jet Pumps Liquid Handling Pumps

23 Results
4" High Pressure Jet Pump -- 4EHDD
from Griffin Pump & Equipment, Inc.

Griffin ’s High Pressure Jet Pumps are available in 4 ” and 6 ” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Self-Priming Pump; Water Jetting Pump
  • Liquid Flow: 750.000
  • Discharge Pressure: 130.0
  • Discharge Size: 2.500
HSJ Horizontal Multi-Stage Jet Pump
from Goulds Water Technology, a xylem brand

Multi-Stage Convertible Jet Pump – 60Hz. Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body,... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
Carefree® Convertible Jet Pump -- 2805E
from Simer Pumps

3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Shallow Well Pump; Deep Well Pump (optional feature)
  • Liquid Flow: 13.000
  • Discharge Pressure: 54.0
  • HP: 0.50
Stainless Steel Self-priming Jet Pump -- Model JEU
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Jet Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 1.500 to 18.500
  • Discharge Pressure: 145.3 to 438.3
  • Discharge Size: 1.000
Deep and Shallow Well Jet Pumps
from Myers by Pentair

Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Shallow Well Pump (optional feature); Deep Well Pump (optional feature)
  • Liquid Flow: 18.000 to 960.000
  • Discharge Pressure: 30.0 to 70.0
  • Discharge Size: 1.000 to ?
Submersible and End-Suction Centrifugal Pump -- 1K100
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Jet Pump; Submersible Pump
  • Liquid Flow: 45.000
  • Discharge Pressure: 10.0
  • Media Temperature: -10 to 240
Jet Pump -- General Air Products / Ebara JEU Series Self-Priming Jet Pumps
from Titus Company (The)

The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives the fluid through your pipe... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Self-Priming Pump
  • Power Source: AC
1/2 HP Convertible Jet Pump With Ejector -- 5770078
from Princess Auto Limited

1/2 HP Convertible Jet Pump With Ejector [See More]

  • Pump Type: Jet Pump
  • HP: 0.50
  • Discharge Pressure: 60.0
  • Power Source: AC; 115 VAC
Shallow Well Jet Pumps
from STA-RITE by Pentair

The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]

  • Pump Type: Jet Pump; Shallow Well Pump
  • HP: 0.75 to 1.50
  • Discharge Size: 1.000
  • Power Source: AC; 115 VAC, 230 VAC
High Pressure 2-Stage Jet Pump -- 155SCRD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Self-contained, portable pump, jet pump unit. Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings. Operates efficiently under intermittent flow conditions [See More]

  • Pump Type: Jet Pump; Self-Priming Pump (optional feature); Water Jetting Pump
  • HP: 140.00 to 155.00
  • Discharge Size: 6.000
  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
J+ Convertible Jet Pumps and JS+ Shallow Well Jet Pumps
from Goulds Water Technology, a xylem brand

Specifically designed for: Homes, Farms, Cottages, Booster Service. FEATURES. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for service without disturbing piping. Two compartment motor for access to... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
1/2 HP Convertible Jet Pump With Ejector -- 8368227
from Princess Auto Limited

1/2 HP Convertible Jet Pump With Ejector [See More]

  • Pump Type: Jet Pump
  • Liquid Flow: 81.667
  • Discharge Pressure: 60.0
  • Discharge Size: 1.000
J05 Hydro-Pro™ Tank System for Deep Wells
from Goulds Water Technology, a xylem brand

Residential. Convertible Pump/Tank Packages. JO5X, JO5K, JO5L. Applications: Home,Farm,Cottage Water Systems. Booster Service. Features and Benefits. Serviceable Pump. Powered for Continuous Operation. Corrosion Resistant. Excellent Air Handling Ability. Tank has Deep Drawn Steel Shell. Heavy Duty... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
1/2 HP Deep Well Submersible Pump -- 8004188
from Princess Auto Limited

1/2 HP Deep Well Submersible Pump [See More]

  • Pump Type: Jet Pump; Submersible Pump
  • Power Source: AC; 230 VAC
  • HP: 0.50
  • Pump Housing Material: Stainless Steel
JO5X, JO5K, JO5L – Jet/Tank Packages
from Goulds Water Technology, a xylem brand

Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits. Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber. Separates... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
1/2 HP Jet Pump With Tank -- 5770070
from Princess Auto Limited

1/2 HP Jet Pump With Tank [See More]

  • Pump Type: Jet Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • HP: 0.50
JRD Convertible Jet Pumps
from Goulds Water Technology, a xylem brand

Residential. Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz). JRD5, JRD7 & JRD10. Specifically designed for: Homes, Farms, Cottages, Booster service. Features and Benefits. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
1/2 HP Shallow Well Jet Pump With Motor -- 5770077
from Princess Auto Limited

1/2 HP Shallow Well Jet Pump With Motor [See More]

  • Pump Type: Jet Pump
  • Power Source: AC; 115 VAC
  • HP: 0.50
  • Pump Housing Material: Cast Iron
JRS, JRSZ Shallow Well Jet Pump
from Goulds Water Technology, a xylem brand

Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10. For use in: -Homes. -Cottages. -Booster Service. Features and Benefits. Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow well adapter. Back... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
3/4 HP Convertible Jet Pump -- 8409005
from Princess Auto Limited

3/4 HP Convertible Jet Pump [See More]

  • Pump Type: Jet Pump
  • Liquid Flow: 11.900
  • Discharge Pressure: 56.0
  • Discharge Size: 1.000
JRS/JRD – Combined Tank Packages
from Goulds Water Technology, a xylem brand

Pump and Tank Packages. JRS/JRD combined. For use in: Booster Service, Home, Farm and Cottage Water Systems. Features and Benefits. Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump
3/4 HP Stainless Steel Jet Pump -- 8196719
from Princess Auto Limited

3/4 HP Stainless Steel Jet Pump [See More]

  • Pump Type: Jet Pump
  • Discharge Size: 1.000
  • Liquid Flow: 15.000
  • HP: 0.75
JS Plus, JSZPlus
from Goulds Water Technology, a xylem brand

Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP. JS+ – J5S, J5SH, J10S, J15S. Applications: Homes. Cottages. Booster Service. Features and Benefits. Shallow Well Adapter Built In. Back Pull-Out Design. Two Compartment Motor for Easy Access to Wiring. Corrosion Resistant. Protected... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump
  • Media: Water Pump